Texas Instruments MSP430F5152 MSP430F51x2 Mixed Signal Microcontroller MSP430F5152IYFFT

Description
MSP430F51x2 Mixed Signal Microcontroller 40-DSBGA -40 to 85
Request a Quote Datasheet
Description
MSP430F51x2 Mixed Signal Microcontroller 40-DSBGA -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSP430F5152 MSP430F51x2 Mixed Signal Microcontroller - MSP430F5152IYFFT - Texas Instruments
Dallas, TX, United States
MSP430F5152 MSP430F51x2 Mixed Signal Microcontroller
MSP430F5152IYFFT
MSP430F5152 MSP430F51x2 Mixed Signal Microcontroller MSP430F5152IYFFT
MSP430F51x2 Mixed Signal Microcontroller 40-DSBGA -40 to 85

MSP430F51x2 Mixed Signal Microcontroller 40-DSBGA -40 to 85

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - MSP430F5152IYFFT - 789543-MSP430F5152IYFFT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430F5152IYFFT
789543-MSP430F5152IYFFT
Embedded - Embedded - Microcontrollers - MSP430F5152IYFFT 789543-MSP430F5152IYFFT
Manufacturer: Texas Instruments Win Source Part Number: 789543-MSP430F5152IY FFT Series: MSP430F5xx Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: CPUXV2 Speed: 25MHz Package: 40-UFBGA, DSBGA Core Size: 16-Bit Connectivity: I2C, IrDA, SCI, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 31 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH RAM Size: 2K x 8 Data Converters: A/D 11x10b Oscillator Type: Internal Supply Voltage: 1.8 V ~ 3.6 V Family Name: MSP430F5152 Categories: Integrated Circuits (ICs) Manufacturer Package: 40-DSBGA Alternative Parts (Cross-Reference): MAXQ622G-UEI+; MAXQ617V-L000+TW; MAXQ613J-UEI+; MAXQ610J-2519+T; Introduction Date: January 18, 2014 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 789543-MSP430F5152IYFFT
Series: MSP430F5xx
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: CPUXV2
Speed: 25MHz
Package: 40-UFBGA, DSBGA
Core Size: 16-Bit
Connectivity: I2C, IrDA, SCI, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 31
Program Memory Size: 16KB (16K x 8)
Program Memory Type: FLASH
RAM Size: 2K x 8
Data Converters: A/D 11x10b
Oscillator Type: Internal
Supply Voltage: 1.8 V ~ 3.6 V
Family Name: MSP430F5152
Categories: Integrated Circuits (ICs)
Manufacturer Package: 40-DSBGA
Alternative Parts (Cross-Reference): MAXQ622G-UEI+; MAXQ617V-L000+TW; MAXQ613J-UEI+; MAXQ610J-2519+T;
Introduction Date: January 18, 2014
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - 296-MSP430F5152IYFFTTR-ND - DigiKey
Thief River Falls, MN, United States
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 16KB (16K x 8) FLASH 40-DSBGA

MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 16KB (16K x 8) FLASH 40-DSBGA

Buy Now Datasheet
Microcontrollers - 296-MSP430F5152IYFFTCT-ND - DigiKey
Thief River Falls, MN, United States
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 16KB (16K x 8) FLASH 40-DSBGA

MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 16KB (16K x 8) FLASH 40-DSBGA

Buy Now Datasheet
16-bit 25MHz 16KB 2KB Embedded Microcontroller MCU - 685-MSP430F5152IYFFT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 25MHz 16KB 2KB Embedded Microcontroller MCU
685-MSP430F5152IYFFT
16-bit 25MHz 16KB 2KB Embedded Microcontroller MCU 685-MSP430F5152IYFFT
16-bit MCU, 25MHz, 16KB Flash, 2KB SRAM, 40-DSBGA Product overview: MSP430F5152IYFFT from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 25MHz, 16KB, 2KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 25MHz, 16KB, 2KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F5152IYFFT can be used for catalog matching and distributor lookup.

16-bit MCU, 25MHz, 16KB Flash, 2KB SRAM, 40-DSBGA Product overview: MSP430F5152IYFFT from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 25MHz, 16KB, 2KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 25MHz, 16KB, 2KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F5152IYFFT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Microcontrollers - MSP430F5152IYFFT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430F5152IYFFT
Embedded - Microcontrollers MSP430F5152IYFFT
IC MCU 16BIT 16KB FLASH 40DSBGA

IC MCU 16BIT 16KB FLASH 40DSBGA

Supplier's Site Datasheet
Microcontrollers - MSP430F5152IYFFT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430F5152IYFFT
Microcontrollers MSP430F5152IYFFT
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 16KB (16K x 8) FLASH 40-DSBGA

MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 16KB (16K x 8) FLASH 40-DSBGA

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430F5152IYFFT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430F5152IYFFT
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430F5152IYFFT
IC MCU 16BIT 16KB FLASH 40DSBGA

IC MCU 16BIT 16KB FLASH 40DSBGA

Supplier's Site
IC MCU 16BIT 16KB FLASH 40DSBGA - 815-MSP430F5152IYFFT - Utmel Electronic Limited
Hong Kong, China
IC MCU 16BIT 16KB FLASH 40DSBGA
815-MSP430F5152IYFFT
IC MCU 16BIT 16KB FLASH 40DSBGA 815-MSP430F5152IYFFT
IC MCU 16BIT 16KB FLASH 40DSBGA

IC MCU 16BIT 16KB FLASH 40DSBGA

Supplier's Site
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430F5152IYFFT
16-bit Microcontrollers - MCU MSP430F5152IYFFT
16-bit Microcontrollers - MCU Mixed Signal Microcontroller

16-bit Microcontrollers - MCU Mixed Signal Microcontroller

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430F5152IYFFT 789543-MSP430F5152IYFFT 296-MSP430F5152IYFFTTR-ND 685-MSP430F5152IYFFT MSP430F5152IYFFT MSP430F5152IYFFT MSP430F5152IYFFT 815-MSP430F5152IYFFT MSP430F5152IYFFT
Product Name MSP430F5152 MSP430F51x2 Mixed Signal Microcontroller Embedded - Embedded - Microcontrollers - MSP430F5152IYFFT Microcontrollers 16-bit 25MHz 16KB 2KB Embedded Microcontroller MCU Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers IC MCU 16BIT 16KB FLASH 40DSBGA 16-bit Microcontrollers - MCU
Clock Speed 25 MHz 25 MHz 25 MHz 25 MHz 25 MHz 25 MHz
Features Watchdog Timer; DMA
Bits 16 Bit Other; A/D 11x10b
RAM 2 KB 16 KB 2 KB 2 KB 2 KB 2 KB
Supply Voltage 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts 2.4 to ? volts 3.6 volts 3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) - AM3352BZCZD80 - LCSC Electronics Technology (HK) Limited
Specs
Features LCD Driver
Package Type BGA
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
 - COP8SAC720N8YYY/NOPB - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Obsolete
ROM Type OTP
View Details
3 suppliers
Microcontrollers - 296-AM2434BSDGHIALVRTR-ND - DigiKey
Specs
Data Bus 32 Bit
Bits Other; A/D 8x12b
RAM 256 KB
View Details
3 suppliers