Texas Instruments MSP430F5152 MSP430F51x2 Mixed Signal Microcontroller MSP430F5152IRSBR

Description
MSP430F51x2 Mixed Signal Microcontroller 40-WQFN -40 to 85
Request a Quote Datasheet
Description
MSP430F51x2 Mixed Signal Microcontroller 40-WQFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSP430F5152 MSP430F51x2 Mixed Signal Microcontroller - MSP430F5152IRSBR - Texas Instruments
Dallas, TX, United States
MSP430F5152 MSP430F51x2 Mixed Signal Microcontroller
MSP430F5152IRSBR
MSP430F5152 MSP430F51x2 Mixed Signal Microcontroller MSP430F5152IRSBR
MSP430F51x2 Mixed Signal Microcontroller 40-WQFN -40 to 85

MSP430F51x2 Mixed Signal Microcontroller 40-WQFN -40 to 85

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - MSP430F5152IRSBR - 1227451-MSP430F5152IRSBR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430F5152IRSBR
1227451-MSP430F5152IRSBR
Embedded - Embedded - Microcontrollers - MSP430F5152IRSBR 1227451-MSP430F5152IRSBR
Manufacturer: Texas Instruments Win Source Part Number: 1227451-MSP430F5152I RSBR Family Name: MSP430F5152IR Manufacturer Homepage: www.ti.com Alternative Parts (Cross-Reference): MAXQ2000-QBX+; MAXQ610J-2519+T; MAXQ610J-2544+T; MAXQ610J-2519+; Introduction Date: May 21, 2010 ECCN: EAR99 Country of Origin: ChinaPhilippines, Taiwan Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1227451-MSP430F5152IRSBR
Family Name: MSP430F5152IR
Manufacturer Homepage: www.ti.com
Alternative Parts (Cross-Reference): MAXQ2000-QBX+; MAXQ610J-2519+T; MAXQ610J-2544+T; MAXQ610J-2519+;
Introduction Date: May 21, 2010
ECCN: EAR99
Country of Origin: ChinaPhilippines, Taiwan
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now
Microcontrollers - 296-29349-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-29349-2-ND
Microcontrollers 296-29349-2-ND
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 16KB (16K x 8) FLASH 40-WQFN (5x5)

MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 16KB (16K x 8) FLASH 40-WQFN (5x5)

Buy Now Datasheet
Microcontrollers - 296-29349-1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-29349-1-ND
Microcontrollers 296-29349-1-ND
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 16KB (16K x 8) FLASH 40-WQFN (5x5)

MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 16KB (16K x 8) FLASH 40-WQFN (5x5)

Buy Now Datasheet
Microcontrollers - 296-29349-6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-29349-6-ND
Microcontrollers 296-29349-6-ND
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 16KB (16K x 8) FLASH 40-WQFN (5x5)

MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 16KB (16K x 8) FLASH 40-WQFN (5x5)

Buy Now Datasheet
Singapore, Singapore
16-bit 25MHz 16KB 2KB Embedded Microcontroller MCU
685-MSP430F5152IRSBR
16-bit 25MHz 16KB 2KB Embedded Microcontroller MCU 685-MSP430F5152IRSBR
16-Bit MCU, 25MHz, 16KB Flash, 2KB SRAM, 40-WQFN Product overview: MSP430F5152IRSBR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 25MHz, 16KB, 2KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 25MHz, 16KB, 2KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F5152IRSBR can be used for catalog matching and distributor lookup.

16-Bit MCU, 25MHz, 16KB Flash, 2KB SRAM, 40-WQFN Product overview: MSP430F5152IRSBR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 25MHz, 16KB, 2KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 25MHz, 16KB, 2KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F5152IRSBR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Microcontrollers - MSP430F5152IRSBR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430F5152IRSBR
Embedded - Microcontrollers MSP430F5152IRSBR
IC MCU 16BIT 16KB FLASH 40WQFN

IC MCU 16BIT 16KB FLASH 40WQFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430F5152IRSBR
16-bit Microcontrollers - MCU MSP430F5152IRSBR
16-bit Microcontrollers - MCU MIXED SIGNAL MCU

16-bit Microcontrollers - MCU MIXED SIGNAL MCU

Buy Now Datasheet
Microcontrollers - MSP430F5152IRSBR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430F5152IRSBR
Microcontrollers MSP430F5152IRSBR
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 16KB (16K x 8) FLASH 40-WQFN (5x5)

MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 16KB (16K x 8) FLASH 40-WQFN (5x5)

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430F5152IRSBR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430F5152IRSBR
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430F5152IRSBR
IC MCU 16BIT 16KB FLASH 40WQFN

IC MCU 16BIT 16KB FLASH 40WQFN

Supplier's Site
Microcontrollers - MSP430F5152IRSBR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MSP430F5152IRSBR
Microcontrollers MSP430F5152IRSBR
IC MCU 16BIT 16KB FLASH 40WQFN

IC MCU 16BIT 16KB FLASH 40WQFN

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430F5152IRSBR 1227451-MSP430F5152IRSBR 296-29349-2-ND 685-MSP430F5152IRSBR MSP430F5152IRSBR MSP430F5152IRSBR MSP430F5152IRSBR MSP430F5152IRSBR MSP430F5152IRSBR
Product Name MSP430F5152 MSP430F51x2 Mixed Signal Microcontroller Embedded - Embedded - Microcontrollers - MSP430F5152IRSBR Microcontrollers 16-bit 25MHz 16KB 2KB Embedded Microcontroller MCU Embedded - Microcontrollers 16-bit Microcontrollers - MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Clock Speed 25 MHz 25 MHz 25 MHz 25 MHz 25 MHz 25 MHz
Features Watchdog Timer; DMA
Bits 16 Bit Other; A/D 11x10b
RAM 2 KB 2 KB 2 KB 2 KB 2 KB
Supply Voltage 1.8 to 3.6 volts 1.8 to 3.6 volts 2.4 to ? volts 3.6 volts 1.8 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Low-Power 1 GHz Embedded Microcontroller MCU - 879-CC1310F128RHBT - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
CC430F5137 16-Bit Ultra-Low-Power MCU, 32KB Flash, 4KB RAM, CC1101 Radio, AES-128, 12Bit ADC, USCI - CC430F5137IRGZ - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
3 suppliers
CC430F5125 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5125IRGZT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
3 suppliers
Microcontrollers - C0P8SGE728N8/NOPB - Quarktwin Technology Ltd.
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 15 MHz
View Details