Texas Instruments MSP430F5152 MSP430F51x2 Mixed Signal Microcontroller MSP430F5152IDAR

Description
MSP430F51x2 Mixed Signal Microcontroller 38-TSSOP -40 to 85
Request a Quote Datasheet
Description
MSP430F51x2 Mixed Signal Microcontroller 38-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSP430F5152 MSP430F51x2 Mixed Signal Microcontroller - MSP430F5152IDAR - Texas Instruments
Dallas, TX, United States
MSP430F5152 MSP430F51x2 Mixed Signal Microcontroller
MSP430F5152IDAR
MSP430F5152 MSP430F51x2 Mixed Signal Microcontroller MSP430F5152IDAR
MSP430F51x2 Mixed Signal Microcontroller 38-TSSOP -40 to 85

MSP430F51x2 Mixed Signal Microcontroller 38-TSSOP -40 to 85

Buy Now Datasheet
Microcontrollers - 296-29348-1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-29348-1-ND
Microcontrollers 296-29348-1-ND
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 16KB (16K x 8) FLASH 38-TSSOP

MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 16KB (16K x 8) FLASH 38-TSSOP

Buy Now Datasheet
Microcontrollers - 296-29348-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-29348-2-ND
Microcontrollers 296-29348-2-ND
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 16KB (16K x 8) FLASH 38-TSSOP

MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 16KB (16K x 8) FLASH 38-TSSOP

Buy Now Datasheet
Singapore, Singapore
16-bit 25MHz 16KB 2KB Embedded Microcontroller MCU
685-MSP430F5152IDAR
16-bit 25MHz 16KB 2KB Embedded Microcontroller MCU 685-MSP430F5152IDAR
16-bit MCU, 25MHz, 16KB FLASH, 2KB SRAM, 8-ch 10-bit ADC, TSSOP Product overview: MSP430F5152IDAR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 25MHz, 16KB, 2KB, TSSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 25MHz, 16KB, 2KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F5152IDAR can be used for catalog matching and distributor lookup.

16-bit MCU, 25MHz, 16KB FLASH, 2KB SRAM, 8-ch 10-bit ADC, TSSOP Product overview: MSP430F5152IDAR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 25MHz, 16KB, 2KB, TSSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 25MHz, 16KB, 2KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F5152IDAR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1261967-MSP430F5152IDAR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1261967-MSP430F5152IDAR
Integrated Circuits (ICs) - Embedded - Microcontrollers 1261967-MSP430F5152IDAR
Win Source Part Number: 1261967-MSP430F5152I DAR Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: MSP430F5xx Core Processor: MSP430 CPUXV2 Speed: 25MHz Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Core Size: 16-Bit Connectivity: I2C, IrDA, SCI, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 29 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH RAM Size: 2K x 8 Data Converters: A/D 10x10b Oscillator Type: Internal Package / Case: 38-TSSOP (0.240", 6.10mm Width) Supplier Device Package: 38-TSSOP Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 1.8V ~ 3.6V ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Texas Instruments Other Names: -MSP430F5152IDARR,29 6-29348-6,296-29348- 1,296-29348-2,-296-2 9348-1,-296-29348-1 Base Product Number: 430F5152

Win Source Part Number: 1261967-MSP430F5152IDAR
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: MSP430F5xx
Core Processor: MSP430 CPUXV2
Speed: 25MHz
Package: Tape & Reel
Standard Package: 2,000
Mounting: SMD (SMT)
Core Size: 16-Bit
Connectivity: I2C, IrDA, SCI, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 29
Program Memory Size: 16KB (16K x 8)
Program Memory Type: FLASH
RAM Size: 2K x 8
Data Converters: A/D 10x10b
Oscillator Type: Internal
Package / Case: 38-TSSOP (0.240", 6.10mm Width)
Supplier Device Package: 38-TSSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 1.8V ~ 3.6V
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Texas Instruments
Other Names: -MSP430F5152IDARR,296-29348-6,296-29348-1,296-29348-2,-296-29348-1,-296-29348-1
Base Product Number: 430F5152

Buy Now Datasheet
Microcontrollers - MSP430F5152IDAR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MSP430F5152IDAR
Microcontrollers MSP430F5152IDAR
IC MCU 16BIT 16KB FLASH 38TSSOP

IC MCU 16BIT 16KB FLASH 38TSSOP

Supplier's Site Datasheet
Embedded - Microcontrollers - MSP430F5152IDAR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430F5152IDAR
Embedded - Microcontrollers MSP430F5152IDAR
IC MCU 16BIT 16KB FLASH 38TSSOP

IC MCU 16BIT 16KB FLASH 38TSSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430F5152IDAR
16-bit Microcontrollers - MCU MSP430F5152IDAR
16-bit Microcontrollers - MCU MIXED SIGNAL MCU

16-bit Microcontrollers - MCU MIXED SIGNAL MCU

Buy Now Datasheet
Microcontrollers - MSP430F5152IDAR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430F5152IDAR
Microcontrollers MSP430F5152IDAR
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 16KB (16K x 8) FLASH 38-TSSOP

MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 16KB (16K x 8) FLASH 38-TSSOP

Buy Now

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430F5152IDAR 296-29348-1-ND 685-MSP430F5152IDAR 1261967-MSP430F5152IDAR MSP430F5152IDAR MSP430F5152IDAR MSP430F5152IDAR MSP430F5152IDAR
Product Name MSP430F5152 MSP430F51x2 Mixed Signal Microcontroller Microcontrollers 16-bit 25MHz 16KB 2KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers 16-bit Microcontrollers - MCU Microcontrollers
Clock Speed 25 MHz 25 MHz 25 MHz 25 MHz 25 MHz
Features Watchdog Timer; DMA
Bits 16 Bit Other; A/D 10x10b
RAM 2 KB 2 KB 2 KB 16 KB 2 KB 2 KB
Supply Voltage 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

 - COP8CBE9HVA9 - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Obsolete
Package Type Other; LDCC44
View Details
3 suppliers
8-bit 8BIT Embedded Microcontroller MCU - 685-COPEG884-AQC/WM/SP110451 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 8 Bit
Clock Speed 10 MHz
RAM 0.1920 KB
View Details
6 suppliers
RF Transceiver ICs - CC2650F128RGZR - 1159460-CC2650F128RGZR - Win Source Electronics
Specs
Supply Voltage 1.8 to 3.8 volts
Serial Interface I²C; SPI; UART; I2C, I2S, JTAG, SPI, UART
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers