Texas Instruments MSP430F5151 MSP430F51x2 Mixed Signal Microcontroller MSP430F5151IYFFT

Description
MSP430F51x2 Mixed Signal Microcontroller 40-DSBGA -40 to 85
Request a Quote Datasheet
Description
MSP430F51x2 Mixed Signal Microcontroller 40-DSBGA -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSP430F5151 MSP430F51x2 Mixed Signal Microcontroller - MSP430F5151IYFFT - Texas Instruments
Dallas, TX, United States
MSP430F5151 MSP430F51x2 Mixed Signal Microcontroller
MSP430F5151IYFFT
MSP430F5151 MSP430F51x2 Mixed Signal Microcontroller MSP430F5151IYFFT
MSP430F51x2 Mixed Signal Microcontroller 40-DSBGA -40 to 85

MSP430F51x2 Mixed Signal Microcontroller 40-DSBGA -40 to 85

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - MSP430F5151IYFFT - 789542-MSP430F5151IYFFT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430F5151IYFFT
789542-MSP430F5151IYFFT
Embedded - Embedded - Microcontrollers - MSP430F5151IYFFT 789542-MSP430F5151IYFFT
Manufacturer: Texas Instruments Win Source Part Number: 789542-MSP430F5151IY FFT Series: MSP430F5xx Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: CPUXV2 Speed: 25MHz Package: 40-UFBGA, DSBGA Core Size: 16-Bit Connectivity: I2C, IrDA, SCI, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 31 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH RAM Size: 2K x 8 Oscillator Type: Internal Supply Voltage: 1.8 V ~ 3.6 V Family Name: MSP430F5151 Categories: Integrated Circuits (ICs) Manufacturer Package: 40-DSBGA Alternative Parts (Cross-Reference): MAXQ622G-UEI+; MAXQ617V-L000+TW; MAXQ610J-2519+T; MAXQ610J-2519+; ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 789542-MSP430F5151IYFFT
Series: MSP430F5xx
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: CPUXV2
Speed: 25MHz
Package: 40-UFBGA, DSBGA
Core Size: 16-Bit
Connectivity: I2C, IrDA, SCI, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 31
Program Memory Size: 16KB (16K x 8)
Program Memory Type: FLASH
RAM Size: 2K x 8
Oscillator Type: Internal
Supply Voltage: 1.8 V ~ 3.6 V
Family Name: MSP430F5151
Categories: Integrated Circuits (ICs)
Manufacturer Package: 40-DSBGA
Alternative Parts (Cross-Reference): MAXQ622G-UEI+; MAXQ617V-L000+TW; MAXQ610J-2519+T; MAXQ610J-2519+;
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
16-bit 25MHz 16KB 2KB Embedded Microcontroller MCU - 685-MSP430F5151IYFFT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 25MHz 16KB 2KB Embedded Microcontroller MCU
685-MSP430F5151IYFFT
16-bit 25MHz 16KB 2KB Embedded Microcontroller MCU 685-MSP430F5151IYFFT
16-Bit MCU, 25MHz, 16KB Flash, 2KB SRAM, 40-DSBGA Product overview: MSP430F5151IYFFT from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 25MHz, 16KB, 2KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 25MHz, 16KB, 2KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F5151IYFFT can be used for catalog matching and distributor lookup.

16-Bit MCU, 25MHz, 16KB Flash, 2KB SRAM, 40-DSBGA Product overview: MSP430F5151IYFFT from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 25MHz, 16KB, 2KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 25MHz, 16KB, 2KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F5151IYFFT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - MSP430F5151IYFFT - Rochester Electronics
Newburyport, MA, United States
RISC Microcontroller, 16-Bit, FLASH, MSP430 CPU, 25MHz, CMOS, PBGA40

RISC Microcontroller, 16-Bit, FLASH, MSP430 CPU, 25MHz, CMOS, PBGA40

Supplier's Site Datasheet
Microcontrollers - 296-MSP430F5151IYFFTDKR-ND - DigiKey
Thief River Falls, MN, United States
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 16KB (16K x 8) FLASH 40-DSBGA

MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 16KB (16K x 8) FLASH 40-DSBGA

Buy Now Datasheet
Microcontrollers - 296-MSP430F5151IYFFTTR-ND - DigiKey
Thief River Falls, MN, United States
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 16KB (16K x 8) FLASH 40-DSBGA

MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 16KB (16K x 8) FLASH 40-DSBGA

Buy Now Datasheet
Microcontrollers - 296-MSP430F5151IYFFTCT-ND - DigiKey
Thief River Falls, MN, United States
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 16KB (16K x 8) FLASH 40-DSBGA

MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 16KB (16K x 8) FLASH 40-DSBGA

Buy Now Datasheet
Microcontrollers - MSP430F5151IYFFT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430F5151IYFFT
Microcontrollers MSP430F5151IYFFT
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 16KB (16K x 8) FLASH 40-DSBGA

MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 16KB (16K x 8) FLASH 40-DSBGA

Buy Now
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430F5151IYFFT
16-bit Microcontrollers - MCU MSP430F5151IYFFT
16-bit Microcontrollers - MCU Mixed Signal Microcontroller

16-bit Microcontrollers - MCU Mixed Signal Microcontroller

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430F5151IYFFT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430F5151IYFFT
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430F5151IYFFT
IC MCU 16BIT 16KB FLASH 40DSBGA

IC MCU 16BIT 16KB FLASH 40DSBGA

Supplier's Site
Embedded - Microcontrollers - MSP430F5151IYFFT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430F5151IYFFT
Embedded - Microcontrollers MSP430F5151IYFFT
IC MCU 16BIT 16KB FLASH 40DSBGA

IC MCU 16BIT 16KB FLASH 40DSBGA

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics DigiKey Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430F5151IYFFT 789542-MSP430F5151IYFFT 685-MSP430F5151IYFFT MSP430F5151IYFFT 296-MSP430F5151IYFFTDKR-ND MSP430F5151IYFFT MSP430F5151IYFFT MSP430F5151IYFFT MSP430F5151IYFFT
Product Name MSP430F5151 MSP430F51x2 Mixed Signal Microcontroller Embedded - Embedded - Microcontrollers - MSP430F5151IYFFT 16-bit 25MHz 16KB 2KB Embedded Microcontroller MCU Microcontrollers Microcontrollers 16-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers
Clock Speed 25 MHz 25 MHz 25 MHz 25 MHz 25 MHz 25 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
RAM 2 KB 16 KB 2 KB 2 KB 2 KB
Supply Voltage 1.8 to 3.6 volts 1.8 to 3.6 volts 2.4 to ? volts 1.8 to 3.6 volts 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

2.4GHZ Embedded Microcontroller MCU - 879-CC2652P1FRGZR - ERSAELECTRONICS PTE. LTD.
Specs
Clock Speed 48 MHz
RAM 80 KB
Supply Voltage 1.8 to 3.8 volts
View Details
2 suppliers
CC430F6127 16-Bit Ultra-Low-Power MCU, 32KB Flash, 4KB RAM, CC1101 Radio, AES-128, USCI, LCD Driver - CC430F6127IRGCR - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
2 suppliers