Texas Instruments MSP430F5151 MSP430F51x2 Mixed Signal Microcontroller MSP430F5151IRSBR

Description
MSP430F51x2 Mixed Signal Microcontroller 40-WQFN -40 to 85
Request a Quote Datasheet
Description
MSP430F51x2 Mixed Signal Microcontroller 40-WQFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSP430F5151 MSP430F51x2 Mixed Signal Microcontroller - MSP430F5151IRSBR - Texas Instruments
Dallas, TX, United States
MSP430F5151 MSP430F51x2 Mixed Signal Microcontroller
MSP430F5151IRSBR
MSP430F5151 MSP430F51x2 Mixed Signal Microcontroller MSP430F5151IRSBR
MSP430F51x2 Mixed Signal Microcontroller 40-WQFN -40 to 85

MSP430F51x2 Mixed Signal Microcontroller 40-WQFN -40 to 85

Buy Now Datasheet
Singapore, Singapore
Industrial 16-bit 25MHz 16KB Embedded Microcontroller MCU
685-MSP430F5151IRSBR
Industrial 16-bit 25MHz 16KB Embedded Microcontroller MCU 685-MSP430F5151IRSBR
25MHz 16-bit MCU, 16KB FLASH, 2KB SRAM, 40-WQFN, Industrial Product overview: MSP430F5151IRSBR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 16-bit, 25MHz, 16KB, 2KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, 16-bit, 25MHz, 16KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F5151IRSBR can be used for catalog matching and distributor lookup.

25MHz 16-bit MCU, 16KB FLASH, 2KB SRAM, 40-WQFN, Industrial Product overview: MSP430F5151IRSBR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 16-bit, 25MHz, 16KB, 2KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, 16-bit, 25MHz, 16KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F5151IRSBR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 296-29347-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-29347-2-ND
Microcontrollers 296-29347-2-ND
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 16KB (16K x 8) FLASH 40-WQFN (5x5)

MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 16KB (16K x 8) FLASH 40-WQFN (5x5)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - MSP430F5151IRSBR - 1227450-MSP430F5151IRSBR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430F5151IRSBR
1227450-MSP430F5151IRSBR
Embedded - Embedded - Microcontrollers - MSP430F5151IRSBR 1227450-MSP430F5151IRSBR
Manufacturer: Texas Instruments Win Source Part Number: 1227450-MSP430F5151I RSBR Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1227450-MSP430F5151IRSBR
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now
Microcontrollers - MSP430F5151IRSBR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430F5151IRSBR
Microcontrollers MSP430F5151IRSBR
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 16KB (16K x 8) FLASH 40-WQFN (5x5)

MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 16KB (16K x 8) FLASH 40-WQFN (5x5)

Buy Now
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430F5151IRSBR
16-bit Microcontrollers - MCU MSP430F5151IRSBR
16-bit Microcontrollers - MCU MIXED SIGNAL MCU

16-bit Microcontrollers - MCU MIXED SIGNAL MCU

Buy Now Datasheet
Embedded - Microcontrollers - MSP430F5151IRSBR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430F5151IRSBR
Embedded - Microcontrollers MSP430F5151IRSBR
IC MCU 16BIT 16KB FLASH 40WQFN

IC MCU 16BIT 16KB FLASH 40WQFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430F5151IRSBR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430F5151IRSBR
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430F5151IRSBR
IC MCU 16BIT 16KB FLASH 40WQFN

IC MCU 16BIT 16KB FLASH 40WQFN

Supplier's Site
Microcontrollers - MSP430F5151IRSBR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MSP430F5151IRSBR
Microcontrollers MSP430F5151IRSBR
IC MCU 16BIT 16KB FLASH 40WQFN

IC MCU 16BIT 16KB FLASH 40WQFN

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430F5151IRSBR 685-MSP430F5151IRSBR 296-29347-2-ND 1227450-MSP430F5151IRSBR MSP430F5151IRSBR MSP430F5151IRSBR MSP430F5151IRSBR MSP430F5151IRSBR MSP430F5151IRSBR
Product Name MSP430F5151 MSP430F51x2 Mixed Signal Microcontroller Industrial 16-bit 25MHz 16KB Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - MSP430F5151IRSBR Microcontrollers 16-bit Microcontrollers - MCU Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Clock Speed 25 MHz 25 MHz 25 MHz 25 MHz 25 MHz 25 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
RAM 2 KB 2 KB 2 KB 2 KB 2 KB
Supply Voltage 1.8 to 3.6 volts 2.4 to ? volts 1.8 to 3.6 volts 3.6 volts 1.8 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products