Texas Instruments MSP430F5151 MSP430F51x2 Mixed Signal Microcontroller MSP430F5151IDAR

Description
MSP430F51x2 Mixed Signal Microcontroller 38-TSSOP -40 to 85
Request a Quote Datasheet
Description
MSP430F51x2 Mixed Signal Microcontroller 38-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSP430F5151 MSP430F51x2 Mixed Signal Microcontroller - MSP430F5151IDAR - Texas Instruments
Dallas, TX, United States
MSP430F5151 MSP430F51x2 Mixed Signal Microcontroller
MSP430F5151IDAR
MSP430F5151 MSP430F51x2 Mixed Signal Microcontroller MSP430F5151IDAR
MSP430F51x2 Mixed Signal Microcontroller 38-TSSOP -40 to 85

MSP430F51x2 Mixed Signal Microcontroller 38-TSSOP -40 to 85

Buy Now Datasheet
Microcontrollers - 296-29346-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-29346-2-ND
Microcontrollers 296-29346-2-ND
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 16KB (16K x 8) FLASH 38-TSSOP

MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 16KB (16K x 8) FLASH 38-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1322647-MSP430F5151IDAR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1322647-MSP430F5151IDAR
Integrated Circuits (ICs) - Embedded - Microcontrollers 1322647-MSP430F5151IDAR
Manufacturer: Texas Instruments Win Source Part Number: 1322647-MSP430F5151I DAR Category: Integrated Circuits (ICs)>Embedded>Micro controllers Packaging: Reel - TR Core Processor: MSP430 CPUXV2 Speed: 25MHz Standard Package: 2,000 Mounting: Surface Mount Core Size: 16-Bit Connectivity: I2C, IrDA, SCI, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 29 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH RAM Size: 2K x 8 Oscillator Type: Internal Supplier Device Package: 38-TSSOP Temperature Range - Operating: -40°C ~ 85°C Case / Package: 38-TSSOP (0.240", 6.10mm Width) ECCN: EAR99 Fake Threat In the Open Market: 80 MSL Level: 2 (1 Year) Voltage - Supply (Vcc/Vdd): 1.8V ~ 3.6V REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: -296-29346-1,2156-MS P430F5151IDAR,-MSP43 0F5151IDAR-NDR,296-2 9346-6,TEXTISMSP430F 5151IDAR,296-29346-1 ,296-29346-2,-296-29 346-1-ND Base Product Number: MSP430F5151 Product Status: Obsolete RoHS Status: ROHS3 Compliant

Manufacturer: Texas Instruments
Win Source Part Number: 1322647-MSP430F5151IDAR
Category: Integrated Circuits (ICs)>Embedded>Microcontrollers
Packaging: Reel - TR
Core Processor: MSP430 CPUXV2
Speed: 25MHz
Standard Package: 2,000
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: I2C, IrDA, SCI, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 29
Program Memory Size: 16KB (16K x 8)
Program Memory Type: FLASH
RAM Size: 2K x 8
Oscillator Type: Internal
Supplier Device Package: 38-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 38-TSSOP (0.240", 6.10mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 80
MSL Level: 2 (1 Year)
Voltage - Supply (Vcc/Vdd): 1.8V ~ 3.6V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: -296-29346-1,2156-MSP430F5151IDAR,-MSP430F5151IDAR-NDR,296-29346-6,TEXTISMSP430F5151IDAR,296-29346-1,296-29346-2,-296-29346-1-ND
Base Product Number: MSP430F5151
Product Status: Obsolete
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Singapore, Singapore
16-bit 25MHz 16KB 2KB Embedded Microcontroller MCU
685-MSP430F5151IDAR
16-bit 25MHz 16KB 2KB Embedded Microcontroller MCU 685-MSP430F5151IDAR
16-Bit MCU, 25MHz, 16KB Flash, 2KB RAM, 38-TSSOP Product overview: MSP430F5151IDAR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 25MHz, 16KB, 2KB, TSSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 25MHz, 16KB, 2KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F5151IDAR can be used for catalog matching and distributor lookup.

16-Bit MCU, 25MHz, 16KB Flash, 2KB RAM, 38-TSSOP Product overview: MSP430F5151IDAR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 25MHz, 16KB, 2KB, TSSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 25MHz, 16KB, 2KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F5151IDAR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - MSP430F5151IDAR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430F5151IDAR
Microcontrollers MSP430F5151IDAR
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 16KB (16K x 8) FLASH 38-TSSOP

MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 16KB (16K x 8) FLASH 38-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430F5151IDAR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430F5151IDAR
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430F5151IDAR
IC MCU 16BIT 16KB FLASH 38TSSOP

IC MCU 16BIT 16KB FLASH 38TSSOP

Supplier's Site
Embedded - Microcontrollers - MSP430F5151IDAR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430F5151IDAR
Embedded - Microcontrollers MSP430F5151IDAR
IC MCU 16BIT 16KB FLASH 38TSSOP

IC MCU 16BIT 16KB FLASH 38TSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430F5151IDAR 296-29346-2-ND 1322647-MSP430F5151IDAR 685-MSP430F5151IDAR MSP430F5151IDAR MSP430F5151IDAR MSP430F5151IDAR
Product Name MSP430F5151 MSP430F51x2 Mixed Signal Microcontroller Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 16-bit 25MHz 16KB 2KB Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers
Clock Speed 25 MHz 25 MHz 25 MHz 25 MHz 25 MHz 25 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
RAM 2 KB 2 KB 16 KB 2 KB 2 KB
Supply Voltage 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts 2.4 to ? volts 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products