Texas Instruments MSP430F5132 MSP430F51x2 Mixed Signal Microcontroller MSP430F5132IRSBT

Description
MSP430F51x2 Mixed Signal Microcontroller 40-WQFN -40 to 85
Request a Quote Datasheet
Description
MSP430F51x2 Mixed Signal Microcontroller 40-WQFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSP430F5132 MSP430F51x2 Mixed Signal Microcontroller - MSP430F5132IRSBT - Texas Instruments
Dallas, TX, United States
MSP430F5132 MSP430F51x2 Mixed Signal Microcontroller
MSP430F5132IRSBT
MSP430F5132 MSP430F51x2 Mixed Signal Microcontroller MSP430F5132IRSBT
MSP430F51x2 Mixed Signal Microcontroller 40-WQFN -40 to 85

MSP430F51x2 Mixed Signal Microcontroller 40-WQFN -40 to 85

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - MSP430F5132IRSBT - 789540-MSP430F5132IRSBT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430F5132IRSBT
789540-MSP430F5132IRSBT
Embedded - Embedded - Microcontrollers - MSP430F5132IRSBT 789540-MSP430F5132IRSBT
Manufacturer: Texas Instruments Win Source Part Number: 789540-MSP430F5132IR SBT Series: MSP430F5xx Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: CPUXV2 Speed: 25MHz Package: 40-WFQFN Exposed Pad Core Size: 16-Bit Connectivity: I2C, IrDA, SCI, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 31 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH RAM Size: 1K x 8 Data Converters: A/D 11x10b Oscillator Type: Internal Supply Voltage: 1.8 V ~ 3.6 V Family Name: MSP430F5132IR Categories: Integrated Circuits (ICs) Manufacturer Package: 40-WQFN (5x5) Alternative Parts (Cross-Reference): MAXQ622G-UEI+; MAXQ617V-L000+TW; MAXQ613J-UEI+; MAXQ610J-2519+T; Introduction Date: May 21, 2010 ECCN: EAR99 Country of Origin: China, Malaysia, Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 789540-MSP430F5132IRSBT
Series: MSP430F5xx
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: CPUXV2
Speed: 25MHz
Package: 40-WFQFN Exposed Pad
Core Size: 16-Bit
Connectivity: I2C, IrDA, SCI, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 31
Program Memory Size: 8KB (8K x 8)
Program Memory Type: FLASH
RAM Size: 1K x 8
Data Converters: A/D 11x10b
Oscillator Type: Internal
Supply Voltage: 1.8 V ~ 3.6 V
Family Name: MSP430F5132IR
Categories: Integrated Circuits (ICs)
Manufacturer Package: 40-WQFN (5x5)
Alternative Parts (Cross-Reference): MAXQ622G-UEI+; MAXQ617V-L000+TW; MAXQ613J-UEI+; MAXQ610J-2519+T;
Introduction Date: May 21, 2010
ECCN: EAR99
Country of Origin: China, Malaysia, Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
16-bit 25MHz 8KB 1KB Embedded Microcontroller MCU
685-MSP430F5132IRSBT
16-bit 25MHz 8KB 1KB Embedded Microcontroller MCU 685-MSP430F5132IRSBT
16-Bit MCU, 25MHz, 8KB Flash, 1KB RAM, 10-bit ADC, DMA, 40-WQFN Product overview: MSP430F5132IRSBT from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 25MHz, 8KB, 1KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 25MHz, 8KB, 1KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F5132IRSBT can be used for catalog matching and distributor lookup.

16-Bit MCU, 25MHz, 8KB Flash, 1KB RAM, 10-bit ADC, DMA, 40-WQFN Product overview: MSP430F5132IRSBT from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 25MHz, 8KB, 1KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 25MHz, 8KB, 1KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F5132IRSBT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 296-MSP430F5132IRSBTTR-ND - DigiKey
Thief River Falls, MN, United States
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 8KB (8K x 8) FLASH 40-WQFN (5x5)

MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 8KB (8K x 8) FLASH 40-WQFN (5x5)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430F5132IRSBT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430F5132IRSBT
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430F5132IRSBT
IC MCU 16BIT 8KB FLASH 40WQFN

IC MCU 16BIT 8KB FLASH 40WQFN

Supplier's Site
Microcontrollers - MSP430F5132IRSBT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430F5132IRSBT
Microcontrollers MSP430F5132IRSBT
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 8KB (8K x 8) FLASH 40-WQFN (5x5)

MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 8KB (8K x 8) FLASH 40-WQFN (5x5)

Buy Now
Embedded - Microcontrollers - MSP430F5132IRSBT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430F5132IRSBT
Embedded - Microcontrollers MSP430F5132IRSBT
IC MCU 16BIT 8KB FLASH 40WQFN

IC MCU 16BIT 8KB FLASH 40WQFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430F5132IRSBT
16-bit Microcontrollers - MCU MSP430F5132IRSBT
16-bit Microcontrollers - MCU MIXED SIGNAL MCU

16-bit Microcontrollers - MCU MIXED SIGNAL MCU

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430F5132IRSBT 789540-MSP430F5132IRSBT 685-MSP430F5132IRSBT 296-MSP430F5132IRSBTTR-ND MSP430F5132IRSBT MSP430F5132IRSBT MSP430F5132IRSBT MSP430F5132IRSBT
Product Name MSP430F5132 MSP430F51x2 Mixed Signal Microcontroller Embedded - Embedded - Microcontrollers - MSP430F5132IRSBT 16-bit 25MHz 8KB 1KB Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers 16-bit Microcontrollers - MCU
Clock Speed 25 MHz 25 MHz 25 MHz 25 MHz 25 MHz 25 MHz
Features Watchdog Timer; DMA
Bits 16 Bit Other; A/D 11x10b
RAM 1 KB 8 KB 1 KB 1 KB 1 KB
Supply Voltage 1.8 to 3.6 volts 1.8 to 3.6 volts 2.4 to ? volts 1.8 to 3.6 volts 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5147 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5147IRGZR - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
3 suppliers
CC430F5123 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5123IRGZT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
4 suppliers
Embedded Microcontroller MCU - 769-CP3CN37VVAWQ/NOPB - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tube
Pin Count 144
View Details
5 suppliers