Texas Instruments MSP430F5132 MSP430F51x2 Mixed Signal Microcontroller MSP430F5132IDA

Description
MSP430F51x2 Mixed Signal Microcontroller 38-TSSOP -40 to 85
Request a Quote Datasheet
Description
MSP430F51x2 Mixed Signal Microcontroller 38-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSP430F5132 MSP430F51x2 Mixed Signal Microcontroller - MSP430F5132IDA - Texas Instruments
Dallas, TX, United States
MSP430F5132 MSP430F51x2 Mixed Signal Microcontroller
MSP430F5132IDA
MSP430F5132 MSP430F51x2 Mixed Signal Microcontroller MSP430F5132IDA
MSP430F51x2 Mixed Signal Microcontroller 38-TSSOP -40 to 85

MSP430F51x2 Mixed Signal Microcontroller 38-TSSOP -40 to 85

Buy Now Datasheet
Microcontrollers - 296-37736-5-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-37736-5-ND
Microcontrollers 296-37736-5-ND
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 8KB (8K x 8) FLASH 38-TSSOP

MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 8KB (8K x 8) FLASH 38-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1352647-MSP430F5132IDA - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1352647-MSP430F5132IDA
Integrated Circuits (ICs) - Embedded - Microcontrollers 1352647-MSP430F5132IDA
Win Source Part Number: 1352647-MSP430F5132I DA Category: Integrated Circuits (ICs) - Embedded - Microcontrollers Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 33 pct. MSL Level: 2 (1 Year) Mfr: Texas Instruments Series: MSP430F5xx Package: Tube Product Status: Active Package / Case: 38-TSSOP (0.240", 6.10mm Width) Supplier Device Package: 38-TSSOP Base Product Number: MSP430F5132 Mounting Type: Surface Mount HTSUS: 8542.31.0001 REACH Status: REACH Unaffected ECCN: EAR99 Speed: 25MHz Number of I/O: 29 Core Processor: MSP430 CPUXV2 Core Size: 16-Bit Connectivity: I²C, IrDA, SCI, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH RAM Size: 1K x 8 Voltage - Supply (Vcc/Vdd): 1.8V ~ 3.6V Data Converters: A/D 10x10b Oscillator Type: Internal

Win Source Part Number: 1352647-MSP430F5132IDA
Category: Integrated Circuits (ICs) - Embedded - Microcontrollers
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 33 pct.
MSL Level: 2 (1 Year)
Mfr: Texas Instruments
Series: MSP430F5xx
Package: Tube
Product Status: Active
Package / Case: 38-TSSOP (0.240", 6.10mm Width)
Supplier Device Package: 38-TSSOP
Base Product Number: MSP430F5132
Mounting Type: Surface Mount
HTSUS: 8542.31.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Speed: 25MHz
Number of I/O: 29
Core Processor: MSP430 CPUXV2
Core Size: 16-Bit
Connectivity: I²C, IrDA, SCI, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Program Memory Size: 8KB (8K x 8)
Program Memory Type: FLASH
RAM Size: 1K x 8
Voltage - Supply (Vcc/Vdd): 1.8V ~ 3.6V
Data Converters: A/D 10x10b
Oscillator Type: Internal

Buy Now Datasheet
Singapore, Singapore
16-bit 25MHz 8KB 1KB Embedded Microcontroller MCU
685-MSP430F5132IDA
16-bit 25MHz 8KB 1KB Embedded Microcontroller MCU 685-MSP430F5132IDA
16-bit MCU, 25MHz, 8KB FLASH, 1KB SRAM, 10-bit ADC, TSSOP Product overview: MSP430F5132IDA from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 25MHz, 8KB, 1KB, TSSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 25MHz, 8KB, 1KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F5132IDA can be used for catalog matching and distributor lookup.

16-bit MCU, 25MHz, 8KB FLASH, 1KB SRAM, 10-bit ADC, TSSOP Product overview: MSP430F5132IDA from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 25MHz, 8KB, 1KB, TSSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 25MHz, 8KB, 1KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F5132IDA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430F5132IDA
16-bit Microcontrollers - MCU MSP430F5132IDA
16-bit Microcontrollers - MCU MIXED SIGNAL MCU

16-bit Microcontrollers - MCU MIXED SIGNAL MCU

Buy Now Datasheet
Microcontrollers - MSP430F5132IDA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430F5132IDA
Microcontrollers MSP430F5132IDA
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 8KB (8K x 8) FLASH 38-TSSOP

MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 8KB (8K x 8) FLASH 38-TSSOP

Buy Now
Embedded - Microcontrollers - MSP430F5132IDA - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430F5132IDA
Embedded - Microcontrollers MSP430F5132IDA
IC MCU 16BIT 8KB FLASH 38TSSOP

IC MCU 16BIT 8KB FLASH 38TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430F5132IDA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430F5132IDA
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430F5132IDA
IC MCU 16BIT 8KB FLASH 38TSSOP

IC MCU 16BIT 8KB FLASH 38TSSOP

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430F5132IDA 296-37736-5-ND 1352647-MSP430F5132IDA 685-MSP430F5132IDA MSP430F5132IDA MSP430F5132IDA MSP430F5132IDA MSP430F5132IDA
Product Name MSP430F5132 MSP430F51x2 Mixed Signal Microcontroller Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 16-bit 25MHz 8KB 1KB Embedded Microcontroller MCU 16-bit Microcontrollers - MCU Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Clock Speed 25 MHz 25 MHz 25 MHz 25 MHz 25 MHz
Features Watchdog Timer; DMA
Bits 16 Bit Other; A/D 10x10b
RAM 1 KB 1 KB 8 KB 1 KB 1 KB 1 KB
Supply Voltage 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products