MSP430F51x2 mixed-signal microcontrollers feature a 16-bit RISC CPU, 32 KB Flash memory, 2 KB RAM, a 10-bit 200-ksps ADC with internal reference, a 32-bit hardware multiplier, two 16-bit timers with high-resolution mode, two USCIs supporting UART, SPI, and I2C, a 3-channel DMA, and up to 29 five-volt-tolerant I/O pins with 20-mA drive strength. Operable from 1.8 V to 3.6 V, they consume 180 µA/MHz in active mode and 0.25 µA in shutdown mode, with wakeup from standby in less than 5 µs. The MSP430F5131IRSBT variant is available in a 40-pin WQFN package measuring 5 mm × 5 mm, with an operating temperature range of -40 °C to 85 °C.
MSP430F51x2 Mixed Signal Microcontroller 40-WQFN -40 to 85
16-Bit MCU, 25MHz, 8KB FLASH, 1KB SRAM, 40-WQFN Product overview: MSP430F5131IRSBT from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 25MHz, 8KB, 1KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 25MHz, 8KB, 1KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F5131IRSBT
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 8KB (8K x 8) FLASH 40-WQFN (5x5)
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 8KB (8K x 8) FLASH 40-WQFN (5x5)
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 8KB (8K x 8) FLASH 40-WQFN (5x5)
Manufacturer: Texas Instruments
Win Source Part Number: 1227449-MSP430F5131I
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
RISC Microcontroller, 16-Bit, FLASH, MSP430 CPU, 25MHz, CMOS, PQCC40
IC MCU 16BIT 8KB FLASH 40WQFN
IC MCU 16BIT 8KB FLASH 40WQFN
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 8KB (8K x 8) FLASH 40-WQFN (5x5)
16-bit Microcontrollers - MCU MIXED SIGNAL MCU
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MSP430F5131IRSBT | 685-MSP430F5131IRSBT | 296-MSP430F5131IRSBTCT-ND | 1227449-MSP430F5131IRSBT | MSP430F5131IRSBT | MSP430F5131IRSBT | MSP430F5131IRSBT | MSP430F5131IRSBT | MSP430F5131IRSBT |
| Product Name | MSP430F5131 MSP430F51x2 Mixed Signal Microcontroller | 16-bit 25MHz 8KB 1KB Embedded Microcontroller MCU | Microcontrollers | Embedded - Embedded - Microcontrollers - MSP430F5131IRSBT | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers | 16-bit Microcontrollers - MCU | |
| Clock Speed | 25 MHz | 25 MHz | 25 MHz | 25 MHz | 25 MHz | ||||
| Features | Watchdog Timer; DMA | ||||||||
| Bits | 16 Bit | ||||||||
| RAM | 1 KB | 1 KB | 1 KB | 1 KB | |||||
| Supply Voltage | 1.8 to 3.6 volts | 2.4 to ? volts | 1.8 to 3.6 volts | 3.6 volts |