Texas Instruments MSP430F5131 MSP430F51x2 Mixed Signal Microcontroller MSP430F5131IRSBR

Description
MSP430F51x2 Mixed Signal Microcontroller 40-WQFN -40 to 85
Request a Quote Datasheet
Description
MSP430F51x2 Mixed Signal Microcontroller 40-WQFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSP430F5131 MSP430F51x2 Mixed Signal Microcontroller - MSP430F5131IRSBR - Texas Instruments
Dallas, TX, United States
MSP430F5131 MSP430F51x2 Mixed Signal Microcontroller
MSP430F5131IRSBR
MSP430F5131 MSP430F51x2 Mixed Signal Microcontroller MSP430F5131IRSBR
MSP430F51x2 Mixed Signal Microcontroller 40-WQFN -40 to 85

MSP430F51x2 Mixed Signal Microcontroller 40-WQFN -40 to 85

Buy Now Datasheet
Singapore, Singapore
16-bit 25MHz 8KB 1KB Embedded Microcontroller MCU
685-MSP430F5131IRSBR
16-bit 25MHz 8KB 1KB Embedded Microcontroller MCU 685-MSP430F5131IRSBR
16-bit MCU, 25MHz, 8KB FLASH, 1KB SRAM, 40-WQFN Product overview: MSP430F5131IRSBR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 25MHz, 8KB, 1KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 25MHz, 8KB, 1KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F5131IRSBR can be used for catalog matching and distributor lookup.

16-bit MCU, 25MHz, 8KB FLASH, 1KB SRAM, 40-WQFN Product overview: MSP430F5131IRSBR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 25MHz, 8KB, 1KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 25MHz, 8KB, 1KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F5131IRSBR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 296-29343-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-29343-2-ND
Microcontrollers 296-29343-2-ND
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 8KB (8K x 8) FLASH 40-WQFN (5x5)

MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 8KB (8K x 8) FLASH 40-WQFN (5x5)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - MSP430F5131IRSBR - 143782-MSP430F5131IRSBR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430F5131IRSBR
143782-MSP430F5131IRSBR
Embedded - Embedded - Microcontrollers - MSP430F5131IRSBR 143782-MSP430F5131IRSBR
Manufacturer: Texas Instruments Win Source Part Number: 143782-MSP430F5131IR SBR Packaging: Reel - TR Core Processor: CPUXV2 Number of I/O: 31 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 40-WQFN (5x5) Speed(Frequency): 25MHz Supply Voltage - Operating: 1.8 V to 3.6 V Part Core Size: 16-Bit Data RAM Size: 1K x 8 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Application Field: Used in Portable Devices, Test & Measurement, Sensing & Instrumentation, LED Lighting, Motor Drive & Control, Consumer Electronics, Metering, Power Management, Clock & Timing

Manufacturer: Texas Instruments
Win Source Part Number: 143782-MSP430F5131IRSBR
Packaging: Reel - TR
Core Processor: CPUXV2
Number of I/O: 31
Program Memory Size: 8KB (8K x 8)
Program Memory Type: FLASH
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 40-WQFN (5x5)
Speed(Frequency): 25MHz
Supply Voltage - Operating: 1.8 V to 3.6 V
Part Core Size: 16-Bit
Data RAM Size: 1K x 8
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Application Field: Used in Portable Devices, Test & Measurement, Sensing & Instrumentation, LED Lighting, Motor Drive & Control, Consumer Electronics, Metering, Power Management, Clock & Timing

Buy Now Datasheet
Microcontrollers - MSP430F5131IRSBR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430F5131IRSBR
Microcontrollers MSP430F5131IRSBR
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 8KB (8K x 8) FLASH 40-WQFN (5x5)

MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 8KB (8K x 8) FLASH 40-WQFN (5x5)

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430F5131IRSBR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430F5131IRSBR
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430F5131IRSBR
IC MCU 16BIT 8KB FLASH 40WQFN

IC MCU 16BIT 8KB FLASH 40WQFN

Supplier's Site
Microcontrollers - MSP430F5131IRSBR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MSP430F5131IRSBR
Microcontrollers MSP430F5131IRSBR
IC MCU 16BIT 8KB FLASH 40WQFN

IC MCU 16BIT 8KB FLASH 40WQFN

Supplier's Site Datasheet
Embedded - Microcontrollers - MSP430F5131IRSBR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430F5131IRSBR
Embedded - Microcontrollers MSP430F5131IRSBR
IC MCU 16BIT 8KB FLASH 40WQFN

IC MCU 16BIT 8KB FLASH 40WQFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430F5131IRSBR
16-bit Microcontrollers - MCU MSP430F5131IRSBR
16-bit Microcontrollers - MCU MIXED SIGNAL MCU

16-bit Microcontrollers - MCU MIXED SIGNAL MCU

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430F5131IRSBR 685-MSP430F5131IRSBR 296-29343-2-ND 143782-MSP430F5131IRSBR MSP430F5131IRSBR MSP430F5131IRSBR MSP430F5131IRSBR MSP430F5131IRSBR MSP430F5131IRSBR
Product Name MSP430F5131 MSP430F51x2 Mixed Signal Microcontroller 16-bit 25MHz 8KB 1KB Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - MSP430F5131IRSBR Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers 16-bit Microcontrollers - MCU
Clock Speed 25 MHz 25 MHz 25 MHz 25 MHz 25 MHz 25 MHz 25 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
RAM 1 KB 1 KB 8 KB 1 KB 1 KB 1 KB
Supply Voltage 1.8 to 3.6 volts 2.4 to ? volts 1.8 to 3.6 volts 1.8 to 3.6 volts 3.6 volts 1.8 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C0P8SGE728N8/NOPB - Quarktwin Technology Ltd.
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 15 MHz
View Details
Industrial 32-bit 128KB VQFN Embedded Microcontroller MCU - 879-CC2620F128RGZR - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32 Bit
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers