The MSP430F47x series is a family of 16-bit ultra-low-power microcontrollers featuring 48KB of flash memory and 2KB of RAM, a 16-bit sigma-delta ADC with five differential analog inputs, a 12-bit DAC, an LCD driver supporting up to 160 segments, two USCI modules, and five power-saving modes with wakeup from standby in less than 6 microseconds. The series is available in an 113-ball MicroStar Junior BGA package measuring 7mm × 7mm, with an operating temperature range of -40 to 85°C. The device operates on a supply voltage from 1.8V to 3.6V and includes features such as a Brownout Reset, Supply Voltage Supervisor, and an on-chip emulation module.
16-Bit Ultra-Low-Power MCU, 48KB Flash, 2KB RAM, 16bit Sigma-Delta A/D, 12bit D/A, 128Seg LCD 113-BGA MICROSTAR JUNIOR -40 to 85
MSP430 CPU16 MSP430x4xx Microcontroller IC 16-Bit 8MHz 48KB (48K x 8 + 256B) FLASH 113-BGA Microstar Junior (7x7)
MSP430F478 16-Bit Ultra-Low-Power MCU, 48KB Flash, 2KB RAM, 16bit Sigma-Delta A/D, 12bit D/A, 128Seg LCD
IC MCU 16BIT 48KB FLASH 113BGA
16-bit Microcontrollers - MCU 16B Ultra-Lo-Pwr MCU 48KB Fl 2KB RAM
MSP430 CPU16 MSP430x4xx Microcontroller IC 16-Bit 8MHz 48KB (48K x 8 + 256B) FLASH 113-BGA Microstar Junior (7x7)
| Texas Instruments | DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MSP430F478IZQW | MSP430F478IZQW-ND | MSP430F478IZQW | MSP430F478IZQW | MSP430F478IZQW | MSP430F478IZQW |
| Product Name | MSP430F478 16-Bit Ultra-Low-Power MCU, 48KB Flash, 2KB RAM, 16bit Sigma-Delta A/D, 12bit D/A, 128Seg LCD | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 16-bit Microcontrollers - MCU | Microcontrollers | |
| Data Bus | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit; 16-Bit | |
| Clock Speed | 8 MHz | 8 MHz | 8 MHz | 8 MHz | ||
| Features | Watchdog Timer; LCD Driver | |||||
| Bits | 16 Bit | 16 Bit; Other; A/D 5x16b; D/A 1x12b | ||||
| RAM | 2 KB | 2 KB | 2 KB | 2 KB |