The MSP430F477IPN is a 16-bit ultra-low-power microcontroller from Texas Instruments, featuring a supply voltage range of 1.8 V to 3.6 V. It is designed for applications requiring low power consumption, with an active mode current of 262 µA at 1 MHz and 2.2 V, a standby mode current of 1.1 µA, and an off mode current of just 0.1 µA with RAM retention. The device includes 32 KB of flash memory and 2 KB of RAM, along with a 16-bit sigma-delta analog-to-digital converter (ADC) with five differential inputs and a 12-bit digital-to-analog converter (DAC). The MSP430F477IPN supports various communication protocols through two universal serial communication interfaces (USCIs), including enhanced UART and synchronous SPI. It also features two 16-bit timers, an integrated LCD driver capable of driving up to 160 segments, and a basic timer with real-time clock functionality. The microcontroller operates efficiently in multiple low-power modes and can wake up from standby in less than 6 µs, making it suitable for battery-operated devices and portable measurement applications. The device is available in an 80-pin LQFP package and is rated for operation in temperatures ranging from -40°C to 85°C.
16-Bit Ultra-Low-Power MCU, 32KB Flash, 2KB RAM, 16bit Sigma-Delta A/D, 12bit D/A, 128Seg LCD 80-LQFP -40 to 85
MSP430F477 16-Bit Ultra-Low-Power MCU, 32KB Flash, 2KB RAM, 16bit Sigma-Delta A/D, 12bit D/A, 128Seg LCD
8MHz 16-bit MCU, 32KB Flash, 2KB RAM, 5 ADC, LCD, LQFP Product overview: MSP430F477IPN from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 8MHz, 32KB, 2KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 8MHz, 32KB, 2KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F477IPN can be used for catalog matching and distributor lookup.
MSP430 CPU16 MSP430x4xx Microcontroller IC 16-Bit 8MHz 32KB (32K x 8 + 256B) FLASH 80-LQFP (12x12)
IC MCU 16BIT 32KB FLASH 80LQFP
16-bit Microcontrollers - MCU 16B Ultra-Lo-Pwr MCU 32KB Fl 2KB RAM
MSP430 CPU16 MSP430x4xx Microcontroller IC 16-Bit 8MHz 32KB (32K x 8 + 256B) FLASH 80-LQFP (12x12)
| Texas Instruments | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MSP430F477IPN | MSP430F477IPN | 685-MSP430F477IPN | 296-41518-ND | MSP430F477IPN | MSP430F477IPN | MSP430F477IPN |
| Product Name | MSP430F477 16-Bit Ultra-Low-Power MCU, 32KB Flash, 2KB RAM, 16bit Sigma-Delta A/D, 12bit D/A, 128Seg LCD | 16-bit 8MHz 32KB 2KB Embedded Microcontroller MCU | Microcontrollers | Embedded - Microcontrollers | 16-bit Microcontrollers - MCU | Microcontrollers | |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | |
| Clock Speed | 8 MHz | 8 MHz | 8 MHz | ||||
| Features | Watchdog Timer; LCD Driver | ||||||
| Bits | 16 Bit | 16 Bit; Other; A/D 5x16b; D/A 1x12b | |||||
| RAM | 2 KB | 2 KB | 2 KB | 2 KB |