Texas Instruments MSP430F47176 16-Bit Ultra-Low-Power Microcontroller, 92KB Flash, 8KB RAM, 6 Sigma-Delta ADCs, LCD Driver MSP430F47176IPZ

Description
16-Bit Ultra-Low-Power Microcontroller, 92KB Flash, 8KB RAM, 6 Sigma-Delta ADCs, LCD Driver 100-LQFP -40 to 85
Request a Quote Datasheet
Description
16-Bit Ultra-Low-Power Microcontroller, 92KB Flash, 8KB RAM, 6 Sigma-Delta ADCs, LCD Driver 100-LQFP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSP430F47176 16-Bit Ultra-Low-Power Microcontroller,  92KB Flash, 8KB RAM, 6 Sigma-Delta ADCs, LCD Driver - MSP430F47176IPZ - Texas Instruments
Dallas, TX, United States
MSP430F47176 16-Bit Ultra-Low-Power Microcontroller, 92KB Flash, 8KB RAM, 6 Sigma-Delta ADCs, LCD Driver
MSP430F47176IPZ
MSP430F47176 16-Bit Ultra-Low-Power Microcontroller, 92KB Flash, 8KB RAM, 6 Sigma-Delta ADCs, LCD Driver MSP430F47176IPZ
16-Bit Ultra-Low-Power Microcontroller, 92KB Flash, 8KB RAM, 6 Sigma-Delta ADCs, LCD Driver 100-LQFP -40 to 85

16-Bit Ultra-Low-Power Microcontroller, 92KB Flash, 8KB RAM, 6 Sigma-Delta ADCs, LCD Driver 100-LQFP -40 to 85

Buy Now Datasheet
Singapore, Singapore
16-bit 16MHz 92KB 8KB Embedded Microcontroller MCU
685-MSP430F47176IPZ
16-bit 16MHz 92KB 8KB Embedded Microcontroller MCU 685-MSP430F47176IPZ
16-bit MCU, 16MHz, 6x 16b Sigma-Delta ADCs, 92KB Flash, 8KB RAM, LQFP Product overview: MSP430F47176IPZ from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16MHz, 92KB, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16MHz, 92KB, 8KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F47176IPZ can be used for catalog matching and distributor lookup.

16-bit MCU, 16MHz, 6x 16b Sigma-Delta ADCs, 92KB Flash, 8KB RAM, LQFP Product overview: MSP430F47176IPZ from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16MHz, 92KB, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16MHz, 92KB, 8KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F47176IPZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - MSP430F47176IPZ-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MSP430F47176IPZ-ND
Microcontrollers MSP430F47176IPZ-ND
MSP430 CPU16 MSP430x4xx Microcontroller IC 16-Bit 16MHz 92KB (92K x 8) FLASH 100-LQFP (14x14)

MSP430 CPU16 MSP430x4xx Microcontroller IC 16-Bit 16MHz 92KB (92K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1322755-MSP430F47176IPZ - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1322755-MSP430F47176IPZ
Integrated Circuits (ICs) - Embedded - Microcontrollers 1322755-MSP430F47176IPZ
Manufacturer: Texas Instruments Win Source Part Number: 1322755-MSP430F47176 IPZ Category: Integrated Circuits (ICs)>Embedded>Micro controllers Packaging: Tray Core Processor: MSP430 CPU16 Speed: 16MHz Standard Package: 90 Mounting: Surface Mount Core Size: 16-Bit Connectivity: I2C, IrDA, LINbus, SCI, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT Number of I/O: 68 Program Memory Size: 92KB (92K x 8) Program Memory Type: FLASH RAM Size: 8K x 8 Data Converters: A/D 6x16b Oscillator Type: Internal Supplier Device Package: 100-LQFP (14x14) Temperature Range - Operating: -40°C ~ 85°C Case / Package: 100-LQFP ECCN: EAR99 Fake Threat In the Open Market: 81 MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 1.8V ~ 3.6V REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Base Product Number: MSP430F47176 RoHS Status: ROHS3 Compliant

Manufacturer: Texas Instruments
Win Source Part Number: 1322755-MSP430F47176IPZ
Category: Integrated Circuits (ICs)>Embedded>Microcontrollers
Packaging: Tray
Core Processor: MSP430 CPU16
Speed: 16MHz
Standard Package: 90
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: I2C, IrDA, LINbus, SCI, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT
Number of I/O: 68
Program Memory Size: 92KB (92K x 8)
Program Memory Type: FLASH
RAM Size: 8K x 8
Data Converters: A/D 6x16b
Oscillator Type: Internal
Supplier Device Package: 100-LQFP (14x14)
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 100-LQFP
ECCN: EAR99
Fake Threat In the Open Market: 81
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 1.8V ~ 3.6V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Base Product Number: MSP430F47176
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430F47176IPZ
16-bit Microcontrollers - MCU MSP430F47176IPZ
16-bit Microcontrollers - MCU 16B Ultr-Lo-Pwr 92KB Fl 6 Sigma-Delta ADC

16-bit Microcontrollers - MCU 16B Ultr-Lo-Pwr 92KB Fl 6 Sigma-Delta ADC

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430F47176IPZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430F47176IPZ
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430F47176IPZ
IC MCU 16BIT 92KB FLASH 100LQFP

IC MCU 16BIT 92KB FLASH 100LQFP

Supplier's Site
Embedded - Microcontrollers - MSP430F47176IPZ - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430F47176IPZ
Embedded - Microcontrollers MSP430F47176IPZ
IC MCU 16BIT 92KB FLASH 100LQFP

IC MCU 16BIT 92KB FLASH 100LQFP

Supplier's Site Datasheet
Microcontrollers - MSP430F47176IPZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430F47176IPZ
Microcontrollers MSP430F47176IPZ
MSP430 CPU16 MSP430x4xx Microcontroller IC 16-Bit 16MHz 92KB (92K x 8) FLASH 100-LQFP (14x14)

MSP430 CPU16 MSP430x4xx Microcontroller IC 16-Bit 16MHz 92KB (92K x 8) FLASH 100-LQFP (14x14)

Buy Now
Microcontrollers - MSP430F47176IPZ - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MSP430F47176IPZ
Microcontrollers MSP430F47176IPZ
IC MCU 16BIT 92KB FLASH 100LQFP

IC MCU 16BIT 92KB FLASH 100LQFP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430F47176IPZ 685-MSP430F47176IPZ MSP430F47176IPZ-ND 1322755-MSP430F47176IPZ MSP430F47176IPZ MSP430F47176IPZ MSP430F47176IPZ MSP430F47176IPZ MSP430F47176IPZ
Product Name MSP430F47176 16-Bit Ultra-Low-Power Microcontroller, 92KB Flash, 8KB RAM, 6 Sigma-Delta ADCs, LCD Driver 16-bit 16MHz 92KB 8KB Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 16-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit 16 Bit
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz
Features Watchdog Timer; DMA; LCD Driver
Bits 16 Bit 16 Bit
RAM 8 KB 8 KB 8 KB 92 KB 8 KB 8 KB 8 KB
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5133 16-Bit Ultra-Low-Power MCU, 8KB Flash, 2KB RAM, CC1101 Radio, AES-128, 12Bit ADC, USCI - CC430F5133IRGZR - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
3 suppliers
Embedded - Embedded - Microcontrollers - COP8SAB720N9B - 050422-COP8SAB720N9B - Win Source Electronics
Specs
Data Bus 8 Bit
Life Cycle Stage Obsolete(EOL)
Clock Speed 10 MHz
View Details
2 suppliers
CC430F5125 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5125IRGZT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
3 suppliers