Texas Instruments MSP430F47173 16-Bit Ultra-Low-Power Microcontroller, 92KB Flash, 8KB RAM, 3 Sigma-Delta ADCs, LCD Driver MSP430F47173IPZR

Description
16-Bit Ultra-Low-Power Microcontroller, 92KB Flash, 8KB RAM, 3 Sigma-Delta ADCs, LCD Driver 100-LQFP -40 to 85
Request a Quote
Description
16-Bit Ultra-Low-Power Microcontroller, 92KB Flash, 8KB RAM, 3 Sigma-Delta ADCs, LCD Driver 100-LQFP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MSP430F47173 is a 16-bit ultra-low-power microcontroller with 92 KB of Flash memory, 8 KB of RAM, and three 16-bit Sigma-Delta ADCs with differential PGA inputs, designed for electricity metering applications. It includes an integrated LCD driver capable of controlling up to 160 segments, four Universal Serial Communication Interface (USCI) modules supporting UART, IrDA, SPI, and I2C, a 32-bit hardware multiplier, and multiple power-saving modes. The device operates from 1.8 V to 3.6 V, consumes 350 μA in active mode at 1 MHz and 2.2 V, and draws 1.1 μA in standby mode. It features a 100-pin plastic quad flatpack (LQFP) package and operates over a temperature range of -40 °C to 85 °C.

Datasheet Summary
Powered by GS/AI

The MSP430F47173 is a 16-bit ultra-low-power microcontroller with 92 KB of Flash memory, 8 KB of RAM, and three 16-bit Sigma-Delta ADCs with differential PGA inputs, designed for electricity metering applications. It includes an integrated LCD driver capable of controlling up to 160 segments, four Universal Serial Communication Interface (USCI) modules supporting UART, IrDA, SPI, and I2C, a 32-bit hardware multiplier, and multiple power-saving modes. The device operates from 1.8 V to 3.6 V, consumes 350 μA in active mode at 1 MHz and 2.2 V, and draws 1.1 μA in standby mode. It features a 100-pin plastic quad flatpack (LQFP) package and operates over a temperature range of -40 °C to 85 °C.

Suppliers

Company
Product
Description
Supplier Links
MSP430F47173 16-Bit Ultra-Low-Power Microcontroller, 92KB Flash, 8KB RAM, 3 Sigma-Delta ADCs, LCD Driver - MSP430F47173IPZR - Texas Instruments
Dallas, TX, United States
MSP430F47173 16-Bit Ultra-Low-Power Microcontroller, 92KB Flash, 8KB RAM, 3 Sigma-Delta ADCs, LCD Driver
MSP430F47173IPZR
MSP430F47173 16-Bit Ultra-Low-Power Microcontroller, 92KB Flash, 8KB RAM, 3 Sigma-Delta ADCs, LCD Driver MSP430F47173IPZR
16-Bit Ultra-Low-Power Microcontroller, 92KB Flash, 8KB RAM, 3 Sigma-Delta ADCs, LCD Driver 100-LQFP -40 to 85

16-Bit Ultra-Low-Power Microcontroller, 92KB Flash, 8KB RAM, 3 Sigma-Delta ADCs, LCD Driver 100-LQFP -40 to 85

Buy Now Datasheet
Singapore, Singapore
16-bit 16MHz 92KB 8KB Embedded Microcontroller MCU
685-MSP430F47173IPZR
16-bit 16MHz 92KB 8KB Embedded Microcontroller MCU 685-MSP430F47173IPZR
16-bit MCU, 16MHz, 92KB Flash, 8KB RAM, 3 ADCs, LCD, LQFP Product overview: MSP430F47173IPZR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16MHz, 92KB, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16MHz, 92KB, 8KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F47173IPZR can be used for catalog matching and distributor lookup.

16-bit MCU, 16MHz, 92KB Flash, 8KB RAM, 3 ADCs, LCD, LQFP Product overview: MSP430F47173IPZR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16MHz, 92KB, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16MHz, 92KB, 8KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F47173IPZR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 296-25775-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-25775-2-ND
Microcontrollers 296-25775-2-ND
MSP430 CPU16 MSP430x4xx Microcontroller IC 16-Bit 16MHz 92KB (92K x 8) FLASH 100-LQFP (14x14)

MSP430 CPU16 MSP430x4xx Microcontroller IC 16-Bit 16MHz 92KB (92K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - MSP430F47173IPZR - 1227438-MSP430F47173IPZR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430F47173IPZR
1227438-MSP430F47173IPZR
Embedded - Embedded - Microcontrollers - MSP430F47173IPZR 1227438-MSP430F47173IPZR
Manufacturer: Texas Instruments Win Source Part Number: 1227438-MSP430F47173 IPZR Series: MSP430x4xx Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: MSP430 Speed: 16MHz Package: 100-LQFP Core Size: 16-Bit Connectivity: I2C, IrDA, LIN, SCI, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT Number of I/O: 72 Program Memory Size: 92KB (92K x 8) Program Memory Type: FLASH RAM Size: 8K x 8 Data Converters: A/D 3x16b Oscillator Type: Internal Supply Voltage: 1.8 V ~ 3.6 V Family Name: MSP430F47173 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 100-LQFP (14x14) Alternative Parts (Cross-Reference): MB96F347RSB PMC-GSE2; MB96F348CSC PMC-GSE2; MB96F348ASB PMC-GSE2; Introduction Date: October 07, 2009 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1227438-MSP430F47173IPZR
Series: MSP430x4xx
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: MSP430
Speed: 16MHz
Package: 100-LQFP
Core Size: 16-Bit
Connectivity: I2C, IrDA, LIN, SCI, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT
Number of I/O: 72
Program Memory Size: 92KB (92K x 8)
Program Memory Type: FLASH
RAM Size: 8K x 8
Data Converters: A/D 3x16b
Oscillator Type: Internal
Supply Voltage: 1.8 V ~ 3.6 V
Family Name: MSP430F47173
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 100-LQFP (14x14)
Alternative Parts (Cross-Reference): MB96F347RSB PMC-GSE2; MB96F348CSC PMC-GSE2; MB96F348ASB PMC-GSE2;
Introduction Date: October 07, 2009
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - MSP430F47173IPZR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430F47173IPZR
Microcontrollers MSP430F47173IPZR
MSP430 CPU16 MSP430x4xx Microcontroller IC 16-Bit 16MHz 92KB (92K x 8) FLASH 100-LQFP (14x14)

MSP430 CPU16 MSP430x4xx Microcontroller IC 16-Bit 16MHz 92KB (92K x 8) FLASH 100-LQFP (14x14)

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430F47173IPZR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430F47173IPZR
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430F47173IPZR
IC MCU 16BIT 92KB FLASH 100LQFP

IC MCU 16BIT 92KB FLASH 100LQFP

Supplier's Site
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430F47173IPZR
16-bit Microcontrollers - MCU MSP430F47173IPZR
16-bit Microcontrollers - MCU 16B Ultra-Low-Pwr Microcontroller

16-bit Microcontrollers - MCU 16B Ultra-Low-Pwr Microcontroller

Buy Now Datasheet
Embedded - Microcontrollers - MSP430F47173IPZR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430F47173IPZR
Embedded - Microcontrollers MSP430F47173IPZR
IC MCU 16BIT 92KB FLASH 100LQFP

IC MCU 16BIT 92KB FLASH 100LQFP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430F47173IPZR 685-MSP430F47173IPZR 296-25775-2-ND 1227438-MSP430F47173IPZR MSP430F47173IPZR MSP430F47173IPZR MSP430F47173IPZR MSP430F47173IPZR
Product Name MSP430F47173 16-Bit Ultra-Low-Power Microcontroller, 92KB Flash, 8KB RAM, 3 Sigma-Delta ADCs, LCD Driver 16-bit 16MHz 92KB 8KB Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - MSP430F47173IPZR Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 16-bit Microcontrollers - MCU Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit; 16-Bit
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz
Features Watchdog Timer; DMA; LCD Driver
Bits 16 Bit 16 Bit
RAM 8 KB 8 KB 8 KB 92 KB 8 KB 8 KB
Unlock Full Specs
to access all available technical data

Similar Products

Low-Power 1 GHz Embedded Microcontroller MCU - 879-CC1310F64RHBT - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
3 suppliers
RF Transceiver ICs - CC2640F128RHBR - 1159457-CC2640F128RHBR - Win Source Electronics
Specs
Supply Voltage 1.8 to 3.8 volts
Serial Interface I²C; SPI; UART; I2C, I2S, JTAG, SPI, UART
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details