Texas Instruments MSP430F47127 16-Bit Ultra-Low-Power Microcontroller, 56KB Flash, 4KB RAM, 7 Sigma-Delta ADCs, LCD Driver MSP430F47127IPZR

Description
16-Bit Ultra-Low-Power Microcontroller, 56KB Flash, 4KB RAM, 7 Sigma-Delta ADCs, LCD Driver 100-LQFP -40 to 85
Request a Quote
Description
16-Bit Ultra-Low-Power Microcontroller, 56KB Flash, 4KB RAM, 7 Sigma-Delta ADCs, LCD Driver 100-LQFP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MSP430F47127 is a 16-bit ultra-low-power microcontroller designed for single- and poly-phase electricity metering, featuring seven 16-bit sigma-delta ADCs with differential PGA inputs, a liquid crystal driver for up to 160 segments, four USCI modules, three 16-bit timers, 56 KB of Flash memory, and 4 KB of RAM. It operates from 1.8 V to 3.6 V with active mode current of 350 μA at 1 MHz and 2.2 V, and standby mode current of 1.1 μA. The device is packaged in a 100-pin plastic quad flatpack (QFP) and operates over the temperature range of -40 °C to 85 °C.

Datasheet Summary
Powered by GS/AI

The MSP430F47127 is a 16-bit ultra-low-power microcontroller designed for single- and poly-phase electricity metering, featuring seven 16-bit sigma-delta ADCs with differential PGA inputs, a liquid crystal driver for up to 160 segments, four USCI modules, three 16-bit timers, 56 KB of Flash memory, and 4 KB of RAM. It operates from 1.8 V to 3.6 V with active mode current of 350 μA at 1 MHz and 2.2 V, and standby mode current of 1.1 μA. The device is packaged in a 100-pin plastic quad flatpack (QFP) and operates over the temperature range of -40 °C to 85 °C.

Suppliers

Company
Product
Description
Supplier Links
MSP430F47127 16-Bit Ultra-Low-Power Microcontroller, 56KB Flash, 4KB RAM, 7 Sigma-Delta ADCs, LCD Driver - MSP430F47127IPZR - Texas Instruments
Dallas, TX, United States
MSP430F47127 16-Bit Ultra-Low-Power Microcontroller, 56KB Flash, 4KB RAM, 7 Sigma-Delta ADCs, LCD Driver
MSP430F47127IPZR
MSP430F47127 16-Bit Ultra-Low-Power Microcontroller, 56KB Flash, 4KB RAM, 7 Sigma-Delta ADCs, LCD Driver MSP430F47127IPZR
16-Bit Ultra-Low-Power Microcontroller, 56KB Flash, 4KB RAM, 7 Sigma-Delta ADCs, LCD Driver 100-LQFP -40 to 85

16-Bit Ultra-Low-Power Microcontroller, 56KB Flash, 4KB RAM, 7 Sigma-Delta ADCs, LCD Driver 100-LQFP -40 to 85

Buy Now Datasheet
Microcontrollers - 296-25773-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-25773-2-ND
Microcontrollers 296-25773-2-ND
MSP430 CPU16 MSP430x4xx Microcontroller IC 16-Bit 16MHz 56KB (56K x 8) FLASH 100-LQFP (14x14)

MSP430 CPU16 MSP430x4xx Microcontroller IC 16-Bit 16MHz 56KB (56K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - MSP430F47127IPZR - 1227437-MSP430F47127IPZR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430F47127IPZR
1227437-MSP430F47127IPZR
Embedded - Embedded - Microcontrollers - MSP430F47127IPZR 1227437-MSP430F47127IPZR
Manufacturer: Texas Instruments Win Source Part Number: 1227437-MSP430F47127 IPZR Series: MSP430x4xx Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: MSP430 Speed: 16MHz Package: 100-LQFP Core Size: 16-Bit Connectivity: I2C, IrDA, LIN, SCI, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT Number of I/O: 72 Program Memory Size: 56KB (56K x 8) Program Memory Type: FLASH RAM Size: 4K x 8 Data Converters: A/D 7x16b Oscillator Type: Internal Supply Voltage: 1.8 V ~ 3.6 V Family Name: MSP430F47127 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 100-LQFP (14x14) Alternative Parts (Cross-Reference): MB96F348HSC PMC-GSE2; MB96F646RBPMC-GSE2; MB96F348CSC PMC-GSE2; Introduction Date: November 18, 2009 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1227437-MSP430F47127IPZR
Series: MSP430x4xx
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: MSP430
Speed: 16MHz
Package: 100-LQFP
Core Size: 16-Bit
Connectivity: I2C, IrDA, LIN, SCI, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT
Number of I/O: 72
Program Memory Size: 56KB (56K x 8)
Program Memory Type: FLASH
RAM Size: 4K x 8
Data Converters: A/D 7x16b
Oscillator Type: Internal
Supply Voltage: 1.8 V ~ 3.6 V
Family Name: MSP430F47127
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 100-LQFP (14x14)
Alternative Parts (Cross-Reference): MB96F348HSC PMC-GSE2; MB96F646RBPMC-GSE2; MB96F348CSC PMC-GSE2;
Introduction Date: November 18, 2009
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - MSP430F47127IPZR - Rochester Electronics
Newburyport, MA, United States
RISC Microcontroller, 16-Bit, FLASH, MSP430 CPU, 16MHz, CMOS, PQFP100

RISC Microcontroller, 16-Bit, FLASH, MSP430 CPU, 16MHz, CMOS, PQFP100

Supplier's Site Datasheet
Singapore, Singapore
Industrial 16-bit 16MHz 56KB Embedded Microcontroller MCU
685-MSP430F47127IPZR
Industrial 16-bit 16MHz 56KB Embedded Microcontroller MCU 685-MSP430F47127IPZR
16-Bit MCU, 16MHz, 56KB Flash, 4KB RAM, 100-LQFP, Industrial Product overview: MSP430F47127IPZR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 16-bit, 16MHz, 56KB, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, 16-bit, 16MHz, 56KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F47127IPZR can be used for catalog matching and distributor lookup.

16-Bit MCU, 16MHz, 56KB Flash, 4KB RAM, 100-LQFP, Industrial Product overview: MSP430F47127IPZR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 16-bit, 16MHz, 56KB, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, 16-bit, 16MHz, 56KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F47127IPZR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - MSP430F47127IPZR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MSP430F47127IPZR
Microcontrollers MSP430F47127IPZR
IC MCU 16BIT 56KB FLASH 100LQFP

IC MCU 16BIT 56KB FLASH 100LQFP

Supplier's Site Datasheet
Embedded - Microcontrollers - MSP430F47127IPZR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430F47127IPZR
Embedded - Microcontrollers MSP430F47127IPZR
IC MCU 16BIT 56KB FLASH 100LQFP

IC MCU 16BIT 56KB FLASH 100LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430F47127IPZR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430F47127IPZR
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430F47127IPZR
IC MCU 16BIT 56KB FLASH 100LQFP

IC MCU 16BIT 56KB FLASH 100LQFP

Supplier's Site
Microcontrollers - MSP430F47127IPZR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430F47127IPZR
Microcontrollers MSP430F47127IPZR
MSP430 CPU16 MSP430x4xx Microcontroller IC 16-Bit 16MHz 56KB (56K x 8) FLASH 100-LQFP (14x14)

MSP430 CPU16 MSP430x4xx Microcontroller IC 16-Bit 16MHz 56KB (56K x 8) FLASH 100-LQFP (14x14)

Buy Now
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430F47127IPZR
16-bit Microcontrollers - MCU MSP430F47127IPZR
16-bit Microcontrollers - MCU 16B Ultra-Low-Pwr Microcontroller

16-bit Microcontrollers - MCU 16B Ultra-Low-Pwr Microcontroller

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430F47127IPZR 296-25773-2-ND 1227437-MSP430F47127IPZR MSP430F47127IPZR 685-MSP430F47127IPZR MSP430F47127IPZR MSP430F47127IPZR MSP430F47127IPZR MSP430F47127IPZR MSP430F47127IPZR
Product Name MSP430F47127 16-Bit Ultra-Low-Power Microcontroller, 56KB Flash, 4KB RAM, 7 Sigma-Delta ADCs, LCD Driver Microcontrollers Embedded - Embedded - Microcontrollers - MSP430F47127IPZR Industrial 16-bit 16MHz 56KB Embedded Microcontroller MCU Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers 16-bit Microcontrollers - MCU
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit; 16-Bit
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz
Features Watchdog Timer; DMA; LCD Driver
Bits 16 Bit 16 Bit
RAM 4 KB 4 KB 56 KB 4 KB 4 KB 4 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microprocessors - AM5748ABZXEA - ODG (Origin Data Global)
Specs
Clock Speed 1500 MHz
Package Type Other; 760-LFBGA, FCBGA
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Microcontrollers - 296-AM2431BSDFHIALXRTR-ND - DigiKey
Specs
Data Bus 32 Bit
Bits Other; A/D 8x10b
RAM 256 KB
View Details
3 suppliers
CC430F5123 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5123IRGZT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
4 suppliers