16-Bit Ultra-Low-Power Microcontroller, 56KB Flash, 4KB RAM, 7 Sigma-Delta ADCs, LCD Driver 100-LQFP -40 to 85
RISC Microcontroller, 16-Bit, FLASH, MSP430 CPU, 16MHz, CMOS, PQFP100
16-bit MSP430 MCU, 16MHz, 7 Sigma-Delta ADCs, 56KB Flash, 4KB RAM, LQFP Product overview: MSP430F47127IPZ from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16MHz, 56KB, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16MHz, 56KB, 4KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F47127IPZ can be used for catalog matching and distributor lookup.
MSP430 CPU16 MSP430x4xx Microcontroller IC 16-Bit 16MHz 56KB (56K x 8) FLASH 100-LQFP (14x14)
MSP430 CPU16 MSP430x4xx Microcontroller IC 16-Bit 16MHz 56KB (56K x 8) FLASH 100-LQFP (14x14)
IC MCU 16BIT 56KB FLASH 100LQFP
MCU 16-bit MSP430 MSP430 RISC 56KB Flash 2.5V/3.3V 100-Pin LQFP Tray
IC MCU 16BIT 56KB FLASH 100LQFP
16-bit Microcontrollers - MCU 16B Ultra-Low-Pwr MCU,56KB Flash
| Texas Instruments | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MSP430F47127IPZ | MSP430F47127IPZ | 685-MSP430F47127IPZ | 296-33433-5-ND | MSP430F47127IPZ | MSP430F47127IPZ | 815-MSP430F47127IPZ | MSP430F47127IPZ | MSP430F47127IPZ |
| Product Name | MSP430F47127 16-Bit Ultra-Low-Power Microcontroller, 56KB Flash, 4KB RAM, 7 Sigma-Delta ADCs, LCD Driver | 16-bit 16MHz 56KB 4KB Embedded Microcontroller MCU | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | MCU 16-bit MSP430 MSP430 RISC 56KB Flash 2.5V/3.3V 100-Pin LQFP Tray | Integrated Circuits (ICs) - Embedded - Microcontrollers | 16-bit Microcontrollers - MCU | |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit | |
| Clock Speed | 16 MHz | 16 MHz | 16 MHz | 16 MHz | |||||
| Features | Watchdog Timer; DMA; LCD Driver | ||||||||
| Bits | 16 Bit | 16 Bit | |||||||
| RAM | 4 KB | 4 KB | 4 KB | 4 KB | 4 KB | 4 KB |