Texas Instruments MSP430F4619 16-Bit Ultra-Low-Power MCU, 120KB Flash, 4KB RAM, 12-Bit ADC, DMA, 160 Seg LCD MSP430F4619IPZR

Description
16-Bit Ultra-Low-Power MCU, 120KB Flash, 4KB RAM, 12-Bit ADC, DMA, 160 Seg LCD 100-LQFP -40 to 85
Request a Quote Datasheet
Description
16-Bit Ultra-Low-Power MCU, 120KB Flash, 4KB RAM, 12-Bit ADC, DMA, 160 Seg LCD 100-LQFP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSP430F4619 16-Bit Ultra-Low-Power MCU, 120KB Flash, 4KB RAM, 12-Bit ADC, DMA, 160 Seg LCD - MSP430F4619IPZR - Texas Instruments
Dallas, TX, United States
MSP430F4619 16-Bit Ultra-Low-Power MCU, 120KB Flash, 4KB RAM, 12-Bit ADC, DMA, 160 Seg LCD
MSP430F4619IPZR
MSP430F4619 16-Bit Ultra-Low-Power MCU, 120KB Flash, 4KB RAM, 12-Bit ADC, DMA, 160 Seg LCD MSP430F4619IPZR
16-Bit Ultra-Low-Power MCU, 120KB Flash, 4KB RAM, 12-Bit ADC, DMA, 160 Seg LCD 100-LQFP -40 to 85

16-Bit Ultra-Low-Power MCU, 120KB Flash, 4KB RAM, 12-Bit ADC, DMA, 160 Seg LCD 100-LQFP -40 to 85

Buy Now Datasheet
Microcontrollers - 296-25771-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-25771-2-ND
Microcontrollers 296-25771-2-ND
MSP430 CPUX MSP430x4xx Microcontroller IC 16-Bit 8MHz 120KB (120K x 8 + 256B) FLASH 100-LQFP (14x14)

MSP430 CPUX MSP430x4xx Microcontroller IC 16-Bit 8MHz 120KB (120K x 8 + 256B) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - MSP430F4619IPZR - 1227436-MSP430F4619IPZR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430F4619IPZR
1227436-MSP430F4619IPZR
Embedded - Embedded - Microcontrollers - MSP430F4619IPZR 1227436-MSP430F4619IPZR
Manufacturer: Texas Instruments Win Source Part Number: 1227436-MSP430F4619I PZR Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1227436-MSP430F4619IPZR
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
8MHz 120KB 4KB Embedded Microcontroller MCU
685-MSP430F4619IPZR
8MHz 120KB 4KB Embedded Microcontroller MCU 685-MSP430F4619IPZR
8MHz 16b MCU, 120KB FLASH, 4KB SRAM, 12-bit ADC, I2C/SPI/UART, LQFP Product overview: MSP430F4619IPZR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8MHz, 120KB, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8MHz, 120KB, 4KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F4619IPZR can be used for catalog matching and distributor lookup.

8MHz 16b MCU, 120KB FLASH, 4KB SRAM, 12-bit ADC, I2C/SPI/UART, LQFP Product overview: MSP430F4619IPZR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8MHz, 120KB, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8MHz, 120KB, 4KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F4619IPZR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Microcontrollers - MSP430F4619IPZR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430F4619IPZR
Embedded - Microcontrollers MSP430F4619IPZR
IC MCU 16BIT 120KB FLASH 100LQFP

IC MCU 16BIT 120KB FLASH 100LQFP

Supplier's Site Datasheet
Microcontrollers - MSP430F4619IPZR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430F4619IPZR
Microcontrollers MSP430F4619IPZR
MSP430 CPUX MSP430x4xx Microcontroller IC 16-Bit 8MHz 120KB (120K x 8 + 256B) FLASH 100-LQFP (14x14)

MSP430 CPUX MSP430x4xx Microcontroller IC 16-Bit 8MHz 120KB (120K x 8 + 256B) FLASH 100-LQFP (14x14)

Buy Now
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430F4619IPZR
16-bit Microcontrollers - MCU MSP430F4619IPZR
16-bit Microcontrollers - MCU 16B Ultra-Low-Power MCU,120KB Flash

16-bit Microcontrollers - MCU 16B Ultra-Low-Power MCU,120KB Flash

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430F4619IPZR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430F4619IPZR
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430F4619IPZR
IC MCU 16BIT 120KB FLASH 100LQFP

IC MCU 16BIT 120KB FLASH 100LQFP

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430F4619IPZR 296-25771-2-ND 1227436-MSP430F4619IPZR 685-MSP430F4619IPZR MSP430F4619IPZR MSP430F4619IPZR MSP430F4619IPZR MSP430F4619IPZR
Product Name MSP430F4619 16-Bit Ultra-Low-Power MCU, 120KB Flash, 4KB RAM, 12-Bit ADC, DMA, 160 Seg LCD Microcontrollers Embedded - Embedded - Microcontrollers - MSP430F4619IPZR 8MHz 120KB 4KB Embedded Microcontroller MCU Embedded - Microcontrollers Microcontrollers 16-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit 16 Bit
Clock Speed 8 MHz 8 MHz 8 MHz 8 MHz
Features Watchdog Timer; DMA; LCD Driver
Bits 16 Bit Other; A/D 12x12b
RAM 4 KB 4 KB 4 KB 4 KB 4 KB
Unlock Full Specs
to access all available technical data

Similar Products