16-Bit Ultra-Low-Power MCU, 92KB Flash, 8KB RAM, 12-Bit ADC, DMA, 160 Seg LCD 100-LQFP -40 to 85
MSP430 CPUX MSP430x4xx Microcontroller IC 16-Bit 8MHz 92KB (92K x 8 + 256B) FLASH 100-LQFP (14x14)
16-bit Microcontrollers - MCU 16B Ultra-Low-Pwr MCU,92KB Flash
IC MCU 16BIT 92KB FLASH 100LQFP
IC MCU 16BIT 92KB FLASH 100LQFP
MSP430 CPUX MSP430x4xx Microcontroller IC 16-Bit 8MHz 92KB (92K x 8 + 256B) FLASH 100-LQFP (14x14)
| Texas Instruments | DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MSP430F4617IPZ | MSP430F4617IPZ-ND | MSP430F4617IPZ | MSP430F4617IPZ | MSP430F4617IPZ | MSP430F4617IPZ |
| Product Name | MSP430F4617 16-Bit Ultra-Low-Power MCU, 92KB Flash, 8KB RAM, 12-Bit ADC, DMA, 160 Seg LCD | Microcontrollers | 16-bit Microcontrollers - MCU | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit; 16-Bit | |
| Clock Speed | 8 MHz | 8 MHz | 8 MHz | 8 MHz | ||
| Features | Watchdog Timer; DMA; LCD Driver | |||||
| Bits | 16 Bit | Other; A/D 12x12b | ||||
| RAM | 8 KB | 8 KB | 8 KB | 8 KB |