Texas Instruments MSP430F449 16-Bit Ultra-Low-Power MCU, 60kB Flash, 2048B RAM, 12-Bit ADC, 2 USARTs HW Multiplier, 160 Seg LCD MSP430F449IPZR

Description
16-Bit Ultra-Low-Power MCU, 60kB Flash, 2048B RAM, 12-Bit ADC, 2 USARTs HW Multiplier, 160 Seg LCD 100-LQFP -40 to 85
Request a Quote Datasheet
Description
16-Bit Ultra-Low-Power MCU, 60kB Flash, 2048B RAM, 12-Bit ADC, 2 USARTs HW Multiplier, 160 Seg LCD 100-LQFP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSP430F449 16-Bit Ultra-Low-Power MCU, 60kB Flash, 2048B RAM, 12-Bit ADC, 2 USARTs HW Multiplier, 160 Seg LCD - MSP430F449IPZR - Texas Instruments
Dallas, TX, United States
MSP430F449 16-Bit Ultra-Low-Power MCU, 60kB Flash, 2048B RAM, 12-Bit ADC, 2 USARTs HW Multiplier, 160 Seg LCD
MSP430F449IPZR
MSP430F449 16-Bit Ultra-Low-Power MCU, 60kB Flash, 2048B RAM, 12-Bit ADC, 2 USARTs HW Multiplier, 160 Seg LCD MSP430F449IPZR
16-Bit Ultra-Low-Power MCU, 60kB Flash, 2048B RAM, 12-Bit ADC, 2 USARTs HW Multiplier, 160 Seg LCD 100-LQFP -40 to 85

16-Bit Ultra-Low-Power MCU, 60kB Flash, 2048B RAM, 12-Bit ADC, 2 USARTs HW Multiplier, 160 Seg LCD 100-LQFP -40 to 85

Buy Now Datasheet
Singapore, Singapore
16-bit 8MHz 60KB 2KB Embedded Microcontroller MCU
685-MSP430F449IPZR
16-bit 8MHz 60KB 2KB Embedded Microcontroller MCU 685-MSP430F449IPZR
8MHz 16-bit MCU, 60KB FLASH, 2KB SRAM, 12-bit ADC, SPI/UART, LQFP Product overview: MSP430F449IPZR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 8MHz, 60KB, 2KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 8MHz, 60KB, 2KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F449IPZR can be used for catalog matching and distributor lookup.

8MHz 16-bit MCU, 60KB FLASH, 2KB SRAM, 12-bit ADC, SPI/UART, LQFP Product overview: MSP430F449IPZR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 8MHz, 60KB, 2KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 8MHz, 60KB, 2KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F449IPZR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - MSP430F449IPZR - 024488-MSP430F449IPZR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430F449IPZR
024488-MSP430F449IPZR
Embedded - Embedded - Microcontrollers - MSP430F449IPZR 024488-MSP430F449IPZR
Manufacturer: Texas Instruments Win Source Part Number: 024488-MSP430F449IPZ R Packaging: Reel - TR Core Processor: MSP430 Number of I/O: 48 Program Memory Size: 60KB (60K x 8 + 256B) Program Memory Type: FLASH Data Converters: A/D 8x12b Family Name: MSP430F449 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 100-LQFP (14x14) Speed(Frequency): 8MHz Supply Voltage - Operating: 1.8 V to 3.6 V Part Core Size: 16-Bit Data RAM Size: 2K x 8 Alternative Parts (Cross-Reference): DSPIC33FJ128GP710AT- I/PF; PIC24HJ128GP210A-H/P F; PIC24FJ64GB110T-I/PF ; Introduction Date: February 01, 2005 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Application Field: Used in Test & Measurement, Portable Devices, Sensing & Instrumentation, Motor Drive & Control, Automation & Process Control, Metering

Manufacturer: Texas Instruments
Win Source Part Number: 024488-MSP430F449IPZR
Packaging: Reel - TR
Core Processor: MSP430
Number of I/O: 48
Program Memory Size: 60KB (60K x 8 + 256B)
Program Memory Type: FLASH
Data Converters: A/D 8x12b
Family Name: MSP430F449
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 100-LQFP (14x14)
Speed(Frequency): 8MHz
Supply Voltage - Operating: 1.8 V to 3.6 V
Part Core Size: 16-Bit
Data RAM Size: 2K x 8
Alternative Parts (Cross-Reference): DSPIC33FJ128GP710AT-I/PF; PIC24HJ128GP210A-H/PF; PIC24FJ64GB110T-I/PF;
Introduction Date: February 01, 2005
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Application Field: Used in Test & Measurement, Portable Devices, Sensing & Instrumentation, Motor Drive & Control, Automation & Process Control, Metering

Buy Now Datasheet
Microcontrollers - 296-26234-6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-26234-6-ND
Microcontrollers 296-26234-6-ND
MSP430 CPU16 MSP430x4xx Microcontroller IC 16-Bit 8MHz 60KB (60K x 8 + 256B) FLASH 100-LQFP (14x14)

MSP430 CPU16 MSP430x4xx Microcontroller IC 16-Bit 8MHz 60KB (60K x 8 + 256B) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Microcontrollers - 296-26234-1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-26234-1-ND
Microcontrollers 296-26234-1-ND
MSP430 CPU16 MSP430x4xx Microcontroller IC 16-Bit 8MHz 60KB (60K x 8 + 256B) FLASH 100-LQFP (14x14)

MSP430 CPU16 MSP430x4xx Microcontroller IC 16-Bit 8MHz 60KB (60K x 8 + 256B) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Microcontrollers - 296-26234-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-26234-2-ND
Microcontrollers 296-26234-2-ND
MSP430 CPU16 MSP430x4xx Microcontroller IC 16-Bit 8MHz 60KB (60K x 8 + 256B) FLASH 100-LQFP (14x14)

MSP430 CPU16 MSP430x4xx Microcontroller IC 16-Bit 8MHz 60KB (60K x 8 + 256B) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Microcontrollers - MSP430F449IPZR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MSP430F449IPZR
Microcontrollers MSP430F449IPZR
IC MCU 16BIT 60KB FLASH 100LQFP

IC MCU 16BIT 60KB FLASH 100LQFP

Supplier's Site Datasheet
Microcontrollers - MSP430F449IPZR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430F449IPZR
Microcontrollers MSP430F449IPZR
MSP430 CPU16 MSP430x4xx Microcontroller IC 16-Bit 8MHz 60KB (60K x 8 + 256B) FLASH 100-LQFP (14x14)

MSP430 CPU16 MSP430x4xx Microcontroller IC 16-Bit 8MHz 60KB (60K x 8 + 256B) FLASH 100-LQFP (14x14)

Buy Now
Embedded - Microcontrollers - MSP430F449IPZR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430F449IPZR
Embedded - Microcontrollers MSP430F449IPZR
IC MCU 16BIT 60KB FLASH 100LQFP

IC MCU 16BIT 60KB FLASH 100LQFP

Supplier's Site Datasheet
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) - MSP430F449IPZR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs)
MSP430F449IPZR
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) MSP430F449IPZR
60KB 1.8V~3.6V MSP430 8MHz 48 LQFP-100(14x14) Microcontroller Units (MCUs/MPUs/SOCs) ROHS

60KB 1.8V~3.6V MSP430 8MHz 48 LQFP-100(14x14) Microcontroller Units (MCUs/MPUs/SOCs) ROHS

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430F449IPZR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430F449IPZR
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430F449IPZR
IC MCU 16BIT 60KB FLASH 100LQFP

IC MCU 16BIT 60KB FLASH 100LQFP

Supplier's Site
Mcu, 16Bit, Msp430, 8Mhz, Lqfn-100; Product Range Texas Instruments - 33AH4541 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 16Bit, Msp430, 8Mhz, Lqfn-100; Product Range Texas Instruments
33AH4541
Mcu, 16Bit, Msp430, 8Mhz, Lqfn-100; Product Range Texas Instruments 33AH4541
MCU, 16BIT, MSP430, 8MHZ, LQFN-100; Product Range:MSP430 Family MSP430F4x Series Microcontrollers; Architecture:MSP430; No. of Bits:16bit; CPU Speed:8MHz; Program Memory Size:60KB; RAM Memory Size:2KB; No. of Pins:100Pins; MCU Case RoHS Compliant: Yes

MCU, 16BIT, MSP430, 8MHZ, LQFN-100; Product Range:MSP430 Family MSP430F4x Series Microcontrollers; Architecture:MSP430; No. of Bits:16bit; CPU Speed:8MHz; Program Memory Size:60KB; RAM Memory Size:2KB; No. of Pins:100Pins; MCU Case RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Quarktwin Technology Ltd. Lingto Electronic Limited LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430F449IPZR 685-MSP430F449IPZR 024488-MSP430F449IPZR 296-26234-6-ND MSP430F449IPZR MSP430F449IPZR MSP430F449IPZR MSP430F449IPZR MSP430F449IPZR 33AH4541
Product Name MSP430F449 16-Bit Ultra-Low-Power MCU, 60kB Flash, 2048B RAM, 12-Bit ADC, 2 USARTs HW Multiplier, 160 Seg LCD 16-bit 8MHz 60KB 2KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - MSP430F449IPZR Microcontrollers Microcontrollers Microcontrollers Embedded - Microcontrollers Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) Integrated Circuits (ICs) - Embedded - Microcontrollers Mcu, 16Bit, Msp430, 8Mhz, Lqfn-100; Product Range Texas Instruments
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit 16 Bit 16 Bit
Clock Speed 8 MHz 8 MHz 8 MHz 8 MHz 8 MHz 8 MHz 8 MHz
Features Watchdog Timer; LCD Driver Watchdog Timer; Low Voltage Detector; LCD Driver
Bits 16 Bit Other; A/D 8x12b Other; 12bit
RAM 2 KB 2 KB 60 KB 2 KB 2 KB 2 KB 2 KB 2 KB
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits(ICs) - 242875-COP8SAB528N9ARW - Win Source Electronics
Specs
Data Bus 8 Bit
View Details
2 suppliers
Microcontrollers - C0P8SGE528M8CLB - Quarktwin Technology Ltd.
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 15 MHz
View Details
Industrial VQFN Embedded Microcontroller MCU - 879-CC2540TF256RHAR - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 2 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers