Texas Instruments MSP430F449 16-Bit Ultra-Low-Power MCU, 60kB Flash, 2048B RAM, 12-Bit ADC, 2 USARTs HW Multiplier, 160 Seg LCD MSP430F449IPZ

Description
16-Bit Ultra-Low-Power MCU, 60kB Flash, 2048B RAM, 12-Bit ADC, 2 USARTs HW Multiplier, 160 Seg LCD 100-LQFP -40 to 85
Request a Quote Datasheet
Description
16-Bit Ultra-Low-Power MCU, 60kB Flash, 2048B RAM, 12-Bit ADC, 2 USARTs HW Multiplier, 160 Seg LCD 100-LQFP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSP430F449 16-Bit Ultra-Low-Power MCU, 60kB Flash, 2048B RAM, 12-Bit ADC, 2 USARTs HW Multiplier, 160 Seg LCD - MSP430F449IPZ - Texas Instruments
Dallas, TX, United States
MSP430F449 16-Bit Ultra-Low-Power MCU, 60kB Flash, 2048B RAM, 12-Bit ADC, 2 USARTs HW Multiplier, 160 Seg LCD
MSP430F449IPZ
MSP430F449 16-Bit Ultra-Low-Power MCU, 60kB Flash, 2048B RAM, 12-Bit ADC, 2 USARTs HW Multiplier, 160 Seg LCD MSP430F449IPZ
16-Bit Ultra-Low-Power MCU, 60kB Flash, 2048B RAM, 12-Bit ADC, 2 USARTs HW Multiplier, 160 Seg LCD 100-LQFP -40 to 85

16-Bit Ultra-Low-Power MCU, 60kB Flash, 2048B RAM, 12-Bit ADC, 2 USARTs HW Multiplier, 160 Seg LCD 100-LQFP -40 to 85

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - MSP430F449IPZ - 087611-MSP430F449IPZ - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430F449IPZ
087611-MSP430F449IPZ
Embedded - Embedded - Microcontrollers - MSP430F449IPZ 087611-MSP430F449IPZ
Manufacturer: Texas Instruments Win Source Part Number: 087611-MSP430F449IPZ Packaging: Reel - TR Core Processor: MSP430 Number of I/O: 48 Program Memory Size: 60KB (60K x 8 + 256B) Program Memory Type: FLASH Data Converters: A/D 8x12b Family Name: MSP430F449 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 100-LQFP (14x14) Speed(Frequency): 8MHz Supply Voltage - Operating: 1.8 V to 3.6 V Part Core Size: 16-Bit Data RAM Size: 2K x 8 Alternative Parts (Cross-Reference): MB96F346ASB PMC-GSE2; MB96F348TWC PMC-GSE2; MB96346YSA PMC-GSE2; Introduction Date: February 01, 2005 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Application Field: Used in Test & Measurement, Portable Devices, Sensing & Instrumentation, Motor Drive & Control, Automation & Process Control, Metering

Manufacturer: Texas Instruments
Win Source Part Number: 087611-MSP430F449IPZ
Packaging: Reel - TR
Core Processor: MSP430
Number of I/O: 48
Program Memory Size: 60KB (60K x 8 + 256B)
Program Memory Type: FLASH
Data Converters: A/D 8x12b
Family Name: MSP430F449
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 100-LQFP (14x14)
Speed(Frequency): 8MHz
Supply Voltage - Operating: 1.8 V to 3.6 V
Part Core Size: 16-Bit
Data RAM Size: 2K x 8
Alternative Parts (Cross-Reference): MB96F346ASB PMC-GSE2; MB96F348TWC PMC-GSE2; MB96346YSA PMC-GSE2;
Introduction Date: February 01, 2005
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Application Field: Used in Test & Measurement, Portable Devices, Sensing & Instrumentation, Motor Drive & Control, Automation & Process Control, Metering

Buy Now Datasheet
Microcontrollers - 296-12640-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-12640-ND
Microcontrollers 296-12640-ND
MSP430 CPU16 MSP430x4xx Microcontroller IC 16-Bit 8MHz 60KB (60K x 8 + 256B) FLASH 100-LQFP (14x14)

MSP430 CPU16 MSP430x4xx Microcontroller IC 16-Bit 8MHz 60KB (60K x 8 + 256B) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Singapore, Singapore
16-bit 8MHz 60KB 2KB Embedded Microcontroller MCU
685-MSP430F449IPZ
16-bit 8MHz 60KB 2KB Embedded Microcontroller MCU 685-MSP430F449IPZ
16-bit MCU, 8MHz, 60KB FLASH, 2KB SRAM, 12-bit ADC, SPI/UART, LQFP Product overview: MSP430F449IPZ from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 8MHz, 60KB, 2KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 8MHz, 60KB, 2KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F449IPZ can be used for catalog matching and distributor lookup.

16-bit MCU, 8MHz, 60KB FLASH, 2KB SRAM, 12-bit ADC, SPI/UART, LQFP Product overview: MSP430F449IPZ from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 8MHz, 60KB, 2KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 8MHz, 60KB, 2KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F449IPZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - MSP430F449IPZ - Rochester Electronics
Newburyport, MA, United States
MSP430F449 16-Bit Ultra-Low-Power MCU, 60kB Flash, 2048B RAM, 12-Bit ADC, 2 USARTs HW Multiplier, 160 Seg LCD

MSP430F449 16-Bit Ultra-Low-Power MCU, 60kB Flash, 2048B RAM, 12-Bit ADC, 2 USARTs HW Multiplier, 160 Seg LCD

Supplier's Site Datasheet
Microcontrollers - 218315 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
218315
Microcontrollers 218315
Micro,16b,60kFl,160 seg LCD,MSP430F449

Micro,16b,60kFl,160 seg LCD,MSP430F449

Supplier's Site
Microcontrollers - 218315P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
218315P
Microcontrollers 218315P
Micro,16b,60kFl,160 seg LCD,MSP430F449

Micro,16b,60kFl,160 seg LCD,MSP430F449

Supplier's Site
Mcu, 16Bit, Msp430, 8Mhz, Qfp-100; Product Range Texas Instruments - 28AH4215 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 16Bit, Msp430, 8Mhz, Qfp-100; Product Range Texas Instruments
28AH4215
Mcu, 16Bit, Msp430, 8Mhz, Qfp-100; Product Range Texas Instruments 28AH4215
MCU, 16BIT, MSP430, 8MHZ, QFP-100; Product Range:MSP430 Family MSP430F4x Series Microcontrollers; Architecture:MSP430; No. of Bits:16bit; CPU Speed:8MHz; Program Memory Size:60KB; RAM Memory Size:2KB; No. of Pins:100Pins; MCU Case RoHS Compliant: Yes

MCU, 16BIT, MSP430, 8MHZ, QFP-100; Product Range:MSP430 Family MSP430F4x Series Microcontrollers; Architecture:MSP430; No. of Bits:16bit; CPU Speed:8MHz; Program Memory Size:60KB; RAM Memory Size:2KB; No. of Pins:100Pins; MCU Case RoHS Compliant: Yes

Supplier's Site
Microcontrollers - MSP430F449IPZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430F449IPZ
Microcontrollers MSP430F449IPZ
MSP430 CPU16 MSP430x4xx Microcontroller IC 16-Bit 8MHz 60KB (60K x 8 + 256B) FLASH 100-LQFP (14x14)

MSP430 CPU16 MSP430x4xx Microcontroller IC 16-Bit 8MHz 60KB (60K x 8 + 256B) FLASH 100-LQFP (14x14)

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430F449IPZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430F449IPZ
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430F449IPZ
IC MCU 16BIT 60KB FLASH 100LQFP

IC MCU 16BIT 60KB FLASH 100LQFP

Supplier's Site
Microcontrollers - MSP430F449IPZ - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MSP430F449IPZ
Microcontrollers MSP430F449IPZ
IC MCU 16BIT 60KB FLASH 100LQFP

IC MCU 16BIT 60KB FLASH 100LQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430F449IPZ
16-bit Microcontrollers - MCU MSP430F449IPZ
16-bit Microcontrollers - MCU 60kB Flash 2048B RAM 12ADC/2USART 160sLCD

16-bit Microcontrollers - MCU 60kB Flash 2048B RAM 12ADC/2USART 160sLCD

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430F449IPZ 087611-MSP430F449IPZ 296-12640-ND 685-MSP430F449IPZ MSP430F449IPZ 218315 218315P 28AH4215 MSP430F449IPZ MSP430F449IPZ MSP430F449IPZ MSP430F449IPZ
Product Name MSP430F449 16-Bit Ultra-Low-Power MCU, 60kB Flash, 2048B RAM, 12-Bit ADC, 2 USARTs HW Multiplier, 160 Seg LCD Embedded - Embedded - Microcontrollers - MSP430F449IPZ Microcontrollers 16-bit 8MHz 60KB 2KB Embedded Microcontroller MCU Microcontrollers Microcontrollers Mcu, 16Bit, Msp430, 8Mhz, Qfp-100; Product Range Texas Instruments Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers 16-bit Microcontrollers - MCU
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit~12-Bit 16 Bit; 16bit 16 Bit; 16bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit
Clock Speed 8 MHz 8 MHz 8 MHz 8 MHz 8 MHz 8 MHz 8 MHz
Features Watchdog Timer; LCD Driver
Bits 16 Bit Other; A/D 8x12b
RAM 2 KB 60 KB 2 KB 2 KB 2 KB 2 KB 2 KB 2 KB 2 KB
Unlock Full Specs
to access all available technical data

Similar Products