Texas Instruments MSP430F4481 16-Bit Ultra-Low-Power MCU, 48kB Flash, 2048B RAM, Comparator, 2 USARTs, HW Multiplier, 160 Seg LCD MSP430F4481IPZR

Description
16-Bit Ultra-Low-Power MCU, 48kB Flash, 2048B RAM, Comparator, 2 USARTs, HW Multiplier, 160 Seg LCD 100-LQFP -40 to 85
Request a Quote Datasheet
Description
16-Bit Ultra-Low-Power MCU, 48kB Flash, 2048B RAM, Comparator, 2 USARTs, HW Multiplier, 160 Seg LCD 100-LQFP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSP430F4481 16-Bit Ultra-Low-Power MCU, 48kB Flash, 2048B RAM, Comparator, 2 USARTs, HW Multiplier, 160 Seg LCD - MSP430F4481IPZR - Texas Instruments
Dallas, TX, United States
MSP430F4481 16-Bit Ultra-Low-Power MCU, 48kB Flash, 2048B RAM, Comparator, 2 USARTs, HW Multiplier, 160 Seg LCD
MSP430F4481IPZR
MSP430F4481 16-Bit Ultra-Low-Power MCU, 48kB Flash, 2048B RAM, Comparator, 2 USARTs, HW Multiplier, 160 Seg LCD MSP430F4481IPZR
16-Bit Ultra-Low-Power MCU, 48kB Flash, 2048B RAM, Comparator, 2 USARTs, HW Multiplier, 160 Seg LCD 100-LQFP -40 to 85

16-Bit Ultra-Low-Power MCU, 48kB Flash, 2048B RAM, Comparator, 2 USARTs, HW Multiplier, 160 Seg LCD 100-LQFP -40 to 85

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - MSP430F4481IPZR - 024485-MSP430F4481IPZR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430F4481IPZR
024485-MSP430F4481IPZR
Embedded - Embedded - Microcontrollers - MSP430F4481IPZR 024485-MSP430F4481IPZR
Manufacturer: Texas Instruments Win Source Part Number: 024485-MSP430F4481IP ZR Packaging: Reel - TR Core Processor: MSP430 Number of I/O: 48 Program Memory Size: 48KB (48K x 8 + 256B) Program Memory Type: FLASH Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 100-LQFP (14x14) Speed(Frequency): 8MHz Supply Voltage - Operating: 1.8 V to 3.6 V Part Core Size: 16-Bit Data RAM Size: 2K x 8 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 024485-MSP430F4481IPZR
Packaging: Reel - TR
Core Processor: MSP430
Number of I/O: 48
Program Memory Size: 48KB (48K x 8 + 256B)
Program Memory Type: FLASH
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 100-LQFP (14x14)
Speed(Frequency): 8MHz
Supply Voltage - Operating: 1.8 V to 3.6 V
Part Core Size: 16-Bit
Data RAM Size: 2K x 8
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Microcontrollers - 296-25607-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-25607-2-ND
Microcontrollers 296-25607-2-ND
MSP430 CPU16 MSP430x4xx Microcontroller IC 16-Bit 8MHz 48KB (48K x 8 + 256B) FLASH 100-LQFP (14x14)

MSP430 CPU16 MSP430x4xx Microcontroller IC 16-Bit 8MHz 48KB (48K x 8 + 256B) FLASH 100-LQFP (14x14)

Buy Now Datasheet
 - MSP430F4481IPZR - Rochester Electronics
Newburyport, MA, United States
RISC Microcontroller, 16-Bit, FLASH, MSP430 CPU, 8MHz, CMOS, PQFP100

RISC Microcontroller, 16-Bit, FLASH, MSP430 CPU, 8MHz, CMOS, PQFP100

Supplier's Site Datasheet
Singapore, Singapore
8MHz 48KB 2KB Embedded Microcontroller MCU
685-MSP430F4481IPZR
8MHz 48KB 2KB Embedded Microcontroller MCU 685-MSP430F4481IPZR
16b MCU 8MHz 48KB FLASH 2KB SRAM SPI UART LCD LQFP Product overview: MSP430F4481IPZR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8MHz, 48KB, 2KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8MHz, 48KB, 2KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F4481IPZR can be used for catalog matching and distributor lookup.

16b MCU 8MHz 48KB FLASH 2KB SRAM SPI UART LCD LQFP Product overview: MSP430F4481IPZR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8MHz, 48KB, 2KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8MHz, 48KB, 2KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F4481IPZR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC MCU 16BIT 48KB FLASH 100LQFP - 815-MSP430F4481IPZR - Utmel Electronic Limited
Hong Kong, China
IC MCU 16BIT 48KB FLASH 100LQFP
815-MSP430F4481IPZR
IC MCU 16BIT 48KB FLASH 100LQFP 815-MSP430F4481IPZR
IC MCU 16BIT 48KB FLASH 100LQFP

IC MCU 16BIT 48KB FLASH 100LQFP

Supplier's Site
Microcontrollers - MSP430F4481IPZR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430F4481IPZR
Microcontrollers MSP430F4481IPZR
MSP430 CPU16 MSP430x4xx Microcontroller IC 16-Bit 8MHz 48KB (48K x 8 + 256B) FLASH 100-LQFP (14x14)

MSP430 CPU16 MSP430x4xx Microcontroller IC 16-Bit 8MHz 48KB (48K x 8 + 256B) FLASH 100-LQFP (14x14)

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430F4481IPZR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430F4481IPZR
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430F4481IPZR
IC MCU 16BIT 48KB FLASH 100LQFP

IC MCU 16BIT 48KB FLASH 100LQFP

Supplier's Site
Embedded - Microcontrollers - MSP430F4481IPZR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430F4481IPZR
Embedded - Microcontrollers MSP430F4481IPZR
IC MCU 16BIT 48KB FLASH 100LQFP

IC MCU 16BIT 48KB FLASH 100LQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430F4481IPZR
16-bit Microcontrollers - MCU MSP430F4481IPZR
16-bit Microcontrollers - MCU 16B Ultra-Lo-Pwr MCU

16-bit Microcontrollers - MCU 16B Ultra-Lo-Pwr MCU

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430F4481IPZR 024485-MSP430F4481IPZR 296-25607-2-ND MSP430F4481IPZR 685-MSP430F4481IPZR 815-MSP430F4481IPZR MSP430F4481IPZR MSP430F4481IPZR MSP430F4481IPZR MSP430F4481IPZR
Product Name MSP430F4481 16-Bit Ultra-Low-Power MCU, 48kB Flash, 2048B RAM, Comparator, 2 USARTs, HW Multiplier, 160 Seg LCD Embedded - Embedded - Microcontrollers - MSP430F4481IPZR Microcontrollers 8MHz 48KB 2KB Embedded Microcontroller MCU IC MCU 16BIT 48KB FLASH 100LQFP Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers 16-bit Microcontrollers - MCU
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit; 16-Bit
Clock Speed 8 MHz 8 MHz 8 MHz 8 MHz 8 MHz
Features Watchdog Timer; LCD Driver
Bits 16 Bit
RAM 2 KB 48 KB 2 KB 2 KB 2 KB 2 KB 2 KB
Unlock Full Specs
to access all available technical data

Similar Products