Texas Instruments MSP430F437 16-Bit Ultra-Low-Power Microcontroller, 32kB Flash, 1024B RAM, 12-Bit ADC, USART, 160 Segment LCD MSP430F437IPNR

Description
16-Bit Ultra-Low-Power Microcontroller, 32kB Flash, 1024B RAM, 12-Bit ADC, USART, 160 Segment LCD 80-LQFP -40 to 85
Request a Quote Datasheet
Description
16-Bit Ultra-Low-Power Microcontroller, 32kB Flash, 1024B RAM, 12-Bit ADC, USART, 160 Segment LCD 80-LQFP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSP430F437 16-Bit Ultra-Low-Power Microcontroller, 32kB Flash, 1024B RAM, 12-Bit ADC, USART, 160 Segment LCD - MSP430F437IPNR - Texas Instruments
Dallas, TX, United States
MSP430F437 16-Bit Ultra-Low-Power Microcontroller, 32kB Flash, 1024B RAM, 12-Bit ADC, USART, 160 Segment LCD
MSP430F437IPNR
MSP430F437 16-Bit Ultra-Low-Power Microcontroller, 32kB Flash, 1024B RAM, 12-Bit ADC, USART, 160 Segment LCD MSP430F437IPNR
16-Bit Ultra-Low-Power Microcontroller, 32kB Flash, 1024B RAM, 12-Bit ADC, USART, 160 Segment LCD 80-LQFP -40 to 85

16-Bit Ultra-Low-Power Microcontroller, 32kB Flash, 1024B RAM, 12-Bit ADC, USART, 160 Segment LCD 80-LQFP -40 to 85

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - MSP430F437IPNR - 087527-MSP430F437IPNR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430F437IPNR
087527-MSP430F437IPNR
Embedded - Embedded - Microcontrollers - MSP430F437IPNR 087527-MSP430F437IPNR
Manufacturer: Texas Instruments Win Source Part Number: 087527-MSP430F437IPN R Packaging: Reel - TR Core Processor: MSP430 Number of I/O: 48 Program Memory Size: 32KB (32K x 8 + 256B) Program Memory Type: FLASH Data Converters: A/D 8x12b Family Name: MSP430F437 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 80-LQFP (12x12) Speed(Frequency): 8MHz Supply Voltage - Operating: 1.8 V to 3.6 V Part Core Size: 16-Bit Data RAM Size: 1K x 8 Alternative Parts (Cross-Reference): dsPIC30F9011BT-20E/P T-ES; dsPIC30F9011BT-20E/P T-ESG; DSPIC30F6010AT-20I/P T; Introduction Date: February 01, 2005 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 087527-MSP430F437IPNR
Packaging: Reel - TR
Core Processor: MSP430
Number of I/O: 48
Program Memory Size: 32KB (32K x 8 + 256B)
Program Memory Type: FLASH
Data Converters: A/D 8x12b
Family Name: MSP430F437
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 80-LQFP (12x12)
Speed(Frequency): 8MHz
Supply Voltage - Operating: 1.8 V to 3.6 V
Part Core Size: 16-Bit
Data RAM Size: 1K x 8
Alternative Parts (Cross-Reference): dsPIC30F9011BT-20E/PT-ES; dsPIC30F9011BT-20E/PT-ESG; DSPIC30F6010AT-20I/PT;
Introduction Date: February 01, 2005
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - MSP430F437IPNR - Rochester Electronics
Newburyport, MA, United States
MSP430F437 16-Bit Ultra-Low-Power Microcontroller, 32kB Flash, 1024B RAM, 12-Bit ADC, USART, 160 Segment LCD

MSP430F437 16-Bit Ultra-Low-Power Microcontroller, 32kB Flash, 1024B RAM, 12-Bit ADC, USART, 160 Segment LCD

Supplier's Site Datasheet
8MHz 32KB 1KB Embedded Microcontroller MCU - 685-MSP430F437IPNR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8MHz 32KB 1KB Embedded Microcontroller MCU
685-MSP430F437IPNR
8MHz 32KB 1KB Embedded Microcontroller MCU 685-MSP430F437IPNR
8MHz 16b MCU, 32KB FLASH, 1KB SRAM, 12-bit ADC, SPI/UART, LCD, LQFP Product overview: MSP430F437IPNR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8MHz, 32KB, 1KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8MHz, 32KB, 1KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F437IPNR can be used for catalog matching and distributor lookup.

8MHz 16b MCU, 32KB FLASH, 1KB SRAM, 12-bit ADC, SPI/UART, LCD, LQFP Product overview: MSP430F437IPNR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8MHz, 32KB, 1KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8MHz, 32KB, 1KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F437IPNR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 296-41332-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-41332-2-ND
Microcontrollers 296-41332-2-ND
MSP430 CPU16 MSP430x4xx Microcontroller IC 16-Bit 8MHz 32KB (32K x 8 + 256B) FLASH 80-LQFP (12x12)

MSP430 CPU16 MSP430x4xx Microcontroller IC 16-Bit 8MHz 32KB (32K x 8 + 256B) FLASH 80-LQFP (12x12)

Buy Now Datasheet
Microcontrollers - 296-41332-1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-41332-1-ND
Microcontrollers 296-41332-1-ND
MSP430 CPU16 MSP430x4xx Microcontroller IC 16-Bit 8MHz 32KB (32K x 8 + 256B) FLASH 80-LQFP (12x12)

MSP430 CPU16 MSP430x4xx Microcontroller IC 16-Bit 8MHz 32KB (32K x 8 + 256B) FLASH 80-LQFP (12x12)

Buy Now Datasheet
Microcontrollers - 296-41332-6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-41332-6-ND
Microcontrollers 296-41332-6-ND
MSP430 CPU16 MSP430x4xx Microcontroller IC 16-Bit 8MHz 32KB (32K x 8 + 256B) FLASH 80-LQFP (12x12)

MSP430 CPU16 MSP430x4xx Microcontroller IC 16-Bit 8MHz 32KB (32K x 8 + 256B) FLASH 80-LQFP (12x12)

Buy Now Datasheet
Microcontrollers - MSP430F437IPNR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MSP430F437IPNR
Microcontrollers MSP430F437IPNR
IC MCU 16BIT 32KB FLASH 80LQFP

IC MCU 16BIT 32KB FLASH 80LQFP

Supplier's Site Datasheet
Embedded - Microcontrollers - MSP430F437IPNR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430F437IPNR
Embedded - Microcontrollers MSP430F437IPNR
IC MCU 16BIT 32KB FLASH 80LQFP

IC MCU 16BIT 32KB FLASH 80LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430F437IPNR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430F437IPNR
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430F437IPNR
IC MCU 16BIT 32KB FLASH 80LQFP

IC MCU 16BIT 32KB FLASH 80LQFP

Supplier's Site
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430F437IPNR
16-bit Microcontrollers - MCU MSP430F437IPNR
16-bit Microcontrollers - MCU 24kB Flash 1MB RAM 12bADC/USART 160sLCD

16-bit Microcontrollers - MCU 24kB Flash 1MB RAM 12bADC/USART 160sLCD

Buy Now Datasheet
Microcontrollers - MSP430F437IPNR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430F437IPNR
Microcontrollers MSP430F437IPNR
MSP430 CPU16 MSP430x4xx Microcontroller IC 16-Bit 8MHz 32KB (32K x 8 + 256B) FLASH 80-LQFP (12x12)

MSP430 CPU16 MSP430x4xx Microcontroller IC 16-Bit 8MHz 32KB (32K x 8 + 256B) FLASH 80-LQFP (12x12)

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430F437IPNR 087527-MSP430F437IPNR MSP430F437IPNR 685-MSP430F437IPNR 296-41332-2-ND MSP430F437IPNR MSP430F437IPNR MSP430F437IPNR MSP430F437IPNR MSP430F437IPNR
Product Name MSP430F437 16-Bit Ultra-Low-Power Microcontroller, 32kB Flash, 1024B RAM, 12-Bit ADC, USART, 160 Segment LCD Embedded - Embedded - Microcontrollers - MSP430F437IPNR 8MHz 32KB 1KB Embedded Microcontroller MCU Microcontrollers Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 16-bit Microcontrollers - MCU Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit; 16-Bit~12-Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit; 16-Bit
Clock Speed 8 MHz 8 MHz 8 MHz 8 MHz 8 MHz 8 MHz
Features Watchdog Timer; LCD Driver
Bits 16 Bit Other; A/D 8x12b
RAM 1 KB 32 KB 1 KB 1 KB 1 KB 1 KB 1 KB
Unlock Full Specs
to access all available technical data

Similar Products

ARM Cortex-M 32-bit 128kB 275kB Embedded Microcontroller MCU - 879-CC2640R2FRHBR - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32 Bit
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
928MHz QFN Embedded Microcontroller MCU - 879-CC1110F32RSPR - ERSAELECTRONICS PTE. LTD.
Specs
RAM 4 KB
Supply Voltage 2 to 3.6 volts
Serial Interface USART, SPI, 3-WIRE
View Details
2 suppliers
1GHZ Embedded Microcontroller MCU - 879-CC1111F16RSPR - ERSAELECTRONICS PTE. LTD.
Specs
RAM 2.05 KB
Package Type Other; QFN
Operating Temperature -40 C (-40 F)
View Details
2 suppliers