Texas Instruments MSP430F436 16-Bit Ultra-Low-Power Microcontroller, 24kB Flash, 1024B RAM, 12-Bit ADC, USART, 160 Segment LCD MSP430F436IPZ

Description
16-Bit Ultra-Low-Power Microcontroller, 24kB Flash, 1024B RAM, 12-Bit ADC, USART, 160 Segment LCD 100-LQFP -40 to 85
Request a Quote Datasheet
Description
16-Bit Ultra-Low-Power Microcontroller, 24kB Flash, 1024B RAM, 12-Bit ADC, USART, 160 Segment LCD 100-LQFP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSP430F436 16-Bit Ultra-Low-Power Microcontroller, 24kB Flash, 1024B RAM, 12-Bit ADC, USART, 160 Segment LCD - MSP430F436IPZ - Texas Instruments
Dallas, TX, United States
MSP430F436 16-Bit Ultra-Low-Power Microcontroller, 24kB Flash, 1024B RAM, 12-Bit ADC, USART, 160 Segment LCD
MSP430F436IPZ
MSP430F436 16-Bit Ultra-Low-Power Microcontroller, 24kB Flash, 1024B RAM, 12-Bit ADC, USART, 160 Segment LCD MSP430F436IPZ
16-Bit Ultra-Low-Power Microcontroller, 24kB Flash, 1024B RAM, 12-Bit ADC, USART, 160 Segment LCD 100-LQFP -40 to 85

16-Bit Ultra-Low-Power Microcontroller, 24kB Flash, 1024B RAM, 12-Bit ADC, USART, 160 Segment LCD 100-LQFP -40 to 85

Buy Now Datasheet
Microcontrollers - 296-12636-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-12636-ND
Microcontrollers 296-12636-ND
MSP430 CPU16 MSP430x4xx Microcontroller IC 16-Bit 8MHz 24KB (24K x 8 + 256B) FLASH 100-LQFP (14x14)

MSP430 CPU16 MSP430x4xx Microcontroller IC 16-Bit 8MHz 24KB (24K x 8 + 256B) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Singapore, Singapore
16-bit 8MHz 24KB 1KB Embedded Microcontroller MCU
685-MSP430F436IPZ
16-bit 8MHz 24KB 1KB Embedded Microcontroller MCU 685-MSP430F436IPZ
8MHz 16-bit MCU, 24KB FLASH, 1KB SRAM, 12-bit ADC, SPI/UART, LQFP Product overview: MSP430F436IPZ from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 8MHz, 24KB, 1KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 8MHz, 24KB, 1KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F436IPZ can be used for catalog matching and distributor lookup.

8MHz 16-bit MCU, 24KB FLASH, 1KB SRAM, 12-bit ADC, SPI/UART, LQFP Product overview: MSP430F436IPZ from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 8MHz, 24KB, 1KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 8MHz, 24KB, 1KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F436IPZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - MSP430F436IPZ - 885996-MSP430F436IPZ - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430F436IPZ
885996-MSP430F436IPZ
Embedded - Embedded - Microcontrollers - MSP430F436IPZ 885996-MSP430F436IPZ
Manufacturer: Texas Instruments Win Source Part Number: 885996-MSP430F436IPZ Series: MSP430x4xx Operating Temperature Range: -40°C ~ 85°C (TA) Features: MSP430 series Microcontroller IC 16-Bit 8MHz 24KB (24K x 8 + 256B) FLASH 100-LQFP (14x14) Core Processor: MSP430 Speed: 8MHz Package: Tray Package: 100-LQFP Mounting: Surface Mount Core Size: 16-Bit Connectivity: SPI, UART/USART Peripherals: Brown-out Detect/Reset, LCD, POR, PWM, WDT Number of I/O: 48 Program Memory Size: 24KB (24K x 8 + 256B) Program Memory Type: FLASH Data Converters: A/D 8x12b Oscillator Type: Internal Supply Voltage: 1.8V ~ 3.6V Family Name: 430F436 Categories: Integrated Circuits (ICs) Case / Package: 100-LQFP (14x14) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 90 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: -296-12636, -MSP430F436IPZ-NDR, 296-12636-NDR, -296-12636-ND, 296-12636

Manufacturer: Texas Instruments
Win Source Part Number: 885996-MSP430F436IPZ
Series: MSP430x4xx
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: MSP430 series Microcontroller IC 16-Bit 8MHz 24KB (24K x 8 + 256B) FLASH 100-LQFP (14x14)
Core Processor: MSP430
Speed: 8MHz
Package: Tray
Package: 100-LQFP
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: SPI, UART/USART
Peripherals: Brown-out Detect/Reset, LCD, POR, PWM, WDT
Number of I/O: 48
Program Memory Size: 24KB (24K x 8 + 256B)
Program Memory Type: FLASH
Data Converters: A/D 8x12b
Oscillator Type: Internal
Supply Voltage: 1.8V ~ 3.6V
Family Name: 430F436
Categories: Integrated Circuits (ICs)
Case / Package: 100-LQFP (14x14)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Quantity per package: 90
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: -296-12636, -MSP430F436IPZ-NDR, 296-12636-NDR, -296-12636-ND, 296-12636

Buy Now Datasheet
 - MSP430F436IPZ - Rochester Electronics
Newburyport, MA, United States
MSP430F436 16-Bit Ultra-Low-Power Microcontroller, 24kB Flash, 1024B RAM, 12-Bit ADC, USART, 160 Segment LCD

MSP430F436 16-Bit Ultra-Low-Power Microcontroller, 24kB Flash, 1024B RAM, 12-Bit ADC, USART, 160 Segment LCD

Supplier's Site Datasheet
Microcontrollers - MSP430F436IPZ - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MSP430F436IPZ
Microcontrollers MSP430F436IPZ
IC MCU 16BIT 24KB FLASH 100LQFP

IC MCU 16BIT 24KB FLASH 100LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430F436IPZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430F436IPZ
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430F436IPZ
IC MCU 16BIT 24KB FLASH 100LQFP

IC MCU 16BIT 24KB FLASH 100LQFP

Supplier's Site
Microcontrollers - MSP430F436IPZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430F436IPZ
Microcontrollers MSP430F436IPZ
MSP430 CPU16 MSP430x4xx Microcontroller IC 16-Bit 8MHz 24KB (24K x 8 + 256B) FLASH 100-LQFP (14x14)

MSP430 CPU16 MSP430x4xx Microcontroller IC 16-Bit 8MHz 24KB (24K x 8 + 256B) FLASH 100-LQFP (14x14)

Buy Now
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430F436IPZ
16-bit Microcontrollers - MCU MSP430F436IPZ
16-bit Microcontrollers - MCU 24kB Flash 1MB RAM 12bADC/USART 160sLCD

16-bit Microcontrollers - MCU 24kB Flash 1MB RAM 12bADC/USART 160sLCD

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430F436IPZ 296-12636-ND 685-MSP430F436IPZ 885996-MSP430F436IPZ MSP430F436IPZ MSP430F436IPZ MSP430F436IPZ MSP430F436IPZ MSP430F436IPZ
Product Name MSP430F436 16-Bit Ultra-Low-Power Microcontroller, 24kB Flash, 1024B RAM, 12-Bit ADC, USART, 160 Segment LCD Microcontrollers 16-bit 8MHz 24KB 1KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - MSP430F436IPZ Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers 16-bit Microcontrollers - MCU
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit~12-Bit 16 Bit 16 Bit 16 Bit; 16-Bit
Clock Speed 8 MHz 8 MHz 8 MHz 8 MHz 8 MHz 8 MHz
Features Watchdog Timer; LCD Driver
Bits 16 Bit Other; A/D 8x12b
RAM 1 KB 1 KB 1 KB 24 KB 1 KB 1 KB 1 KB
Unlock Full Specs
to access all available technical data

Similar Products

Application Specific Microcontrollers - CP3BT23G18NEP/NOPB - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Removed; Obsolete
RAM 32 KB
Supply Voltage 2.25 to 2.75 volts
View Details
2 suppliers
928MHz 4KB QFN Embedded Microcontroller MCU - 879-CC1110F32RSP - ERSAELECTRONICS PTE. LTD.
Specs
RAM 4 KB
Supply Voltage 2 to 3.6 volts
Serial Interface USART, SPI, 3-WIRE, USB
View Details
2 suppliers