Texas Instruments MSP430F436 16-Bit Ultra-Low-Power Microcontroller, 24kB Flash, 1024B RAM, 12-Bit ADC, USART, 160 Segment LCD MSP430F436IPN

Description
16-Bit Ultra-Low-Power Microcontroller, 24kB Flash, 1024B RAM, 12-Bit ADC, USART, 160 Segment LCD 80-LQFP -40 to 85
Request a Quote Datasheet
Description
16-Bit Ultra-Low-Power Microcontroller, 24kB Flash, 1024B RAM, 12-Bit ADC, USART, 160 Segment LCD 80-LQFP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSP430F436 16-Bit Ultra-Low-Power Microcontroller, 24kB Flash, 1024B RAM, 12-Bit ADC, USART, 160 Segment LCD - MSP430F436IPN - Texas Instruments
Dallas, TX, United States
MSP430F436 16-Bit Ultra-Low-Power Microcontroller, 24kB Flash, 1024B RAM, 12-Bit ADC, USART, 160 Segment LCD
MSP430F436IPN
MSP430F436 16-Bit Ultra-Low-Power Microcontroller, 24kB Flash, 1024B RAM, 12-Bit ADC, USART, 160 Segment LCD MSP430F436IPN
16-Bit Ultra-Low-Power Microcontroller, 24kB Flash, 1024B RAM, 12-Bit ADC, USART, 160 Segment LCD 80-LQFP -40 to 85

16-Bit Ultra-Low-Power Microcontroller, 24kB Flash, 1024B RAM, 12-Bit ADC, USART, 160 Segment LCD 80-LQFP -40 to 85

Buy Now Datasheet
 - MSP430F436IPN - Rochester Electronics
Newburyport, MA, United States
MSP430F436 16-Bit Ultra-Low-Power Microcontroller, 24kB Flash, 1024B RAM, 12-Bit ADC, USART, 160 Segment LCD

MSP430F436 16-Bit Ultra-Low-Power Microcontroller, 24kB Flash, 1024B RAM, 12-Bit ADC, USART, 160 Segment LCD

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - MSP430F436IPN - 1227429-MSP430F436IPN - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430F436IPN
1227429-MSP430F436IPN
Embedded - Embedded - Microcontrollers - MSP430F436IPN 1227429-MSP430F436IPN
Manufacturer: Texas Instruments Win Source Part Number: 1227429-MSP430F436IP N Manufacturer Homepage: www.ti.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1227429-MSP430F436IPN
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
16-bit 8MHz 24KB 1KB Embedded Microcontroller MCU
685-MSP430F436IPN
16-bit 8MHz 24KB 1KB Embedded Microcontroller MCU 685-MSP430F436IPN
8MHz 16-bit MCU, 24KB FLASH, 1KB SRAM, 12-bit ADC, SPI/UART, LCD, 80-LQFP Product overview: MSP430F436IPN from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 8MHz, 24KB, 1KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 8MHz, 24KB, 1KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F436IPN can be used for catalog matching and distributor lookup.

8MHz 16-bit MCU, 24KB FLASH, 1KB SRAM, 12-bit ADC, SPI/UART, LCD, 80-LQFP Product overview: MSP430F436IPN from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 8MHz, 24KB, 1KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 8MHz, 24KB, 1KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F436IPN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 296-13722-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-13722-ND
Microcontrollers 296-13722-ND
MSP430 CPU16 MSP430x4xx Microcontroller IC 16-Bit 8MHz 24KB (24K x 8 + 256B) FLASH 80-LQFP (12x12)

MSP430 CPU16 MSP430x4xx Microcontroller IC 16-Bit 8MHz 24KB (24K x 8 + 256B) FLASH 80-LQFP (12x12)

Buy Now Datasheet
Microcontrollers - MSP430F436IPN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430F436IPN
Microcontrollers MSP430F436IPN
MSP430 CPU16 MSP430x4xx Microcontroller IC 16-Bit 8MHz 24KB (24K x 8 + 256B) FLASH 80-LQFP (12x12)

MSP430 CPU16 MSP430x4xx Microcontroller IC 16-Bit 8MHz 24KB (24K x 8 + 256B) FLASH 80-LQFP (12x12)

Buy Now
MCU 16-bit MSP430 MSP430 RISC 24KB Flash 2.5V/3.3V 80-Pin LQFP Tray - 815-MSP430F436IPN - Utmel Electronic Limited
Hong Kong, China
MCU 16-bit MSP430 MSP430 RISC 24KB Flash 2.5V/3.3V 80-Pin LQFP Tray
815-MSP430F436IPN
MCU 16-bit MSP430 MSP430 RISC 24KB Flash 2.5V/3.3V 80-Pin LQFP Tray 815-MSP430F436IPN
MCU 16-bit MSP430 MSP430 RISC 24KB Flash 2.5V/3.3V 80-Pin LQFP Tray

MCU 16-bit MSP430 MSP430 RISC 24KB Flash 2.5V/3.3V 80-Pin LQFP Tray

Supplier's Site
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430F436IPN
16-bit Microcontrollers - MCU MSP430F436IPN
16-bit Microcontrollers - MCU 24kB Flash 1MB RAM 12bADC/USART 160sLCD

16-bit Microcontrollers - MCU 24kB Flash 1MB RAM 12bADC/USART 160sLCD

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430F436IPN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430F436IPN
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430F436IPN
IC MCU 16BIT 24KB FLASH 80LQFP

IC MCU 16BIT 24KB FLASH 80LQFP

Supplier's Site

Technical Specifications

  Texas Instruments Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Utmel Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430F436IPN MSP430F436IPN 1227429-MSP430F436IPN 685-MSP430F436IPN 296-13722-ND MSP430F436IPN 815-MSP430F436IPN MSP430F436IPN MSP430F436IPN
Product Name MSP430F436 16-Bit Ultra-Low-Power Microcontroller, 24kB Flash, 1024B RAM, 12-Bit ADC, USART, 160 Segment LCD Embedded - Embedded - Microcontrollers - MSP430F436IPN 16-bit 8MHz 24KB 1KB Embedded Microcontroller MCU Microcontrollers Microcontrollers MCU 16-bit MSP430 MSP430 RISC 24KB Flash 2.5V/3.3V 80-Pin LQFP Tray 16-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit; 16-Bit~12-Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit
Clock Speed 8 MHz 8 MHz 8 MHz 8 MHz
Features Watchdog Timer; LCD Driver
Bits 16 Bit Other; A/D 8x12b
RAM 1 KB 1 KB 1 KB 1 KB 1 KB 1 KB
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC2540F128RHAT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - COP8CBE9HVA7 - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Obsolete
Package Type Other; LCC44
View Details
3 suppliers