Texas Instruments MSP430F4361 16-Bit Ultra-Low-Power Microcontroller, 24kB Flash, 1024B RAM, USART, 160 Segment LCD MSP430F4361IPNR

Description
16-Bit Ultra-Low-Power Microcontroller, 24kB Flash, 1024B RAM, USART, 160 Segment LCD 80-LQFP -40 to 85
Request a Quote Datasheet
Description
16-Bit Ultra-Low-Power Microcontroller, 24kB Flash, 1024B RAM, USART, 160 Segment LCD 80-LQFP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSP430F4361 16-Bit Ultra-Low-Power Microcontroller, 24kB Flash, 1024B RAM, USART, 160 Segment LCD - MSP430F4361IPNR - Texas Instruments
Dallas, TX, United States
MSP430F4361 16-Bit Ultra-Low-Power Microcontroller, 24kB Flash, 1024B RAM, USART, 160 Segment LCD
MSP430F4361IPNR
MSP430F4361 16-Bit Ultra-Low-Power Microcontroller, 24kB Flash, 1024B RAM, USART, 160 Segment LCD MSP430F4361IPNR
16-Bit Ultra-Low-Power Microcontroller, 24kB Flash, 1024B RAM, USART, 160 Segment LCD 80-LQFP -40 to 85

16-Bit Ultra-Low-Power Microcontroller, 24kB Flash, 1024B RAM, USART, 160 Segment LCD 80-LQFP -40 to 85

Buy Now Datasheet
16-bit 8MHz 24KB 1KB Embedded Microcontroller MCU - 685-MSP430F4361IPNR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 8MHz 24KB 1KB Embedded Microcontroller MCU
685-MSP430F4361IPNR
16-bit 8MHz 24KB 1KB Embedded Microcontroller MCU 685-MSP430F4361IPNR
16-bit MCU, 8MHz, 24KB Flash, 1KB RAM, SPI/UART, LCD, LQFP Product overview: MSP430F4361IPNR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 8MHz, 24KB, 1KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 8MHz, 24KB, 1KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F4361IPNR can be used for catalog matching and distributor lookup.

16-bit MCU, 8MHz, 24KB Flash, 1KB RAM, SPI/UART, LCD, LQFP Product overview: MSP430F4361IPNR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 8MHz, 24KB, 1KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 8MHz, 24KB, 1KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F4361IPNR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 296-22759-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-22759-2-ND
Microcontrollers 296-22759-2-ND
MSP430 CPU16 MSP430x4xx Microcontroller IC 16-Bit 8MHz 24KB (24K x 8 + 256B) FLASH 80-LQFP (12x12)

MSP430 CPU16 MSP430x4xx Microcontroller IC 16-Bit 8MHz 24KB (24K x 8 + 256B) FLASH 80-LQFP (12x12)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1322261-MSP430F4361IPNR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1322261-MSP430F4361IPNR
Integrated Circuits (ICs) - Embedded - Microcontrollers 1322261-MSP430F4361IPNR
Manufacturer: Texas Instruments Win Source Part Number: 1322261-MSP430F4361I PNR Category: Integrated Circuits (ICs)>Embedded>Micro controllers Packaging: Reel - TR Core Processor: MSP430 CPU16 Speed: 8MHz Standard Package: 1,000 Mounting: Surface Mount Core Size: 16-Bit Connectivity: SPI, UART/USART Peripherals: Brown-out Detect/Reset, LCD, POR, PWM, WDT Number of I/O: 48 Program Memory Size: 24KB (24K x 8 + 256B) Program Memory Type: FLASH RAM Size: 1K x 8 Oscillator Type: Internal Supplier Device Package: 80-LQFP (12x12) Temperature Range - Operating: -40°C ~ 85°C Case / Package: 80-LQFP ECCN: EAR99 Fake Threat In the Open Market: 77 MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 1.8V ~ 3.6V REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 296-22759-2,-MSP430F 4361IPNRKAM-NDR,296- 22759-1,296-22759-2- NDR,296-22759-1-NDR, -MSP430F4361IPNR-NDR ,-296-22759-1-NDR,-M SP430F4361IPNRKAM,-2 96-22759-1-ND Base Product Number: MSP430F4361 RoHS Status: ROHS3 Compliant

Manufacturer: Texas Instruments
Win Source Part Number: 1322261-MSP430F4361IPNR
Category: Integrated Circuits (ICs)>Embedded>Microcontrollers
Packaging: Reel - TR
Core Processor: MSP430 CPU16
Speed: 8MHz
Standard Package: 1,000
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: SPI, UART/USART
Peripherals: Brown-out Detect/Reset, LCD, POR, PWM, WDT
Number of I/O: 48
Program Memory Size: 24KB (24K x 8 + 256B)
Program Memory Type: FLASH
RAM Size: 1K x 8
Oscillator Type: Internal
Supplier Device Package: 80-LQFP (12x12)
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 80-LQFP
ECCN: EAR99
Fake Threat In the Open Market: 77
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 1.8V ~ 3.6V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 296-22759-2,-MSP430F4361IPNRKAM-NDR,296-22759-1,296-22759-2-NDR,296-22759-1-NDR,-MSP430F4361IPNR-NDR,-296-22759-1-NDR,-MSP430F4361IPNRKAM,-296-22759-1-ND
Base Product Number: MSP430F4361
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Microcontrollers - MSP430F4361IPNR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430F4361IPNR
Microcontrollers MSP430F4361IPNR
MSP430 CPU16 MSP430x4xx Microcontroller IC 16-Bit 8MHz 24KB (24K x 8 + 256B) FLASH 80-LQFP (12x12)

MSP430 CPU16 MSP430x4xx Microcontroller IC 16-Bit 8MHz 24KB (24K x 8 + 256B) FLASH 80-LQFP (12x12)

Buy Now
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430F4361IPNR
16-bit Microcontrollers - MCU MSP430F4361IPNR
16-bit Microcontrollers - MCU 24kB Flash 1024B RAM

16-bit Microcontrollers - MCU 24kB Flash 1024B RAM

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430F4361IPNR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430F4361IPNR
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430F4361IPNR
IC MCU 16BIT 24KB FLASH 80LQFP

IC MCU 16BIT 24KB FLASH 80LQFP

Supplier's Site
Embedded - Microcontrollers - MSP430F4361IPNR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430F4361IPNR
Embedded - Microcontrollers MSP430F4361IPNR
IC MCU 16BIT 24KB FLASH 80LQFP

IC MCU 16BIT 24KB FLASH 80LQFP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430F4361IPNR 685-MSP430F4361IPNR 296-22759-2-ND 1322261-MSP430F4361IPNR MSP430F4361IPNR MSP430F4361IPNR MSP430F4361IPNR MSP430F4361IPNR
Product Name MSP430F4361 16-Bit Ultra-Low-Power Microcontroller, 24kB Flash, 1024B RAM, USART, 160 Segment LCD 16-bit 8MHz 24KB 1KB Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers 16-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit; 16-Bit
Clock Speed 8 MHz 8 MHz 8 MHz 8 MHz 8 MHz
Features Watchdog Timer; LCD Driver
Bits 16 Bit
RAM 1 KB 1 KB 1 KB 24 KB 1 KB 1 KB
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1111F32RSPR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 3 volts
Operating Temperature 0 to 85 C (32 to 185 F)
View Details
Embedded Microcontroller MCU - 769-CP3CN37VVAWQX/NOPB - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
Pin Count 144
View Details
6 suppliers
Application Specific Microcontrollers - CP3BT23G18NEP/NOPB - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Removed; Obsolete
RAM 32 KB
Supply Voltage 2.25 to 2.75 volts
View Details
2 suppliers