16-Bit Ultra-Low-Power MCU, 32kB Flash, 256B RAM, 16-bit sigma Delta A/D, 12-bit D/A, LCD Driver 48-SSOP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1322583-MSP430F4270I
Category: Integrated Circuits (ICs)>Embedded>Micro
Packaging: Tube
Core Processor: MSP430 CPU16
Speed: 8MHz
Standard Package: 25
Mounting: Surface Mount
Core Size: 16-Bit
Peripherals: Brown-out Detect/Reset, LCD, POR, PWM, WDT
Number of I/O: 32
Program Memory Size: 32KB (32K x 8 + 256B)
Program Memory Type: FLASH
RAM Size: 256 x 8
Data Converters: A/D 1x16b; D/A 1x12b
Oscillator Type: Internal
Supplier Device Package: 48-SSOP
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 48-BSSOP (0.295", 7.50mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 81
MSL Level: 2 (1 Year)
Voltage - Supply (Vcc/Vdd): 1.8V ~ 3.6V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 296-26229-5,MSP430F4
Base Product Number: MSP430F4270
RoHS Status: ROHS3 Compliant
MSP430 CPU16 MSP430x4xx Microcontroller IC 16-Bit 8MHz 32KB (32K x 8 + 256B) FLASH 48-SSOP
8MHz 16-bit MCU, 32KB Flash, 256B RAM, 16-bit ADC, LCD, 48-SSOP Product overview: MSP430F4270IDL from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 8MHz, 32KB, SSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 8MHz, 32KB, SSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F4270IDL can be used for catalog matching and distributor lookup.
MSP430F4270 16-Bit Ultra-Low-Power MCU, 32kB Flash, 256B RAM, 16-bit sigma Delta A/D, 12-bit D/A, LCD Driver
16-bit Microcontrollers - MCU 16-bit Ultra-Lo-Pwr
IC MCU 16BIT 32KB FLASH 48SSOP
MSP430 CPU16 MSP430x4xx Microcontroller IC 16-Bit 8MHz 32KB (32K x 8 + 256B) FLASH 48-SSOP
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MSP430F4270IDL | 1322583-MSP430F4270IDL | 296-26229-5-ND | 685-MSP430F4270IDL | MSP430F4270IDL | MSP430F4270IDL | MSP430F4270IDL | MSP430F4270IDL |
| Product Name | MSP430F4270 16-Bit Ultra-Low-Power MCU, 32kB Flash, 256B RAM, 16-bit sigma Delta A/D, 12-bit D/A, LCD Driver | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | 16-bit 8MHz 32KB SSOP Embedded Microcontroller MCU | 16-bit Microcontrollers - MCU | Embedded - Microcontrollers | Microcontrollers | |
| Data Bus | 16 Bit | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | |
| Clock Speed | 8 MHz | 8 MHz | 8 MHz | 8 MHz | ||||
| Features | Watchdog Timer; LCD Driver | |||||||
| Bits | 16 Bit | 16 Bit; Other; A/D 1x16b; D/A 1x12b | ||||||
| RAM | 0.2500 KB | 32 KB | 0.2560 KB | 0.2560 KB | 0.2560 KB |