Texas Instruments MSP430F4250 16-Bit Ultra-Low-Power MCU, 16kB Flash, 256B RAM, 16-bit Sigma-Delta A/D, 12-bit D/A, LCD Driver MSP430F4250IRGZT

Description
16-Bit Ultra-Low-Power MCU, 16kB Flash, 256B RAM, 16-bit Sigma-Delta A/D, 12-bit D/A, LCD Driver 48-VQFN -40 to 85
Request a Quote
Description
16-Bit Ultra-Low-Power MCU, 16kB Flash, 256B RAM, 16-bit Sigma-Delta A/D, 12-bit D/A, LCD Driver 48-VQFN -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MSP430F4250IRGZT is a 16-bit ultra-low-power microcontroller with 16 kB of Flash memory and 256 B of RAM, featuring a 16-bit sigma-delta A/D converter, a 12-bit D/A converter, and an LCD driver for up to 56 segments. It is packaged in a 48-pin VQFN (RGZ) case, operates over a voltage range of 1.8 V to 3.6 V, and supports operating temperatures from -40 °C to 85 °C. The device of the MSP430F42x0 family exhibits active mode current consumption of 250 µA at 1 MHz and 2.2 V, standby mode current of 1.1 µA, and off mode current of 0.1 µA with RAM retention. Wake-up from standby mode occurs in less than 6 µs.

Datasheet Summary
Powered by GS/AI

The MSP430F4250IRGZT is a 16-bit ultra-low-power microcontroller with 16 kB of Flash memory and 256 B of RAM, featuring a 16-bit sigma-delta A/D converter, a 12-bit D/A converter, and an LCD driver for up to 56 segments. It is packaged in a 48-pin VQFN (RGZ) case, operates over a voltage range of 1.8 V to 3.6 V, and supports operating temperatures from -40 °C to 85 °C. The device of the MSP430F42x0 family exhibits active mode current consumption of 250 µA at 1 MHz and 2.2 V, standby mode current of 1.1 µA, and off mode current of 0.1 µA with RAM retention. Wake-up from standby mode occurs in less than 6 µs.

Suppliers

Company
Product
Description
Supplier Links
MSP430F4250 16-Bit Ultra-Low-Power MCU, 16kB Flash, 256B RAM, 16-bit Sigma-Delta A/D, 12-bit D/A, LCD Driver - MSP430F4250IRGZT - Texas Instruments
Dallas, TX, United States
MSP430F4250 16-Bit Ultra-Low-Power MCU, 16kB Flash, 256B RAM, 16-bit Sigma-Delta A/D, 12-bit D/A, LCD Driver
MSP430F4250IRGZT
MSP430F4250 16-Bit Ultra-Low-Power MCU, 16kB Flash, 256B RAM, 16-bit Sigma-Delta A/D, 12-bit D/A, LCD Driver MSP430F4250IRGZT
16-Bit Ultra-Low-Power MCU, 16kB Flash, 256B RAM, 16-bit Sigma-Delta A/D, 12-bit D/A, LCD Driver 48-VQFN -40 to 85

16-Bit Ultra-Low-Power MCU, 16kB Flash, 256B RAM, 16-bit Sigma-Delta A/D, 12-bit D/A, LCD Driver 48-VQFN -40 to 85

Buy Now Datasheet
Singapore, Singapore
16-bit 8MHz 16KB Embedded Microcontroller MCU
685-MSP430F4250IRGZT
16-bit 8MHz 16KB Embedded Microcontroller MCU 685-MSP430F4250IRGZT
8MHz 16-bit MCU, 16KB Flash, 256B RAM, 1x ADC, 1x DAC, LCD, UART Product overview: MSP430F4250IRGZT from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 8MHz, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 8MHz, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F4250IRGZT can be used for catalog matching and distributor lookup.

8MHz 16-bit MCU, 16KB Flash, 256B RAM, 1x ADC, 1x DAC, LCD, UART Product overview: MSP430F4250IRGZT from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 8MHz, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 8MHz, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F4250IRGZT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Electrical Parts - MSP430F4250IRGZT - 1227412-MSP430F4250IRGZT - Win Source Electronics
Laguna Hills, CA, United States
Electrical Parts - MSP430F4250IRGZT
1227412-MSP430F4250IRGZT
Electrical Parts - MSP430F4250IRGZT 1227412-MSP430F4250IRGZT
Manufacturer: Texas Instruments Win Source Part Number: 1227412-MSP430F4250I RGZT Series: MSP430x4xx Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: MSP430 Speed: 8MHz Package: 48-VFQFN Exposed Pad Core Size: 16-Bit Peripherals: Brown-out Detect/Reset, LCD, POR, PWM, WDT Number of I/O: 32 Program Memory Size: 16KB (16K x 8 + 256B) Program Memory Type: FLASH RAM Size: 256 x 8 Data Converters: A/D 1x16b; D/A 1x12b Oscillator Type: Internal Supply Voltage: 1.8 V ~ 3.6 V Family Name: MSP430F4250 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 48-VQFN (7x7) Alternative Parts (Cross-Reference): DSPIC33EP64GS505T-I/ PT; DSPIC33EP32GS505T-E/ PT; DSPIC33EP16GS505-I/P T; Introduction Date: June 06, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1227412-MSP430F4250IRGZT
Series: MSP430x4xx
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: MSP430
Speed: 8MHz
Package: 48-VFQFN Exposed Pad
Core Size: 16-Bit
Peripherals: Brown-out Detect/Reset, LCD, POR, PWM, WDT
Number of I/O: 32
Program Memory Size: 16KB (16K x 8 + 256B)
Program Memory Type: FLASH
RAM Size: 256 x 8
Data Converters: A/D 1x16b; D/A 1x12b
Oscillator Type: Internal
Supply Voltage: 1.8 V ~ 3.6 V
Family Name: MSP430F4250
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 48-VQFN (7x7)
Alternative Parts (Cross-Reference): DSPIC33EP64GS505T-I/PT; DSPIC33EP32GS505T-E/PT; DSPIC33EP16GS505-I/PT;
Introduction Date: June 06, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - 296-19264-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-19264-2-ND
Microcontrollers 296-19264-2-ND
MSP430 CPU16 MSP430x4xx Microcontroller IC 16-Bit 8MHz 16KB (16K x 8 + 256B) FLASH 48-VQFN (7x7)

MSP430 CPU16 MSP430x4xx Microcontroller IC 16-Bit 8MHz 16KB (16K x 8 + 256B) FLASH 48-VQFN (7x7)

Buy Now Datasheet
Microcontrollers - 296-19264-1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-19264-1-ND
Microcontrollers 296-19264-1-ND
MSP430 CPU16 MSP430x4xx Microcontroller IC 16-Bit 8MHz 16KB (16K x 8 + 256B) FLASH 48-VQFN (7x7)

MSP430 CPU16 MSP430x4xx Microcontroller IC 16-Bit 8MHz 16KB (16K x 8 + 256B) FLASH 48-VQFN (7x7)

Buy Now Datasheet
Microcontrollers - MSP430F4250IRGZT - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MSP430F4250IRGZT
Microcontrollers MSP430F4250IRGZT
IC MCU 16BIT 16KB FLASH 48VQFN

IC MCU 16BIT 16KB FLASH 48VQFN

Supplier's Site Datasheet
Microcontrollers - MSP430F4250IRGZT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430F4250IRGZT
Microcontrollers MSP430F4250IRGZT
MSP430 CPU16 MSP430x4xx Microcontroller IC 16-Bit 8MHz 16KB (16K x 8 + 256B) FLASH 48-VQFN (7x7)

MSP430 CPU16 MSP430x4xx Microcontroller IC 16-Bit 8MHz 16KB (16K x 8 + 256B) FLASH 48-VQFN (7x7)

Buy Now
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430F4250IRGZT
16-bit Microcontrollers - MCU MSP430F4250IRGZT
16-bit Microcontrollers - MCU 16-bit Ultra-Lo-Pwr

16-bit Microcontrollers - MCU 16-bit Ultra-Lo-Pwr

Buy Now Datasheet
Embedded - Microcontrollers - MSP430F4250IRGZT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430F4250IRGZT
Embedded - Microcontrollers MSP430F4250IRGZT
IC MCU 16BIT 16KB FLASH 48VQFN

IC MCU 16BIT 16KB FLASH 48VQFN

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430F4250IRGZT 685-MSP430F4250IRGZT 1227412-MSP430F4250IRGZT 296-19264-2-ND MSP430F4250IRGZT MSP430F4250IRGZT MSP430F4250IRGZT MSP430F4250IRGZT
Product Name MSP430F4250 16-Bit Ultra-Low-Power MCU, 16kB Flash, 256B RAM, 16-bit Sigma-Delta A/D, 12-bit D/A, LCD Driver 16-bit 8MHz 16KB Embedded Microcontroller MCU Electrical Parts - MSP430F4250IRGZT Microcontrollers Microcontrollers Microcontrollers 16-bit Microcontrollers - MCU Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit
Clock Speed 8 MHz 8 MHz 8 MHz 8 MHz 8 MHz
Features Watchdog Timer; LCD Driver
Bits 16 Bit 16 Bit; Other; A/D 1x16b; D/A 1x12b
RAM 0.2500 KB 0.2560 KB 16 KB 0.2560 KB 0.2560 KB 0.2560 KB
Unlock Full Specs
to access all available technical data

Similar Products

ARM Cortex-M 32-bit 128kB 275kB Embedded Microcontroller MCU - 879-CC2640R2FRGZR - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32 Bit
Operating Temperature -40 C (-40 F)
View Details
3 suppliers
CC430F5123 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5123IRGZR - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
3 suppliers
 - CP3UB37VVAWQX/NOPB - Rochester Electronics
Specs
Life Cycle Stage Obsolete
Serial Interface CAN
View Details
4 suppliers