Texas Instruments MSP430F4250 16-Bit Ultra-Low-Power MCU, 16kB Flash, 256B RAM, 16-bit Sigma-Delta A/D, 12-bit D/A, LCD Driver MSP430F4250IDLR

Description
16-Bit Ultra-Low-Power MCU, 16kB Flash, 256B RAM, 16-bit Sigma-Delta A/D, 12-bit D/A, LCD Driver 48-SSOP -40 to 85
Request a Quote Datasheet
Description
16-Bit Ultra-Low-Power MCU, 16kB Flash, 256B RAM, 16-bit Sigma-Delta A/D, 12-bit D/A, LCD Driver 48-SSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSP430F4250 16-Bit Ultra-Low-Power MCU, 16kB Flash, 256B RAM, 16-bit Sigma-Delta A/D, 12-bit D/A, LCD Driver - MSP430F4250IDLR - Texas Instruments
Dallas, TX, United States
MSP430F4250 16-Bit Ultra-Low-Power MCU, 16kB Flash, 256B RAM, 16-bit Sigma-Delta A/D, 12-bit D/A, LCD Driver
MSP430F4250IDLR
MSP430F4250 16-Bit Ultra-Low-Power MCU, 16kB Flash, 256B RAM, 16-bit Sigma-Delta A/D, 12-bit D/A, LCD Driver MSP430F4250IDLR
16-Bit Ultra-Low-Power MCU, 16kB Flash, 256B RAM, 16-bit Sigma-Delta A/D, 12-bit D/A, LCD Driver 48-SSOP -40 to 85

16-Bit Ultra-Low-Power MCU, 16kB Flash, 256B RAM, 16-bit Sigma-Delta A/D, 12-bit D/A, LCD Driver 48-SSOP -40 to 85

Buy Now Datasheet
Microcontrollers - 296-18068-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-18068-2-ND
Microcontrollers 296-18068-2-ND
MSP430 CPU16 MSP430x4xx Microcontroller IC 16-Bit 8MHz 16KB (16K x 8 + 256B) FLASH 48-SSOP

MSP430 CPU16 MSP430x4xx Microcontroller IC 16-Bit 8MHz 16KB (16K x 8 + 256B) FLASH 48-SSOP

Buy Now Datasheet
Microcontrollers - 296-18068-1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-18068-1-ND
Microcontrollers 296-18068-1-ND
MSP430 CPU16 MSP430x4xx Microcontroller IC 16-Bit 8MHz 16KB (16K x 8 + 256B) FLASH 48-SSOP

MSP430 CPU16 MSP430x4xx Microcontroller IC 16-Bit 8MHz 16KB (16K x 8 + 256B) FLASH 48-SSOP

Buy Now Datasheet
Microcontrollers - 296-18068-6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-18068-6-ND
Microcontrollers 296-18068-6-ND
MSP430 CPU16 MSP430x4xx Microcontroller IC 16-Bit 8MHz 16KB (16K x 8 + 256B) FLASH 48-SSOP

MSP430 CPU16 MSP430x4xx Microcontroller IC 16-Bit 8MHz 16KB (16K x 8 + 256B) FLASH 48-SSOP

Buy Now Datasheet
Singapore, Singapore
16-bit 8MHz 16KB SSOP Embedded Microcontroller MCU
685-MSP430F4250IDLR
16-bit 8MHz 16KB SSOP Embedded Microcontroller MCU 685-MSP430F4250IDLR
8MHz 16-bit MCU, 16KB Flash, 256B RAM, LCD, 48-SSOP Product overview: MSP430F4250IDLR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 8MHz, 16KB, SSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 8MHz, 16KB, SSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F4250IDLR can be used for catalog matching and distributor lookup.

8MHz 16-bit MCU, 16KB Flash, 256B RAM, LCD, 48-SSOP Product overview: MSP430F4250IDLR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 8MHz, 16KB, SSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 8MHz, 16KB, SSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F4250IDLR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - MSP430F4250IDLR - 024478-MSP430F4250IDLR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430F4250IDLR
024478-MSP430F4250IDLR
Embedded - Embedded - Microcontrollers - MSP430F4250IDLR 024478-MSP430F4250IDLR
Manufacturer: Texas Instruments Win Source Part Number: 024478-MSP430F4250ID LR Packaging: Reel - TR Core Processor: MSP430 Number of I/O: 32 Program Memory Size: 16KB (16K x 8 + 256B) Program Memory Type: FLASH Data Converters: A/D 1x16b; D/A 1x12b Family Name: MSP430F4250 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 48-SSOP Speed(Frequency): 8MHz Supply Voltage - Operating: 1.8 V to 3.6 V Part Core Size: 16-Bit Data RAM Size: 256 x 8 Alternative Parts (Cross-Reference): MAXQ2000-RAX+; MAXQ2000-RAX; MAXQ2000-RBX+; MAXQ2000-RBX; Introduction Date: March 14, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 024478-MSP430F4250IDLR
Packaging: Reel - TR
Core Processor: MSP430
Number of I/O: 32
Program Memory Size: 16KB (16K x 8 + 256B)
Program Memory Type: FLASH
Data Converters: A/D 1x16b; D/A 1x12b
Family Name: MSP430F4250
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 48-SSOP
Speed(Frequency): 8MHz
Supply Voltage - Operating: 1.8 V to 3.6 V
Part Core Size: 16-Bit
Data RAM Size: 256 x 8
Alternative Parts (Cross-Reference): MAXQ2000-RAX+; MAXQ2000-RAX; MAXQ2000-RBX+; MAXQ2000-RBX;
Introduction Date: March 14, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430F4250IDLR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430F4250IDLR
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430F4250IDLR
IC MCU 16BIT 16KB FLASH 48SSOP

IC MCU 16BIT 16KB FLASH 48SSOP

Supplier's Site
Microcontrollers - MSP430F4250IDLR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MSP430F4250IDLR
Microcontrollers MSP430F4250IDLR
IC MCU 16BIT 16KB FLASH 48SSOP

IC MCU 16BIT 16KB FLASH 48SSOP

Supplier's Site Datasheet
Embedded - Microcontrollers - MSP430F4250IDLR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430F4250IDLR
Embedded - Microcontrollers MSP430F4250IDLR
IC MCU 16BIT 16KB FLASH 48SSOP

IC MCU 16BIT 16KB FLASH 48SSOP

Supplier's Site Datasheet
Microcontrollers - MSP430F4250IDLR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430F4250IDLR
Microcontrollers MSP430F4250IDLR
MSP430 CPU16 MSP430x4xx Microcontroller IC 16-Bit 8MHz 16KB (16K x 8 + 256B) FLASH 48-SSOP

MSP430 CPU16 MSP430x4xx Microcontroller IC 16-Bit 8MHz 16KB (16K x 8 + 256B) FLASH 48-SSOP

Buy Now
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430F4250IDLR
16-bit Microcontrollers - MCU MSP430F4250IDLR
16-bit Microcontrollers - MCU 16-bit Ultra-Lo-Pwr

16-bit Microcontrollers - MCU 16-bit Ultra-Lo-Pwr

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430F4250IDLR 296-18068-2-ND 685-MSP430F4250IDLR 024478-MSP430F4250IDLR MSP430F4250IDLR MSP430F4250IDLR MSP430F4250IDLR MSP430F4250IDLR MSP430F4250IDLR
Product Name MSP430F4250 16-Bit Ultra-Low-Power MCU, 16kB Flash, 256B RAM, 16-bit Sigma-Delta A/D, 12-bit D/A, LCD Driver Microcontrollers 16-bit 8MHz 16KB SSOP Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - MSP430F4250IDLR Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers Microcontrollers 16-bit Microcontrollers - MCU
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit
Clock Speed 8 MHz 8 MHz 8 MHz 8 MHz 8 MHz 8 MHz
Features Watchdog Timer; LCD Driver
Bits 16 Bit 16 Bit; Other; A/D 1x16b; D/A 1x12b
RAM 0.2500 KB 0.2560 KB 0.2560 KB 16 KB 256 KB 0.2560 KB 0.2560 KB
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC430F6143IRGCT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
RF and Wireless - RF Transceiver ICs - CC1110F16RSPR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
View Details
RF and Wireless - RF Transceiver ICs - CC430F6135IRGC - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details