16-Bit Ultra-Low-Power MCU, 16kB Flash, 256B RAM, 16-bit Sigma-Delta A/D, 12-bit D/A, LCD Driver 48-SSOP -40 to 85
8MHz 16-bit MCU, 16KB Flash, 256B RAM, 1 ADC, 32 GPIO, SSOP Product overview: MSP430F4250IDL from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 8MHz, 16KB, SSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 8MHz, 16KB, SSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F4250IDL can be used for catalog matching and distributor lookup.
MSP430 CPU16 MSP430x4xx Microcontroller IC 16-Bit 8MHz 16KB (16K x 8 + 256B) FLASH 48-SSOP
Manufacturer: Texas Instruments
Win Source Part Number: 081953-MSP430F4250ID
Packaging: Reel - TR
Core Processor: MSP430
Number of I/O: 32
Program Memory Size: 16KB (16K x 8 + 256B)
Program Memory Type: FLASH
Data Converters: A/D 1x16b; D/A 1x12b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 48-SSOP
Speed(Frequency): 8MHz
Supply Voltage - Operating: 1.8 V to 3.6 V
Part Core Size: 16-Bit
Data RAM Size: 256 x 8
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
IC MCU 16BIT 16KB FLASH 48SSOP
MSP430 CPU16 MSP430x4xx Microcontroller IC 16-Bit 8MHz 16KB (16K x 8 + 256B) FLASH 48-SSOP
16-bit Microcontrollers - MCU 16-bit Ultra-Lo-Pwr
MCU, 16BIT, MSP430, 8MHZ, SSOP-48; Product Range:MSP430 Family MSP430F4x Series Microcontrollers; Architecture:MSP430;
IC MCU 16BIT 16KB FLASH 48SSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MSP430F4250IDL | 685-MSP430F4250IDL | 296-26228-5-ND | 081953-MSP430F4250IDL | MSP430F4250IDL | MSP430F4250IDL | MSP430F4250IDL | 28AH4213 | MSP430F4250IDL |
| Product Name | MSP430F4250 16-Bit Ultra-Low-Power MCU, 16kB Flash, 256B RAM, 16-bit Sigma-Delta A/D, 12-bit D/A, LCD Driver | 16-bit 8MHz 16KB SSOP Embedded Microcontroller MCU | Microcontrollers | Embedded - Embedded - Microcontrollers - MSP430F4250IDL | Microcontrollers | Microcontrollers | 16-bit Microcontrollers - MCU | Mcu, 16Bit, Msp430, 8Mhz, Ssop-48; Product Range Texas Instruments | Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit; 16-Bit | |
| Clock Speed | 8 MHz | 8 MHz | 8 MHz | 8 MHz | 8 MHz | 8 MHz | |||
| Features | Watchdog Timer; LCD Driver | ||||||||
| Bits | 16 Bit | 16 Bit; Other; A/D 1x16b; D/A 1x12b | |||||||
| RAM | 0.2500 KB | 0.2560 KB | 0.2560 KB | 16 KB | 0.2560 KB | 0.2560 KB | 0.2560 KB |