DIE 16-Bit Ultra-Low-Power Microcontroller, 32kB Flash, 1kB RAM, Comparator, 96 Segment LCD 0-
MSP430 CPU16 MSP430x4xx Microcontroller IC 16-Bit 8MHz 32KB (32K x 8 + 256B) FLASH Die
IC MCU 16BIT 32KB FLASH DIE
IC MCU 16BIT 32KB FLASH DIE
| Texas Instruments | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MSP430F417TDE2 | MSP430F417TDE2 | MSP430F417TDE2 | MSP430F417TDE2 |
| Product Name | MSP430F417-DIE DIE 16-Bit Ultra-Low-Power Microcontroller, 32kB Flash, 1kB RAM, Comparator, 96 Segment LCD | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit; 16-Bit |
| ROM Type | Flash | Flash; FLASH | ||
| Life Cycle Stage | Active | Last Shipments; Last Time Buy | ||
| Clock Speed | 8 MHz | 8 MHz | ||
| RAM | 1 KB | 1 KB |