Texas Instruments MSP430F417 16-Bit Ultra-Low-Power Microcontroller, 32kB Flash, 1kB RAM, Comparator, 96 Segment LCD MSP430F417IPM

Description
16-Bit Ultra-Low-Power Microcontroller, 32kB Flash, 1kB RAM, Comparator, 96 Segment LCD 64-LQFP -40 to 85
Request a Quote Datasheet
Description
16-Bit Ultra-Low-Power Microcontroller, 32kB Flash, 1kB RAM, Comparator, 96 Segment LCD 64-LQFP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSP430F417 16-Bit Ultra-Low-Power Microcontroller, 32kB Flash, 1kB RAM, Comparator, 96 Segment LCD - MSP430F417IPM - Texas Instruments
Dallas, TX, United States
MSP430F417 16-Bit Ultra-Low-Power Microcontroller, 32kB Flash, 1kB RAM, Comparator, 96 Segment LCD
MSP430F417IPM
MSP430F417 16-Bit Ultra-Low-Power Microcontroller, 32kB Flash, 1kB RAM, Comparator, 96 Segment LCD MSP430F417IPM
16-Bit Ultra-Low-Power Microcontroller, 32kB Flash, 1kB RAM, Comparator, 96 Segment LCD 64-LQFP -40 to 85

16-Bit Ultra-Low-Power Microcontroller, 32kB Flash, 1kB RAM, Comparator, 96 Segment LCD 64-LQFP -40 to 85

Buy Now Datasheet
16-bit 8MHz 32KB 1KB Embedded Microcontroller MCU - 685-MSP430F417IPM - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 8MHz 32KB 1KB Embedded Microcontroller MCU
685-MSP430F417IPM
16-bit 8MHz 32KB 1KB Embedded Microcontroller MCU 685-MSP430F417IPM
8MHz 16-bit MCU, 32KB Flash, 1KB SRAM, LCD, UART, 2 Timers, 48 GPIO, LQFP Product overview: MSP430F417IPM from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 8MHz, 32KB, 1KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 8MHz, 32KB, 1KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F417IPM can be used for catalog matching and distributor lookup.

8MHz 16-bit MCU, 32KB Flash, 1KB SRAM, LCD, UART, 2 Timers, 48 GPIO, LQFP Product overview: MSP430F417IPM from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 8MHz, 32KB, 1KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 8MHz, 32KB, 1KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F417IPM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 296-16767-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-16767-ND
Microcontrollers 296-16767-ND
MSP430 CPU16 MSP430x4xx Microcontroller IC 16-Bit 8MHz 32KB (32K x 8 + 256B) FLASH 64-LQFP (10x10)

MSP430 CPU16 MSP430x4xx Microcontroller IC 16-Bit 8MHz 32KB (32K x 8 + 256B) FLASH 64-LQFP (10x10)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1080651-MSP430F417IPM - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1080651-MSP430F417IPM
Integrated Circuits (ICs) - Embedded - Microcontrollers 1080651-MSP430F417IPM
Win Source Part Number: 1080651-MSP430F417IP M Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: MSP430x4xx Core Processor: MSP430 CPU16 Speed: 8MHz Package: Tray Standard Package: 160 Mounting: SMD (SMT) Core Size: 16-Bit Peripherals: Brown-out Detect/Reset, LCD, POR, PWM, WDT Number of I/O: 48 Program Memory Size: 32KB (32K x 8 + 256B) Program Memory Type: FLASH RAM Size: 1K x 8 Data Converters: Slope A/D Oscillator Type: Internal Package / Case: 64-LQFP Supplier Device Package: 64-LQFP (10x10) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 1.8V ~ 3.6V Alternative Parts (Cross-Reference): MSP430F427IPM; MSP430F133IPMR; MSP430FW425IPMRMSP43 0F417-IPM; ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Texas Instruments Other Names: 296-16767,-MSP430F41 7IPM-NDR,TEXTISMSP43 0F417IPM,-296-16767, 296-16767-NDR,-296-1 6767-ND,2156-MSP430F 417IPM,-296-16767-ND R Base Product Number: 430F417

Win Source Part Number: 1080651-MSP430F417IPM
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: MSP430x4xx
Core Processor: MSP430 CPU16
Speed: 8MHz
Package: Tray
Standard Package: 160
Mounting: SMD (SMT)
Core Size: 16-Bit
Peripherals: Brown-out Detect/Reset, LCD, POR, PWM, WDT
Number of I/O: 48
Program Memory Size: 32KB (32K x 8 + 256B)
Program Memory Type: FLASH
RAM Size: 1K x 8
Data Converters: Slope A/D
Oscillator Type: Internal
Package / Case: 64-LQFP
Supplier Device Package: 64-LQFP (10x10)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 1.8V ~ 3.6V
Alternative Parts (Cross-Reference): MSP430F427IPM; MSP430F133IPMR; MSP430FW425IPMRMSP430F417-IPM;
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Texas Instruments
Other Names: 296-16767,-MSP430F417IPM-NDR,TEXTISMSP430F417IPM,-296-16767,296-16767-NDR,-296-16767-ND,2156-MSP430F417IPM,-296-16767-NDR
Base Product Number: 430F417

Buy Now Datasheet
Microcontrollers - MSP430F417IPM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430F417IPM
Microcontrollers MSP430F417IPM
MSP430 CPU16 MSP430x4xx Microcontroller IC 16-Bit 8MHz 32KB (32K x 8 + 256B) FLASH 64-LQFP (10x10)

MSP430 CPU16 MSP430x4xx Microcontroller IC 16-Bit 8MHz 32KB (32K x 8 + 256B) FLASH 64-LQFP (10x10)

Buy Now
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430F417IPM
16-bit Microcontrollers - MCU MSP430F417IPM
16-bit Microcontrollers - MCU 32kB Flash 1kB RAM Comp/96 segment LCD

16-bit Microcontrollers - MCU 32kB Flash 1kB RAM Comp/96 segment LCD

Buy Now Datasheet
Microcontroller Mcu, 16 Bit, MSP430, 8MHZ, LQFP-64 - 815-MSP430F417IPM - Utmel Electronic Limited
Hong Kong, China
Microcontroller Mcu, 16 Bit, MSP430, 8MHZ, LQFP-64
815-MSP430F417IPM
Microcontroller Mcu, 16 Bit, MSP430, 8MHZ, LQFP-64 815-MSP430F417IPM
Microcontroller Mcu, 16 Bit, MSP430, 8MHZ, LQFP-64

Microcontroller Mcu, 16 Bit, MSP430, 8MHZ, LQFP-64

Supplier's Site
Embedded - Microcontrollers - MSP430F417IPM - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430F417IPM
Embedded - Microcontrollers MSP430F417IPM
IC MCU 16BIT 32KB FLASH 64LQFP

IC MCU 16BIT 32KB FLASH 64LQFP

Supplier's Site Datasheet
Microcontrollers - MSP430F417IPM - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MSP430F417IPM
Microcontrollers MSP430F417IPM
IC MCU 16BIT 32KB FLASH 64LQFP

IC MCU 16BIT 32KB FLASH 64LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430F417IPM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430F417IPM
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430F417IPM
IC MCU 16BIT 32KB FLASH 64LQFP

IC MCU 16BIT 32KB FLASH 64LQFP

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Utmel Electronic Limited Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430F417IPM 685-MSP430F417IPM 296-16767-ND 1080651-MSP430F417IPM MSP430F417IPM MSP430F417IPM 815-MSP430F417IPM MSP430F417IPM MSP430F417IPM MSP430F417IPM
Product Name MSP430F417 16-Bit Ultra-Low-Power Microcontroller, 32kB Flash, 1kB RAM, Comparator, 96 Segment LCD 16-bit 8MHz 32KB 1KB Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers 16-bit Microcontrollers - MCU Microcontroller Mcu, 16 Bit, MSP430, 8MHZ, LQFP-64 Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit
Clock Speed 8 MHz 8 MHz 8 MHz 8 MHz 8 MHz 8 MHz
Features Watchdog Timer; LCD Driver
Bits 16 Bit
RAM 1 KB 1 KB 1 KB 32 KB 1 KB 1 KB 1 KB 1 KB
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1121RHMT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
8-bit 8BIT 4KB Embedded Microcontroller MCU - 685-COP8ACC728M9-XE - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 8 Bit
RAM 0.1280 KB
Supply Voltage 2.7 to 5.5 volts
View Details
5 suppliers
 - COP8ACC720M9-RE - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Obsolete
ROM Type OTP
View Details
3 suppliers