The MSP430F4152IPM is a 16-bit ultra-low-power microcontroller from Texas Instruments, designed for applications requiring efficient power management and performance. It operates within a supply voltage range of 1.8 V to 3.6 V and features a low active mode current of 220 µA at 1 MHz and 2.2 V, with standby and off modes consuming only 0.9 µA and 0.1 µA, respectively. The device includes 16 KB of flash memory and 512 B of RAM, along with a 10-bit analog-to-digital converter (ADC) capable of 200 ksps. This microcontroller is equipped with two universal serial communication interfaces (USCIs) that support various protocols, including UART, I2C, and SPI. It also features two 16-bit timers, an integrated LCD driver for up to 144 segments, and an analog comparator. The MSP430F4152IPM is suitable for a wide range of applications, including sensor systems, remote controls, and handheld devices, making it a versatile choice for engineers looking for a low-power solution with robust functionality.
16-Bit Ultra-Low-Power MCU, 16KB Flash, 512B RAM, 10-bit ADC, USCI, Analog Comp, 56 I/Os, LCD Driver 64-LQFP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1227404-MSP430F4152I
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Application Field: Used in Metering, Automation & Process Control, Wireless, Medical
MSP430 CPU16 MSP430x4xx Microcontroller IC 16-Bit 8MHz 16KB (16K x 8 + 256B) FLASH 64-LQFP (10x10)
8MHz 16-bit MCU, 16KB FLASH, 512B SRAM, 10-bit ADC, I2C/SPI/UART, LCD Product overview: MSP430F4152IPM from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 8MHz, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 8MHz, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F4152IPM can be used for catalog matching and distributor lookup.
IC MCU 16BIT 16KB FLASH 64LQFP
IC MCU 16BIT 16KB FLASH 64LQFP
16-bit Microcontrollers - MCU 16B Ultra-Lo-Pwr 8KB Fl 512B RAM 10B ADC
MSP430 CPU16 MSP430x4xx Microcontroller IC 16-Bit 8MHz 16KB (16K x 8 + 256B) FLASH 64-LQFP (10x10)
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MSP430F4152IPM | 1227404-MSP430F4152IPM | 296-24591-ND | 685-MSP430F4152IPM | MSP430F4152IPM | 815-MSP430F4152IPM | MSP430F4152IPM | MSP430F4152IPM |
| Product Name | MSP430F4152 16-Bit Ultra-Low-Power MCU, 16KB Flash, 512B RAM, 10-bit ADC, USCI, Analog Comp, 56 I/Os, LCD Driver | Embedded - Embedded - Microcontrollers - MSP430F4152IPM | Microcontrollers | 16-bit 8MHz 16KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | IC MCU 16BIT 16KB FLASH 64LQFP | 16-bit Microcontrollers - MCU | Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | ||
| Clock Speed | 8 MHz | 8 MHz | 8 MHz | 8 MHz | ||||
| Features | Watchdog Timer; LCD Driver | |||||||
| Bits | 16 Bit | Other; A/D 8x10b | ||||||
| RAM | 0.5000 KB | 0.5120 KB | 0.5120 KB | 512 KB | 0.5120 KB | 0.5120 KB |