MSP430™ MSP430x4xx Microcontroller IC 16-Bit 8MHz 16KB (16K x 8) FLASH Die
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Microcontrollers (MCU) |
| Product Number | MSP430F4152CY |
| Product Name | Microcontrollers |
| Data Bus | 16 Bit; 16-Bit |
| Life Cycle Stage | Active |
| Clock Speed | 8 MHz |
| RAM | 0.5120 KB |