Texas Instruments MSP430F2619 16-Bit Ultra-Low-Power MCU, 92KB Flash, 4KB RAM, 12-Bit ADC, Dual DAC, 2 USCI, HW Mult, DMA MSP430F2619TPMR

Description
16-Bit Ultra-Low-Power MCU, 92KB Flash, 4KB RAM, 12-Bit ADC, Dual DAC, 2 USCI, HW Mult, DMA 64-LQFP -40 to 105
Request a Quote Datasheet
Description
16-Bit Ultra-Low-Power MCU, 92KB Flash, 4KB RAM, 12-Bit ADC, Dual DAC, 2 USCI, HW Mult, DMA 64-LQFP -40 to 105
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSP430F2619 16-Bit Ultra-Low-Power MCU, 92KB Flash, 4KB RAM, 12-Bit ADC, Dual DAC, 2 USCI, HW Mult, DMA - MSP430F2619TPMR - Texas Instruments
Dallas, TX, United States
MSP430F2619 16-Bit Ultra-Low-Power MCU, 92KB Flash, 4KB RAM, 12-Bit ADC, Dual DAC, 2 USCI, HW Mult, DMA
MSP430F2619TPMR
MSP430F2619 16-Bit Ultra-Low-Power MCU, 92KB Flash, 4KB RAM, 12-Bit ADC, Dual DAC, 2 USCI, HW Mult, DMA MSP430F2619TPMR
16-Bit Ultra-Low-Power MCU, 92KB Flash, 4KB RAM, 12-Bit ADC, Dual DAC, 2 USCI, HW Mult, DMA 64-LQFP -40 to 105

16-Bit Ultra-Low-Power MCU, 92KB Flash, 4KB RAM, 12-Bit ADC, Dual DAC, 2 USCI, HW Mult, DMA 64-LQFP -40 to 105

Buy Now Datasheet
 - MSP430F2619TPMR - Rochester Electronics
Newburyport, MA, United States
RISC Microcontroller, 16-Bit, FLASH, MSP430 CPU, 16MHz, CMOS, PQFP64

RISC Microcontroller, 16-Bit, FLASH, MSP430 CPU, 16MHz, CMOS, PQFP64

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - MSP430F2619TPMR - 1227399-MSP430F2619TPMR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430F2619TPMR
1227399-MSP430F2619TPMR
Embedded - Embedded - Microcontrollers - MSP430F2619TPMR 1227399-MSP430F2619TPMR
Manufacturer: Texas Instruments Win Source Part Number: 1227399-MSP430F2619T PMR Manufacturer Homepage: www.ti.com Alternative Parts (Cross-Reference): DSPIC33FJ128GP706-I/ PT; MSP430A092IPMR; MB96F625RBPMC1-GSE2; MSP430F2619TPMR; Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1227399-MSP430F2619TPMR
Manufacturer Homepage: www.ti.com
Alternative Parts (Cross-Reference): DSPIC33FJ128GP706-I/PT; MSP430A092IPMR; MB96F625RBPMC1-GSE2; MSP430F2619TPMR;
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now
16-bit 16MHz 120KB 4KB Embedded Microcontroller MCU - 685-MSP430F2619TPMR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16MHz 120KB 4KB Embedded Microcontroller MCU
685-MSP430F2619TPMR
16-bit 16MHz 120KB 4KB Embedded Microcontroller MCU 685-MSP430F2619TPMR
16-bit MCU, 16MHz, 120KB Flash, 4KB RAM, 12-bit ADC/DAC, I2C/SPI/UART, 64-LQFP Product overview: MSP430F2619TPMR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16MHz, 120KB, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16MHz, 120KB, 4KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F2619TPMR can be used for catalog matching and distributor lookup.

16-bit MCU, 16MHz, 120KB Flash, 4KB RAM, 12-bit ADC/DAC, I2C/SPI/UART, 64-LQFP Product overview: MSP430F2619TPMR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16MHz, 120KB, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16MHz, 120KB, 4KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F2619TPMR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 296-MSP430F2619TPMRTR-ND - DigiKey
Thief River Falls, MN, United States
MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 120KB (120K x 8 + 256B) FLASH 64-LQFP (10x10)

MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 120KB (120K x 8 + 256B) FLASH 64-LQFP (10x10)

Buy Now Datasheet
Microcontrollers - 296-MSP430F2619TPMRDKR-ND - DigiKey
Thief River Falls, MN, United States
IC MCU 16BIT 120KB FLASH 64LQFP

IC MCU 16BIT 120KB FLASH 64LQFP

Buy Now Datasheet
Microcontrollers - 296-MSP430F2619TPMRCT-ND - DigiKey
Thief River Falls, MN, United States
MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 120KB (120K x 8 + 256B) FLASH 64-LQFP (10x10)

MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 120KB (120K x 8 + 256B) FLASH 64-LQFP (10x10)

Buy Now Datasheet
Microcontrollers - MSP430F2619TPMR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430F2619TPMR
Microcontrollers MSP430F2619TPMR
MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 120KB (120K x 8 + 256B) FLASH 64-LQFP (10x10)

MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 120KB (120K x 8 + 256B) FLASH 64-LQFP (10x10)

Buy Now
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430F2619TPMR
16-bit Microcontrollers - MCU MSP430F2619TPMR
16-bit Microcontrollers - MCU 16B Ultra-Lo-Pwr MCU

16-bit Microcontrollers - MCU 16B Ultra-Lo-Pwr MCU

Buy Now Datasheet
Microcontrollers - MSP430F2619TPMR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MSP430F2619TPMR
Microcontrollers MSP430F2619TPMR
IC MCU 16BIT 120KB FLASH 64LQFP

IC MCU 16BIT 120KB FLASH 64LQFP

Supplier's Site Datasheet
Embedded - Microcontrollers - MSP430F2619TPMR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430F2619TPMR
Embedded - Microcontrollers MSP430F2619TPMR
IC MCU 16BIT 120KB FLASH 64LQFP

IC MCU 16BIT 120KB FLASH 64LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430F2619TPMR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430F2619TPMR
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430F2619TPMR
IC MCU 16BIT 120KB FLASH 64LQFP

IC MCU 16BIT 120KB FLASH 64LQFP

Supplier's Site

Technical Specifications

  Texas Instruments Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. VAST STOCK CO., LIMITED ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430F2619TPMR MSP430F2619TPMR 1227399-MSP430F2619TPMR 685-MSP430F2619TPMR 296-MSP430F2619TPMRTR-ND MSP430F2619TPMR MSP430F2619TPMR MSP430F2619TPMR MSP430F2619TPMR MSP430F2619TPMR
Product Name MSP430F2619 16-Bit Ultra-Low-Power MCU, 92KB Flash, 4KB RAM, 12-Bit ADC, Dual DAC, 2 USCI, HW Mult, DMA Embedded - Embedded - Microcontrollers - MSP430F2619TPMR 16-bit 16MHz 120KB 4KB Embedded Microcontroller MCU Microcontrollers Microcontrollers 16-bit Microcontrollers - MCU Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit; 16-Bit 16 Bit
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz
Features Watchdog Timer; DMA
Bits 16 Bit Other; A/D 8x12b; D/A 2x12b
RAM 4 KB 4 KB 4 KB 4 KB 4 KB
Unlock Full Specs
to access all available technical data

Similar Products