Texas Instruments MSP430F2619S-HT High Temp 16-Bit Ultra-Low-Power MCU, 120KB Flash, 4KB RAM, 12-Bit ADC, Dual DAC, 2 USCI,HW Mult,DMA MSP430F2619SPM

Description
High Temp 16-Bit Ultra-Low-Power MCU, 120KB Flash, 4KB RAM, 12-Bit ADC, Dual DAC, 2 USCI,HW Mult,DMA 64-LQFP -55 to 150
Request a Quote Datasheet
Description
High Temp 16-Bit Ultra-Low-Power MCU, 120KB Flash, 4KB RAM, 12-Bit ADC, Dual DAC, 2 USCI,HW Mult,DMA 64-LQFP -55 to 150
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSP430F2619S-HT High Temp 16-Bit Ultra-Low-Power MCU, 120KB Flash, 4KB RAM, 12-Bit ADC, Dual DAC, 2 USCI,HW Mult,DMA - MSP430F2619SPM - Texas Instruments
Dallas, TX, United States
MSP430F2619S-HT High Temp 16-Bit Ultra-Low-Power MCU, 120KB Flash, 4KB RAM, 12-Bit ADC, Dual DAC, 2 USCI,HW Mult,DMA
MSP430F2619SPM
MSP430F2619S-HT High Temp 16-Bit Ultra-Low-Power MCU, 120KB Flash, 4KB RAM, 12-Bit ADC, Dual DAC, 2 USCI,HW Mult,DMA MSP430F2619SPM
High Temp 16-Bit Ultra-Low-Power MCU, 120KB Flash, 4KB RAM, 12-Bit ADC, Dual DAC, 2 USCI,HW Mult,DMA 64-LQFP -55 to 150

High Temp 16-Bit Ultra-Low-Power MCU, 120KB Flash, 4KB RAM, 12-Bit ADC, Dual DAC, 2 USCI,HW Mult,DMA 64-LQFP -55 to 150

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - MSP430F2619SPM - 814258-MSP430F2619SPM - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430F2619SPM
814258-MSP430F2619SPM
Embedded - Embedded - Microcontrollers - MSP430F2619SPM 814258-MSP430F2619SPM
Manufacturer: Texas Instruments Win Source Part Number: 814258-MSP430F2619SP M Packaging: Tray Mounting Style: SMD Core Processor: MSP430 Speed: 16MHz Core Size: 16-Bit Connectivity: I2C, IrDA, LINbus, SCI, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 48 Program Memory Size: 120KB (120K x 8 + 256B) Program Memory Type: FLASH RAM Size: 4K x 8 Data Converters: A/D 8x12b; D/A 2x12b Oscillator Type: Internal Supplier Device Package: 64-LQFP (10x10) Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: 64-LQFP Popularity: Low Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 160 MSL Level: 3 (168 Hours) Part Number Series: MSP430F2619 Voltage - Supply (Vcc/Vdd): 1.8V ~ 3.6V

Manufacturer: Texas Instruments
Win Source Part Number: 814258-MSP430F2619SPM
Packaging: Tray
Mounting Style: SMD
Core Processor: MSP430
Speed: 16MHz
Core Size: 16-Bit
Connectivity: I2C, IrDA, LINbus, SCI, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 48
Program Memory Size: 120KB (120K x 8 + 256B)
Program Memory Type: FLASH
RAM Size: 4K x 8
Data Converters: A/D 8x12b; D/A 2x12b
Oscillator Type: Internal
Supplier Device Package: 64-LQFP (10x10)
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: 64-LQFP
Popularity: Low
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 160
MSL Level: 3 (168 Hours)
Part Number Series: MSP430F2619
Voltage - Supply (Vcc/Vdd): 1.8V ~ 3.6V

Buy Now
Microcontrollers - 296-28280-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-28280-ND
Microcontrollers 296-28280-ND
MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 120KB (120K x 8 + 256B) FLASH 64-LQFP (10x10)

MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 120KB (120K x 8 + 256B) FLASH 64-LQFP (10x10)

Buy Now Datasheet
Singapore, Singapore
16-bit 16MHz 120KB 4KB Embedded Microcontroller MCU
685-MSP430F2619SPM
16-bit 16MHz 120KB 4KB Embedded Microcontroller MCU 685-MSP430F2619SPM
16-Bit MCU, 16MHz, 120KB Flash, 4KB RAM, 12-Bit ADC, 64-LQFP Product overview: MSP430F2619SPM from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16MHz, 120KB, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16MHz, 120KB, 4KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F2619SPM can be used for catalog matching and distributor lookup.

16-Bit MCU, 16MHz, 120KB Flash, 4KB RAM, 12-Bit ADC, 64-LQFP Product overview: MSP430F2619SPM from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16MHz, 120KB, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16MHz, 120KB, 4KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F2619SPM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430F2619SPM
16-bit Microcontrollers - MCU MSP430F2619SPM
16-bit Microcontrollers - MCU 16B Ultra-Low-Pwr MCU,92KB Flash

16-bit Microcontrollers - MCU 16B Ultra-Low-Pwr MCU,92KB Flash

Buy Now Datasheet
Embedded - Microcontrollers - MSP430F2619SPM - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430F2619SPM
Embedded - Microcontrollers MSP430F2619SPM
IC MCU 16BIT 120KB FLASH 64LQFP

IC MCU 16BIT 120KB FLASH 64LQFP

Supplier's Site Datasheet
Microcontrollers - MSP430F2619SPM - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MSP430F2619SPM
Microcontrollers MSP430F2619SPM
IC MCU 16BIT 120KB FLASH 64LQFP

IC MCU 16BIT 120KB FLASH 64LQFP

Supplier's Site Datasheet
Microcontrollers - MSP430F2619SPM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430F2619SPM
Microcontrollers MSP430F2619SPM
MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 120KB (120K x 8 + 256B) FLASH 64-LQFP (10x10)

MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 120KB (120K x 8 + 256B) FLASH 64-LQFP (10x10)

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430F2619SPM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430F2619SPM
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430F2619SPM
IC MCU 16BIT 120KB FLASH 64LQFP

IC MCU 16BIT 120KB FLASH 64LQFP

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430F2619SPM 814258-MSP430F2619SPM 296-28280-ND 685-MSP430F2619SPM MSP430F2619SPM MSP430F2619SPM MSP430F2619SPM MSP430F2619SPM MSP430F2619SPM
Product Name MSP430F2619S-HT High Temp 16-Bit Ultra-Low-Power MCU, 120KB Flash, 4KB RAM, 12-Bit ADC, Dual DAC, 2 USCI,HW Mult,DMA Embedded - Embedded - Microcontrollers - MSP430F2619SPM Microcontrollers 16-bit 16MHz 120KB 4KB Embedded Microcontroller MCU 16-bit Microcontrollers - MCU Embedded - Microcontrollers Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit; 16-Bit 16 Bit
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz
Features Watchdog Timer; DMA
Bits 16 Bit Other; A/D 8x12b; D/A 2x12b
RAM 4 KB 120 KB 4 KB 4 KB 4 KB 4 KB 4 KB
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC2540F128RHAR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
ARM Cortex-M 32-bit 1 GHz 128kB Embedded Microcontroller MCU - 879-CC1310F64RHBR - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32 Bit
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers