16-Bit Ultra-Low-Power MCU, 92KB Flash, 8KB RAM, 12-Bit ADC, Dual DAC, 2 USCI, HW Mult, DMA 113-BGA MICROSTAR JUNIOR -40 to 105
MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 92KB (92K x 8 + 256B) FLASH 113-BGA Microstar Junior (7x7)
16MHz 16-bit MCU, 92KB Flash, 8KB SRAM, 12-bit ADC/DAC, I2C/SPI/UART Product overview: MSP430F2617TZQW from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16MHz, 92KB, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16MHz, 92KB, 8KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F2617TZQW can be used for catalog matching and distributor lookup.
MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 92KB (92K x 8 + 256B) FLASH 113-BGA Microstar Junior (7x7)
IC MCU 16BIT 92KB FLASH 113BGA
16-bit Microcontrollers - MCU 16B MCU 92KB Fl 8KB RAM 12B ADC Dual DAC
16-bit Microcontrollers - MCU 16B MCU 92KB Fl 8KB RAM 12B ADC Dual DAC
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MSP430F2617TZQW | MSP430F2617TZQW-ND | 685-MSP430F2617TZQW | MSP430F2617TZQW | MSP430F2617TZQW | MSP430F2617TZQW | 815-MSP430F2617TZQW |
| Product Name | MSP430F2617 16-Bit Ultra-Low-Power MCU, 92KB Flash, 8KB RAM, 12-Bit ADC, Dual DAC, 2 USCI, HW Mult, DMA | Microcontrollers | 16-bit 16MHz 92KB 8KB Embedded Microcontroller MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 16-bit Microcontrollers - MCU | 16-bit Microcontrollers - MCU 16B MCU 92KB Fl 8KB RAM 12B ADC Dual DAC |
| Data Bus | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit | |
| Clock Speed | 16 MHz | 16 MHz | 16 MHz | 16 MHz | |||
| Features | Watchdog Timer; DMA | ||||||
| Bits | 16 Bit | Other; A/D 8x12b; D/A 2x12b | |||||
| RAM | 8 KB | 8 KB | 8 KB | 8 KB | 8 KB | 8 KB |