Texas Instruments MSP430F2491 16-bit Ultra-Low-Power Microcontroller, 60KB Flash, 2KB RAM, 2 USCIs, HW Multiplier MSP430F2491TRGCT

Description
16-bit Ultra-Low-Power Microcontroller, 60KB Flash, 2KB RAM, 2 USCIs, HW Multiplier 64-VQFN -40 to 105
Request a Quote
Description
16-bit Ultra-Low-Power Microcontroller, 60KB Flash, 2KB RAM, 2 USCIs, HW Multiplier 64-VQFN -40 to 105
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MSP430F2491 is a 16-bit ultra-low-power microcontroller with 60 KB of Flash memory and 2 KB of RAM, featuring two universal serial communication interfaces (USCI) and a hardware multiplier. It is available in a 64-pin VQFN package with dimensions of 9.3 mm × 9.3 mm and operates over a temperature range of -40°C to 105°C. The device supports a supply voltage range of 1.8 V to 3.6 V, with active mode current of 270 µA at 1 MHz and 2.2 V, standby mode consumption of 0.3 µA using the VLO, and off mode consumption of 0.1 µA with RAM retention. Wake-up from standby is less than 1 µs. It includes a 12-bit analog-to-digital converter, two 16-bit timers, an on-chip comparator, and programmable brownout detection. The device is qualified for automotive and industrial applications with a moisture sensitivity level of 3 and a peak reflow temperature of 260°C.

Datasheet Summary
Powered by GS/AI

The MSP430F2491 is a 16-bit ultra-low-power microcontroller with 60 KB of Flash memory and 2 KB of RAM, featuring two universal serial communication interfaces (USCI) and a hardware multiplier. It is available in a 64-pin VQFN package with dimensions of 9.3 mm × 9.3 mm and operates over a temperature range of -40°C to 105°C. The device supports a supply voltage range of 1.8 V to 3.6 V, with active mode current of 270 µA at 1 MHz and 2.2 V, standby mode consumption of 0.3 µA using the VLO, and off mode consumption of 0.1 µA with RAM retention. Wake-up from standby is less than 1 µs. It includes a 12-bit analog-to-digital converter, two 16-bit timers, an on-chip comparator, and programmable brownout detection. The device is qualified for automotive and industrial applications with a moisture sensitivity level of 3 and a peak reflow temperature of 260°C.

Suppliers

Company
Product
Description
Supplier Links
MSP430F2491 16-bit Ultra-Low-Power Microcontroller, 60KB Flash, 2KB RAM, 2 USCIs, HW Multiplier - MSP430F2491TRGCT - Texas Instruments
Dallas, TX, United States
MSP430F2491 16-bit Ultra-Low-Power Microcontroller, 60KB Flash, 2KB RAM, 2 USCIs, HW Multiplier
MSP430F2491TRGCT
MSP430F2491 16-bit Ultra-Low-Power Microcontroller, 60KB Flash, 2KB RAM, 2 USCIs, HW Multiplier MSP430F2491TRGCT
16-bit Ultra-Low-Power Microcontroller, 60KB Flash, 2KB RAM, 2 USCIs, HW Multiplier 64-VQFN -40 to 105

16-bit Ultra-Low-Power Microcontroller, 60KB Flash, 2KB RAM, 2 USCIs, HW Multiplier 64-VQFN -40 to 105

Buy Now Datasheet
Microcontrollers - 296-MSP430F2491TRGDKR-ND - DigiKey
Thief River Falls, MN, United States
MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 60KB (60K x 8 + 256B) FLASH 64-VQFN (9x9)

MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 60KB (60K x 8 + 256B) FLASH 64-VQFN (9x9)

Buy Now Datasheet
Microcontrollers - 296-MSP430F2491TRGCT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-MSP430F2491TRGCT-ND
Microcontrollers 296-MSP430F2491TRGCT-ND
MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 60KB (60K x 8 + 256B) FLASH 64-VQFN (9x9)

MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 60KB (60K x 8 + 256B) FLASH 64-VQFN (9x9)

Buy Now Datasheet
Microcontrollers - 296-MSP430F2491TRGTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-MSP430F2491TRGTR-ND
Microcontrollers 296-MSP430F2491TRGTR-ND
MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 60KB (60K x 8 + 256B) FLASH 64-VQFN (9x9)

MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 60KB (60K x 8 + 256B) FLASH 64-VQFN (9x9)

Buy Now Datasheet
Singapore, Singapore
16-bit 16MHz 60KB 2KB Embedded Microcontroller MCU
685-MSP430F2491TRGCT
16-bit 16MHz 60KB 2KB Embedded Microcontroller MCU 685-MSP430F2491TRGCT
16-bit MCU, 16MHz, 60KB FLASH, 2KB SRAM, I2C/SPI/UART, 48 I/O, VQFN Product overview: MSP430F2491TRGCT from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16MHz, 60KB, 2KB, VQFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16MHz, 60KB, 2KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F2491TRGCT can be used for catalog matching and distributor lookup.

16-bit MCU, 16MHz, 60KB FLASH, 2KB SRAM, I2C/SPI/UART, 48 I/O, VQFN Product overview: MSP430F2491TRGCT from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16MHz, 60KB, 2KB, VQFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16MHz, 60KB, 2KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F2491TRGCT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - MSP430F2491TRGCT - 1227389-MSP430F2491TRGCT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430F2491TRGCT
1227389-MSP430F2491TRGCT
Embedded - Embedded - Microcontrollers - MSP430F2491TRGCT 1227389-MSP430F2491TRGCT
Manufacturer: Texas Instruments Win Source Part Number: 1227389-MSP430F2491T RGCT Series: MSP430F2xx Packaging: Reel - TR Operating Temperature Range: -40°C ~ 105°C (TA) Core Processor: MSP430 Speed: 16MHz Package: 64-VFQFN Exposed Pad Core Size: 16-Bit Connectivity: I2C, IrDA, LIN, SCI, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 48 Program Memory Size: 60KB (60K x 8 + 256B) Program Memory Type: FLASH RAM Size: 2K x 8 Oscillator Type: Internal Supply Voltage: 1.8 V ~ 3.6 V Family Name: MSP430F249 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 64-VQFN (9x9) Alternative Parts (Cross-Reference): dsPIC33FJ64GS606I/MR ; DSPIC33FJ64GP206AT-H /MR; PIC24FJ64GA106T-I/MR ; Introduction Date: September 28, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1227389-MSP430F2491TRGCT
Series: MSP430F2xx
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 105°C (TA)
Core Processor: MSP430
Speed: 16MHz
Package: 64-VFQFN Exposed Pad
Core Size: 16-Bit
Connectivity: I2C, IrDA, LIN, SCI, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 48
Program Memory Size: 60KB (60K x 8 + 256B)
Program Memory Type: FLASH
RAM Size: 2K x 8
Oscillator Type: Internal
Supply Voltage: 1.8 V ~ 3.6 V
Family Name: MSP430F249
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 64-VQFN (9x9)
Alternative Parts (Cross-Reference): dsPIC33FJ64GS606I/MR; DSPIC33FJ64GP206AT-H/MR; PIC24FJ64GA106T-I/MR;
Introduction Date: September 28, 2007
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - MSP430F2491TRGCT - Rochester Electronics
Newburyport, MA, United States
MSP430F2491 16-bit Ultra-Low-Power Microcontroller, 60KB Flash, 2KB RAM, 2 USCIs, HW Multiplier

MSP430F2491 16-bit Ultra-Low-Power Microcontroller, 60KB Flash, 2KB RAM, 2 USCIs, HW Multiplier

Supplier's Site Datasheet
Microcontrollers - MSP430F2491TRGCT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430F2491TRGCT
Microcontrollers MSP430F2491TRGCT
MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 60KB (60K x 8 + 256B) FLASH 64-VQFN (9x9)

MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 60KB (60K x 8 + 256B) FLASH 64-VQFN (9x9)

Buy Now
Embedded - Microcontrollers - MSP430F2491TRGCT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430F2491TRGCT
Embedded - Microcontrollers MSP430F2491TRGCT
IC MCU 16BIT 60KB FLASH 64VQFN

IC MCU 16BIT 60KB FLASH 64VQFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430F2491TRGCT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430F2491TRGCT
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430F2491TRGCT
IC MCU 16BIT 60KB FLASH 64VQFN

IC MCU 16BIT 60KB FLASH 64VQFN

Supplier's Site
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430F2491TRGCT
16-bit Microcontrollers - MCU MSP430F2491TRGCT
16-bit Microcontrollers - MCU 16B Ultra-Lo-Pwr MCU

16-bit Microcontrollers - MCU 16B Ultra-Lo-Pwr MCU

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430F2491TRGCT 296-MSP430F2491TRGDKR-ND 685-MSP430F2491TRGCT 1227389-MSP430F2491TRGCT MSP430F2491TRGCT MSP430F2491TRGCT MSP430F2491TRGCT MSP430F2491TRGCT MSP430F2491TRGCT
Product Name MSP430F2491 16-bit Ultra-Low-Power Microcontroller, 60KB Flash, 2KB RAM, 2 USCIs, HW Multiplier Microcontrollers 16-bit 16MHz 60KB 2KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - MSP430F2491TRGCT Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 16-bit Microcontrollers - MCU
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit 16 Bit
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz
Features Watchdog Timer
Bits 16 Bit
RAM 2 KB 2 KB 2 KB 60 KB 2 KB 2 KB
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1110F16RSP - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
View Details
Low-Power 1 GHz Embedded Microcontroller MCU - 879-CC1310F64RHBT - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
3 suppliers
RF and Wireless - RF Transceiver ICs - CC430F6137IRGC - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details