Texas Instruments MSP430F2471 16-bit Ultra-Low-Power Microcontroller, 32KB Flash, 4KB RAM, 2 USCIs, HW Multiplier MSP430F2471TPM

Description
16-bit Ultra-Low-Power Microcontroller, 32KB Flash, 4KB RAM, 2 USCIs, HW Multiplier 64-LQFP -40 to 105
Request a Quote Datasheet
Description
16-bit Ultra-Low-Power Microcontroller, 32KB Flash, 4KB RAM, 2 USCIs, HW Multiplier 64-LQFP -40 to 105
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSP430F2471 16-bit Ultra-Low-Power Microcontroller, 32KB Flash, 4KB RAM, 2 USCIs, HW Multiplier - MSP430F2471TPM - Texas Instruments
Dallas, TX, United States
MSP430F2471 16-bit Ultra-Low-Power Microcontroller, 32KB Flash, 4KB RAM, 2 USCIs, HW Multiplier
MSP430F2471TPM
MSP430F2471 16-bit Ultra-Low-Power Microcontroller, 32KB Flash, 4KB RAM, 2 USCIs, HW Multiplier MSP430F2471TPM
16-bit Ultra-Low-Power Microcontroller, 32KB Flash, 4KB RAM, 2 USCIs, HW Multiplier 64-LQFP -40 to 105

16-bit Ultra-Low-Power Microcontroller, 32KB Flash, 4KB RAM, 2 USCIs, HW Multiplier 64-LQFP -40 to 105

Buy Now Datasheet
 - MSP430F2471TPM - Rochester Electronics
Newburyport, MA, United States
MSP430F2471 16-bit Ultra-Low-Power Microcontroller, 32KB Flash, 4KB RAM, 2 USCIs, HW Multiplier

MSP430F2471 16-bit Ultra-Low-Power Microcontroller, 32KB Flash, 4KB RAM, 2 USCIs, HW Multiplier

Supplier's Site Datasheet
16-bit 16MHz 32KB 4KB Embedded Microcontroller MCU - 685-MSP430F2471TPM - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16MHz 32KB 4KB Embedded Microcontroller MCU
685-MSP430F2471TPM
16-bit 16MHz 32KB 4KB Embedded Microcontroller MCU 685-MSP430F2471TPM
16-bit MCU, 16MHz, 32KB FLASH, 4KB SRAM, I2C/SPI/UART, LQFP Product overview: MSP430F2471TPM from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16MHz, 32KB, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16MHz, 32KB, 4KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F2471TPM can be used for catalog matching and distributor lookup.

16-bit MCU, 16MHz, 32KB FLASH, 4KB SRAM, I2C/SPI/UART, LQFP Product overview: MSP430F2471TPM from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16MHz, 32KB, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16MHz, 32KB, 4KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F2471TPM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - MSP430F2471TPM - 1227384-MSP430F2471TPM - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430F2471TPM
1227384-MSP430F2471TPM
Embedded - Embedded - Microcontrollers - MSP430F2471TPM 1227384-MSP430F2471TPM
Manufacturer: Texas Instruments Win Source Part Number: 1227384-MSP430F2471T PM Manufacturer Homepage: www.ti.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Application Field: Used in Test & Measurement, Portable Devices, Defence, Military & Aerospace

Manufacturer: Texas Instruments
Win Source Part Number: 1227384-MSP430F2471TPM
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Application Field: Used in Test & Measurement, Portable Devices, Defence, Military & Aerospace

Buy Now
Microcontrollers - 296-26218-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-26218-ND
Microcontrollers 296-26218-ND
MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 32KB (32K x 8 + 256B) FLASH 64-LQFP (10x10)

MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 32KB (32K x 8 + 256B) FLASH 64-LQFP (10x10)

Buy Now Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430F2471TPM
16-bit Microcontrollers - MCU MSP430F2471TPM
16-bit Microcontrollers - MCU 16B Ultra-Lo-Pwr MCU

16-bit Microcontrollers - MCU 16B Ultra-Lo-Pwr MCU

Buy Now Datasheet
Embedded - Microcontrollers - MSP430F2471TPM - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430F2471TPM
Embedded - Microcontrollers MSP430F2471TPM
IC MCU 16BIT 32KB FLASH 64LQFP

IC MCU 16BIT 32KB FLASH 64LQFP

Supplier's Site Datasheet
Microcontrollers - MSP430F2471TPM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430F2471TPM
Microcontrollers MSP430F2471TPM
MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 32KB (32K x 8 + 256B) FLASH 64-LQFP (10x10)

MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 32KB (32K x 8 + 256B) FLASH 64-LQFP (10x10)

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430F2471TPM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430F2471TPM
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430F2471TPM
IC MCU 16BIT 32KB FLASH 64LQFP

IC MCU 16BIT 32KB FLASH 64LQFP

Supplier's Site

Technical Specifications

  Texas Instruments Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430F2471TPM MSP430F2471TPM 685-MSP430F2471TPM 1227384-MSP430F2471TPM 296-26218-ND MSP430F2471TPM MSP430F2471TPM MSP430F2471TPM MSP430F2471TPM
Product Name MSP430F2471 16-bit Ultra-Low-Power Microcontroller, 32KB Flash, 4KB RAM, 2 USCIs, HW Multiplier 16-bit 16MHz 32KB 4KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - MSP430F2471TPM Microcontrollers 16-bit Microcontrollers - MCU Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit 16 Bit
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz
Features Watchdog Timer
Bits 16 Bit
RAM 4 KB 4 KB 4 KB 4 KB 4 KB
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5133 16-Bit Ultra-Low-Power MCU, 8KB Flash, 2KB RAM, CC1101 Radio, AES-128, 12Bit ADC, USCI - CC430F5133IRGZR - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
3 suppliers
RF and Wireless - RF Transceiver ICs - CC430F6127IRGC - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Application Specific Microcontrollers - CP3BT23G18AWMX/NOPB - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Removed; Obsolete
RAM 32 KB
Supply Voltage 2.25 to 2.75 volts
View Details
2 suppliers