Texas Instruments MSP430F2418 16-Bit Ultra-Low-Power Microcontroller, 116KB Flash, 8KB RAM, 12 Bit ADC, 2 USCIs, HW Multiplier MSP430F2418TZQWR

Description
16-Bit Ultra-Low-Power Microcontroller, 116KB Flash, 8KB RAM, 12 Bit ADC, 2 USCIs, HW Multiplier 113-BGA MICROSTAR JUNIOR -40 to 105
Request a Quote
Description
16-Bit Ultra-Low-Power Microcontroller, 116KB Flash, 8KB RAM, 12 Bit ADC, 2 USCIs, HW Multiplier 113-BGA MICROSTAR JUNIOR -40 to 105
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MSP430F2418 is a 16-bit ultra-low-power microcontroller with 116KB + 256 bytes of flash memory and 8KB of RAM, featuring a 12-bit ADC, two USCI modules for UART, LIN, IrDA, SPI, and I2C communication, a hardware multiplier, and a watchdog timer. It operates from 1.8 V to 3.6 V and supports wake-up from standby in less than 1 µs. The device is available in an 113-pin MicroStar Junior BGA package measuring 7 mm × 7 mm.

Datasheet Summary
Powered by GS/AI

The MSP430F2418 is a 16-bit ultra-low-power microcontroller with 116KB + 256 bytes of flash memory and 8KB of RAM, featuring a 12-bit ADC, two USCI modules for UART, LIN, IrDA, SPI, and I2C communication, a hardware multiplier, and a watchdog timer. It operates from 1.8 V to 3.6 V and supports wake-up from standby in less than 1 µs. The device is available in an 113-pin MicroStar Junior BGA package measuring 7 mm × 7 mm.

Suppliers

Company
Product
Description
Supplier Links
MSP430F2418 16-Bit Ultra-Low-Power Microcontroller, 116KB Flash, 8KB RAM, 12 Bit ADC, 2 USCIs, HW Multiplier - MSP430F2418TZQWR - Texas Instruments
Dallas, TX, United States
MSP430F2418 16-Bit Ultra-Low-Power Microcontroller, 116KB Flash, 8KB RAM, 12 Bit ADC, 2 USCIs, HW Multiplier
MSP430F2418TZQWR
MSP430F2418 16-Bit Ultra-Low-Power Microcontroller, 116KB Flash, 8KB RAM, 12 Bit ADC, 2 USCIs, HW Multiplier MSP430F2418TZQWR
16-Bit Ultra-Low-Power Microcontroller, 116KB Flash, 8KB RAM, 12 Bit ADC, 2 USCIs, HW Multiplier 113-BGA MICROSTAR JUNIOR -40 to 105

16-Bit Ultra-Low-Power Microcontroller, 116KB Flash, 8KB RAM, 12 Bit ADC, 2 USCIs, HW Multiplier 113-BGA MICROSTAR JUNIOR -40 to 105

Buy Now Datasheet
Microcontrollers - 296-23488-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-23488-2-ND
Microcontrollers 296-23488-2-ND
MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 116KB (116K x 8 + 256B) FLASH 113-BGA Microstar Junior (7x7)

MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 116KB (116K x 8 + 256B) FLASH 113-BGA Microstar Junior (7x7)

Buy Now Datasheet
16MHz 116KB 8KB Embedded Microcontroller MCU - 685-MSP430F2418TZQWR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16MHz 116KB 8KB Embedded Microcontroller MCU
685-MSP430F2418TZQWR
16MHz 116KB 8KB Embedded Microcontroller MCU 685-MSP430F2418TZQWR
16MHz 16b MCU, 116KB Flash, 8KB SRAM, 12-bit ADC, I2C/SPI/UART, VFBGA Product overview: MSP430F2418TZQWR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16MHz, 116KB, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16MHz, 116KB, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F2418TZQWR can be used for catalog matching and distributor lookup.

16MHz 16b MCU, 116KB Flash, 8KB SRAM, 12-bit ADC, I2C/SPI/UART, VFBGA Product overview: MSP430F2418TZQWR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16MHz, 116KB, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16MHz, 116KB, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F2418TZQWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) Embedded Microcontrollers -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) Embedded Microcontrollers
Integrated Circuits (ICs) Embedded Microcontrollers
Alternative Parts (Cross-Reference): Cross Manufacturer: Texas Instruments Category: Integrated Circuits (ICs) Embedded Microcontrollers Series: MSP430F2xx Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Obsolete Core Processor: MSP430 CPU16 Core Size: 16-Bit Speed: 16MHz Connectivity: I²C, IrDA, LINbus, SCI, SPI, UART/USART

Alternative Parts (Cross-Reference): Cross
Manufacturer: Texas Instruments
Category: Integrated Circuits (ICs) Embedded Microcontrollers
Series: MSP430F2xx
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Obsolete
Core Processor: MSP430 CPU16
Core Size: 16-Bit
Speed: 16MHz
Connectivity: I²C, IrDA, LINbus, SCI, SPI, UART/USART

Buy Now Datasheet
Microcontrollers - MSP430F2418TZQWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430F2418TZQWR
Microcontrollers MSP430F2418TZQWR
MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 116KB (116K x 8 + 256B) FLASH 113-BGA Microstar Junior (7x7)

MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 116KB (116K x 8 + 256B) FLASH 113-BGA Microstar Junior (7x7)

Buy Now
Embedded - Microcontrollers - MSP430F2418TZQWR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430F2418TZQWR
Embedded - Microcontrollers MSP430F2418TZQWR
IC MCU 16BIT 116KB FLASH 113BGA

IC MCU 16BIT 116KB FLASH 113BGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430F2418TZQWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430F2418TZQWR
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430F2418TZQWR
IC MCU 16BIT 116KB FLASH 113BGA

IC MCU 16BIT 116KB FLASH 113BGA

Supplier's Site
Microcontrollers - MSP430F2418TZQWR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MSP430F2418TZQWR
Microcontrollers MSP430F2418TZQWR
IC MCU 16BIT 116KB FLASH 113BGA

IC MCU 16BIT 116KB FLASH 113BGA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430F2418TZQWR
16-bit Microcontrollers - MCU MSP430F2418TZQWR
16-bit Microcontrollers - MCU 16B Microcntrlr 116 KB Fl 8KB RAM 12B

16-bit Microcontrollers - MCU 16B Microcntrlr 116 KB Fl 8KB RAM 12B

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430F2418TZQWR 296-23488-2-ND 685-MSP430F2418TZQWR MSP430F2418TZQWR MSP430F2418TZQWR MSP430F2418TZQWR MSP430F2418TZQWR MSP430F2418TZQWR
Product Name MSP430F2418 16-Bit Ultra-Low-Power Microcontroller, 116KB Flash, 8KB RAM, 12 Bit ADC, 2 USCIs, HW Multiplier Microcontrollers 16MHz 116KB 8KB Embedded Microcontroller MCU Integrated Circuits (ICs) Embedded Microcontrollers Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers 16-bit Microcontrollers - MCU
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit 16 Bit 16 Bit
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz
Features Watchdog Timer
Bits 16 Bit Other; A/D 8x12b
RAM 8 KB 8 KB 8 KB 8 KB 8 KB 8 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - COPC922-DNG/WM/EPDB1785 - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Removed; Obsolete
View Details
3 suppliers
CC430F5143 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5143IRGZT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
3 suppliers
Industrial 32-bit 128KB VQFN Embedded Microcontroller MCU - 879-CC2620F128RGZR - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32 Bit
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers