16-Bit Ultra-Low-Power Microcontroller, 92KB Flash, 4KB RAM, 12 Bit ADC, 2 USCIs, HW Multiplier 64-LQFP -40 to 105
Manufacturer: Texas Instruments
Win Source Part Number: 1227375-MSP430F2416T
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
MSP430F2416 16-Bit Ultra-Low-Power Microcontroller, 92KB Flash, 4KB RAM, 12 Bit ADC, 2 USCIs, HW Multiplier
16MHz 16-bit MCU, 92KB Flash, 4KB SRAM, 12-bit ADC, I2C/SPI/UART, 64-LQFP Product overview: MSP430F2416TPM from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16MHz, 92KB, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16MHz, 92KB, 4KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F2416TPM can be used for catalog matching and distributor lookup.
MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 92KB (92K x 8 + 256B) FLASH 64-LQFP (10x10)
MCU, 16BIT, MSP430, 16MHZ, LQFP-64; Product Range:MSP430 Family MSP430F2x Series Microcontrollers; Architecture:MSP430;
IC MCU 16BIT 92KB FLASH 64LQFP
16-bit Microcontrollers - MCU 16B Ultra-Lo-Pwr MCU
IC MCU 16BIT 92KB FLASH 64LQFP
MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 92KB (92K x 8 + 256B) FLASH 64-LQFP (10x10)
IC MCU 16BIT 92KB FLASH 64LQFP
| Texas Instruments | Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MSP430F2416TPM | 1227375-MSP430F2416TPM | MSP430F2416TPM | 685-MSP430F2416TPM | 296-25295-ND | 29AH6692 | MSP430F2416TPM | MSP430F2416TPM | MSP430F2416TPM | MSP430F2416TPM | 815-MSP430F2416TPM |
| Product Name | MSP430F2416 16-Bit Ultra-Low-Power Microcontroller, 92KB Flash, 4KB RAM, 12 Bit ADC, 2 USCIs, HW Multiplier | Embedded - Embedded - Microcontrollers - MSP430F2416TPM | 16-bit 16MHz 92KB 4KB Embedded Microcontroller MCU | Microcontrollers | Mcu, 16Bit, Msp430, 16Mhz, Lqfp-64; Product Range Texas Instruments | Integrated Circuits (ICs) - Embedded - Microcontrollers | 16-bit Microcontrollers - MCU | Embedded - Microcontrollers | Microcontrollers | IC MCU 16BIT 92KB FLASH 64LQFP | |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | 16 Bit | ||
| Clock Speed | 16 MHz | 16 MHz | 16 MHz | 16 MHz | 16 MHz | ||||||
| Features | Watchdog Timer | ||||||||||
| Bits | 16 Bit | Other; A/D 8x12b | |||||||||
| RAM | 4 KB | 4 KB | 4 KB | 4 KB | 4 KB | 4 KB | 4 KB |