Texas Instruments MSP430F235 16-bit Ultra-Low-Power Microcontroller, 16KB Flash, 2KB RAM, 12-Bit ADC, USCI, HW Multiplier MSP430F235TRGCT

Description
16-bit Ultra-Low-Power Microcontroller, 16KB Flash, 2KB RAM, 12-Bit ADC, USCI, HW Multiplier 64-VQFN -40 to 105
Request a Quote Datasheet
Description
16-bit Ultra-Low-Power Microcontroller, 16KB Flash, 2KB RAM, 12-Bit ADC, USCI, HW Multiplier 64-VQFN -40 to 105
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSP430F235 16-bit Ultra-Low-Power Microcontroller, 16KB Flash, 2KB RAM, 12-Bit ADC, USCI, HW Multiplier - MSP430F235TRGCT - Texas Instruments
Dallas, TX, United States
MSP430F235 16-bit Ultra-Low-Power Microcontroller, 16KB Flash, 2KB RAM, 12-Bit ADC, USCI, HW Multiplier
MSP430F235TRGCT
MSP430F235 16-bit Ultra-Low-Power Microcontroller, 16KB Flash, 2KB RAM, 12-Bit ADC, USCI, HW Multiplier MSP430F235TRGCT
16-bit Ultra-Low-Power Microcontroller, 16KB Flash, 2KB RAM, 12-Bit ADC, USCI, HW Multiplier 64-VQFN -40 to 105

16-bit Ultra-Low-Power Microcontroller, 16KB Flash, 2KB RAM, 12-Bit ADC, USCI, HW Multiplier 64-VQFN -40 to 105

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1322429-MSP430F235TRGCT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1322429-MSP430F235TRGCT
Integrated Circuits (ICs) - Embedded - Microcontrollers 1322429-MSP430F235TRGCT
Manufacturer: Texas Instruments Win Source Part Number: 1322429-MSP430F235TR GCT Category: Integrated Circuits (ICs)>Embedded>Micro controllers Packaging: Reel - TR Core Processor: MSP430 CPU16 Speed: 16MHz Standard Package: 250 Mounting: Surface Mount Core Size: 16-Bit Connectivity: I2C, IrDA, LINbus, SCI, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 48 Program Memory Size: 16KB (16K x 8 + 256B) Program Memory Type: FLASH RAM Size: 2K x 8 Data Converters: A/D 8x12b Oscillator Type: Internal Supplier Device Package: 64-VQFN (9x9) Temperature Range - Operating: -40°C ~ 105°C Case / Package: 64-VFQFN Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 67 MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 1.8V ~ 3.6V REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 296-26214-6,296-2621 4-2,2156-MSP430F235T RGCT,MSP430F235TRGCT -ND,296-26214-1,TEXT ISMSP430F235TRGCT Base Product Number: MSP430F235 RoHS Status: ROHS3 Compliant

Manufacturer: Texas Instruments
Win Source Part Number: 1322429-MSP430F235TRGCT
Category: Integrated Circuits (ICs)>Embedded>Microcontrollers
Packaging: Reel - TR
Core Processor: MSP430 CPU16
Speed: 16MHz
Standard Package: 250
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: I2C, IrDA, LINbus, SCI, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 48
Program Memory Size: 16KB (16K x 8 + 256B)
Program Memory Type: FLASH
RAM Size: 2K x 8
Data Converters: A/D 8x12b
Oscillator Type: Internal
Supplier Device Package: 64-VQFN (9x9)
Temperature Range - Operating: -40°C ~ 105°C
Case / Package: 64-VFQFN Exposed Pad
ECCN: EAR99
Fake Threat In the Open Market: 67
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 1.8V ~ 3.6V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 296-26214-6,296-26214-2,2156-MSP430F235TRGCT,MSP430F235TRGCT-ND,296-26214-1,TEXTISMSP430F235TRGCT
Base Product Number: MSP430F235
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Singapore, Singapore
16MHz 16KB 2KB Embedded Microcontroller MCU
685-MSP430F235TRGCT
16MHz 16KB 2KB Embedded Microcontroller MCU 685-MSP430F235TRGCT
16MHz 16b MCU, 16KB FLASH, 2KB SRAM, 12-bit ADC, I2C/SPI/UART Product overview: MSP430F235TRGCT from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16MHz, 16KB, 2KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16MHz, 16KB, 2KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F235TRGCT can be used for catalog matching and distributor lookup.

16MHz 16b MCU, 16KB FLASH, 2KB SRAM, 12-bit ADC, I2C/SPI/UART Product overview: MSP430F235TRGCT from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16MHz, 16KB, 2KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16MHz, 16KB, 2KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F235TRGCT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - MSP430F235TRGCT - Rochester Electronics
Newburyport, MA, United States
RISC Microcontroller, 16-Bit, FLASH, MSP430 CPU, 16MHz, CMOS

RISC Microcontroller, 16-Bit, FLASH, MSP430 CPU, 16MHz, CMOS

Supplier's Site Datasheet
Microcontrollers - 296-26214-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-26214-2-ND
Microcontrollers 296-26214-2-ND
MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 16KB (16K x 8 + 256B) FLASH 64-VQFN (9x9)

MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 16KB (16K x 8 + 256B) FLASH 64-VQFN (9x9)

Buy Now Datasheet
Microcontrollers - 296-26214-1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-26214-1-ND
Microcontrollers 296-26214-1-ND
MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 16KB (16K x 8 + 256B) FLASH 64-VQFN (9x9)

MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 16KB (16K x 8 + 256B) FLASH 64-VQFN (9x9)

Buy Now Datasheet
Embedded - Microcontrollers - MSP430F235TRGCT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430F235TRGCT
Embedded - Microcontrollers MSP430F235TRGCT
IC MCU 16BIT 16KB FLASH 64VQFN

IC MCU 16BIT 16KB FLASH 64VQFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430F235TRGCT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430F235TRGCT
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430F235TRGCT
IC MCU 16BIT 16KB FLASH 64VQFN

IC MCU 16BIT 16KB FLASH 64VQFN

Supplier's Site
Microcontrollers - MSP430F235TRGCT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430F235TRGCT
Microcontrollers MSP430F235TRGCT
MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 16KB (16K x 8 + 256B) FLASH 64-VQFN (9x9)

MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 16KB (16K x 8 + 256B) FLASH 64-VQFN (9x9)

Buy Now
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430F235TRGCT
16-bit Microcontrollers - MCU MSP430F235TRGCT
16-bit Microcontrollers - MCU 16B Ultra-Lo-Pwr MCU

16-bit Microcontrollers - MCU 16B Ultra-Lo-Pwr MCU

Buy Now Datasheet
Microcontrollers - MSP430F235TRGCT - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MSP430F235TRGCT
Microcontrollers MSP430F235TRGCT
IC MCU 16BIT 16KB FLASH 64VQFN

IC MCU 16BIT 16KB FLASH 64VQFN

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430F235TRGCT 1322429-MSP430F235TRGCT 685-MSP430F235TRGCT MSP430F235TRGCT 296-26214-2-ND MSP430F235TRGCT MSP430F235TRGCT MSP430F235TRGCT MSP430F235TRGCT MSP430F235TRGCT
Product Name MSP430F235 16-bit Ultra-Low-Power Microcontroller, 16KB Flash, 2KB RAM, 12-Bit ADC, USCI, HW Multiplier Integrated Circuits (ICs) - Embedded - Microcontrollers 16MHz 16KB 2KB Embedded Microcontroller MCU Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers 16-bit Microcontrollers - MCU Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit; 16-Bit 16 Bit
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz
Features Watchdog Timer
Bits 16 Bit Other; A/D 8x12b
RAM 2 KB 16 KB 2 KB 2 KB 2 KB 2 KB 2 KB
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1201RHBR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
RF and Wireless - RF Transceiver ICs - CC1200RHBR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - COP8SAA728N8 - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Obsolete
ROM Type OTP
View Details
3 suppliers