16-bit Ultra-Low-Power Microcontroller, 16KB Flash, 2048B RAM, Comparator 49-DSBGA -40 to 85
MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 16KB (16K x 8 + 256B) FLASH 49-DSBGA (2.8x2.8)
MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 16KB (16K x 8 + 256B) FLASH 49-DSBGA (2.8x2.8)
IC MCU 16BIT 16KB FLASH 49DSBGA
IC MCU 16BIT 16KB FLASH 49DSBGA
| Texas Instruments | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MSP430F2350IYFFR | MSP430F2350IYFFR-ND | MSP430F2350IYFFR | MSP430F2350IYFFR | MSP430F2350IYFFR |
| Product Name | MSP430F2350 16-bit Ultra-Low-Power Microcontroller, 16KB Flash, 2048B RAM, Comparator | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | 16 Bit |
| Clock Speed | 16 MHz | 16 MHz | 16 MHz | 16 MHz | |
| Features | Watchdog Timer | ||||
| Bits | 16 Bit | ||||
| RAM | 2 KB | 2 KB | 2 KB | 2 KB |