Texas Instruments MSP430F2350 16-bit Ultra-Low-Power Microcontroller, 16KB Flash, 2048B RAM, Comparator MSP430F2350IRHAT

Description
16-bit Ultra-Low-Power Microcontroller, 16KB Flash, 2048B RAM, Comparator 40-VQFN -40 to 85
Request a Quote
Description
16-bit Ultra-Low-Power Microcontroller, 16KB Flash, 2048B RAM, Comparator 40-VQFN -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MSP430F2350IRHAT is a 16-bit ultra-low-power microcontroller with 16KB+256B Flash memory and 2KB RAM, featuring a universal serial communication interface, an analog comparator, and 32 I/O pins. It is packaged in a 40-pin VQFN (RHA) with dimensions supporting surface-mount assembly and operates over a temperature range of -40°C to 85°C. The device supports operation from 1.8V to 3.6V, with active mode current consumption of 270µA at 1MHz and 2.2V, and standby mode current of 0.7µA. Wake-up from standby occurs in less than 1µs. The package includes an exposed thermal pad for improved heat dissipation.

Datasheet Summary
Powered by GS/AI

The MSP430F2350IRHAT is a 16-bit ultra-low-power microcontroller with 16KB+256B Flash memory and 2KB RAM, featuring a universal serial communication interface, an analog comparator, and 32 I/O pins. It is packaged in a 40-pin VQFN (RHA) with dimensions supporting surface-mount assembly and operates over a temperature range of -40°C to 85°C. The device supports operation from 1.8V to 3.6V, with active mode current consumption of 270µA at 1MHz and 2.2V, and standby mode current of 0.7µA. Wake-up from standby occurs in less than 1µs. The package includes an exposed thermal pad for improved heat dissipation.

Suppliers

Company
Product
Description
Supplier Links
MSP430F2350 16-bit Ultra-Low-Power Microcontroller, 16KB Flash, 2048B RAM, Comparator - MSP430F2350IRHAT - Texas Instruments
Dallas, TX, United States
MSP430F2350 16-bit Ultra-Low-Power Microcontroller, 16KB Flash, 2048B RAM, Comparator
MSP430F2350IRHAT
MSP430F2350 16-bit Ultra-Low-Power Microcontroller, 16KB Flash, 2048B RAM, Comparator MSP430F2350IRHAT
16-bit Ultra-Low-Power Microcontroller, 16KB Flash, 2048B RAM, Comparator 40-VQFN -40 to 85

16-bit Ultra-Low-Power Microcontroller, 16KB Flash, 2048B RAM, Comparator 40-VQFN -40 to 85

Buy Now Datasheet
Singapore, Singapore
16-bit 16MHz 16KB 2KB Embedded Microcontroller MCU
685-MSP430F2350IRHAT
16-bit 16MHz 16KB 2KB Embedded Microcontroller MCU 685-MSP430F2350IRHAT
16-bit MCU, 16MHz, 16KB Flash, 2KB SRAM, I2C/SPI/UART, VQFN Product overview: MSP430F2350IRHAT from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16MHz, 16KB, 2KB, VQFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16MHz, 16KB, 2KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F2350IRHAT can be used for catalog matching and distributor lookup.

16-bit MCU, 16MHz, 16KB Flash, 2KB SRAM, I2C/SPI/UART, VQFN Product overview: MSP430F2350IRHAT from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16MHz, 16KB, 2KB, VQFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16MHz, 16KB, 2KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F2350IRHAT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - MSP430F2350IRHAT - 144324-MSP430F2350IRHAT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430F2350IRHAT
144324-MSP430F2350IRHAT
Embedded - Embedded - Microcontrollers - MSP430F2350IRHAT 144324-MSP430F2350IRHAT
Manufacturer: Texas Instruments Win Source Part Number: 144324-MSP430F2350IR HAT Packaging: Reel - TR Core Processor: MSP430 Number of I/O: 32 Program Memory Size: 16KB (16K x 8 + 256B) Program Memory Type: FLASH Data Converters: Slope A/D Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 40-VQFN (6x6) Speed(Frequency): 16MHz Supply Voltage - Operating: 1.8 V to 3.6 V Part Core Size: 16-Bit Data RAM Size: 2K x 8 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 144324-MSP430F2350IRHAT
Packaging: Reel - TR
Core Processor: MSP430
Number of I/O: 32
Program Memory Size: 16KB (16K x 8 + 256B)
Program Memory Type: FLASH
Data Converters: Slope A/D
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 40-VQFN (6x6)
Speed(Frequency): 16MHz
Supply Voltage - Operating: 1.8 V to 3.6 V
Part Core Size: 16-Bit
Data RAM Size: 2K x 8
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - 296-MSP430F2350IRHATTR-ND - DigiKey
Thief River Falls, MN, United States
MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 16KB (16K x 8 + 256B) FLASH 40-VQFN (6x6)

MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 16KB (16K x 8 + 256B) FLASH 40-VQFN (6x6)

Buy Now Datasheet
Microcontrollers - 296-MSP430F2350IRHATCT-ND - DigiKey
Thief River Falls, MN, United States
MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 16KB (16K x 8 + 256B) FLASH 40-VQFN (6x6)

MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 16KB (16K x 8 + 256B) FLASH 40-VQFN (6x6)

Buy Now Datasheet
Microcontrollers - 296-MSP430F2350IRHATDKR-ND - DigiKey
Thief River Falls, MN, United States
IC MCU 16BIT 16KB FLASH 40VQFN

IC MCU 16BIT 16KB FLASH 40VQFN

Buy Now Datasheet
MCU 16-bit MSP430 MSP430 RISC 16KB Flash 2.5V/3.3V 40-Pin VQFN EP T/R - 815-MSP430F2350IRHAT - Utmel Electronic Limited
Hong Kong, China
MCU 16-bit MSP430 MSP430 RISC 16KB Flash 2.5V/3.3V 40-Pin VQFN EP T/R
815-MSP430F2350IRHAT
MCU 16-bit MSP430 MSP430 RISC 16KB Flash 2.5V/3.3V 40-Pin VQFN EP T/R 815-MSP430F2350IRHAT
MCU 16-bit MSP430 MSP430 RISC 16KB Flash 2.5V/3.3V 40-Pin VQFN EP T/R

MCU 16-bit MSP430 MSP430 RISC 16KB Flash 2.5V/3.3V 40-Pin VQFN EP T/R

Supplier's Site
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430F2350IRHAT
16-bit Microcontrollers - MCU MSP430F2350IRHAT
16-bit Microcontrollers - MCU 16-bit Ultra-Lo-Pwr Microcontroller

16-bit Microcontrollers - MCU 16-bit Ultra-Lo-Pwr Microcontroller

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430F2350IRHAT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430F2350IRHAT
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430F2350IRHAT
IC MCU 16BIT 16KB FLASH 40VQFN

IC MCU 16BIT 16KB FLASH 40VQFN

Supplier's Site
Microcontrollers - MSP430F2350IRHAT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430F2350IRHAT
Microcontrollers MSP430F2350IRHAT
MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 16KB (16K x 8 + 256B) FLASH 40-VQFN (6x6)

MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 16KB (16K x 8 + 256B) FLASH 40-VQFN (6x6)

Buy Now Datasheet
Embedded - Microcontrollers - MSP430F2350IRHAT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430F2350IRHAT
Embedded - Microcontrollers MSP430F2350IRHAT
IC MCU 16BIT 16KB FLASH 40VQFN

IC MCU 16BIT 16KB FLASH 40VQFN

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Utmel Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430F2350IRHAT 685-MSP430F2350IRHAT 144324-MSP430F2350IRHAT 296-MSP430F2350IRHATTR-ND 815-MSP430F2350IRHAT MSP430F2350IRHAT MSP430F2350IRHAT MSP430F2350IRHAT MSP430F2350IRHAT
Product Name MSP430F2350 16-bit Ultra-Low-Power Microcontroller, 16KB Flash, 2048B RAM, Comparator 16-bit 16MHz 16KB 2KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - MSP430F2350IRHAT Microcontrollers MCU 16-bit MSP430 MSP430 RISC 16KB Flash 2.5V/3.3V 40-Pin VQFN EP T/R 16-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz
Features Watchdog Timer
Bits 16 Bit
RAM 2 KB 2 KB 16 KB 2 KB 2 KB 2 KB 2 KB
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1110F32RSPG3 - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Microcontrollers - 296-AM2431BSDFHIALXRTR-ND - DigiKey
Specs
Data Bus 32 Bit
Bits Other; A/D 8x10b
RAM 256 KB
View Details
3 suppliers
1 GHz 8KB 915MHz VQFN Embedded Microcontroller MCU - 879-CC1110F8RHHT - ERSAELECTRONICS PTE. LTD.
Specs
RAM 1 KB
Supply Voltage 2 to 3.6 volts
Serial Interface USB, I2S, UART
View Details
2 suppliers
8-bit 8BIT 1KB Embedded Microcontroller MCU - 685-COP8SAA728N9 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 8 Bit
RAM 0.0640 KB
Supply Voltage 2.7 to 5.5 volts
View Details
5 suppliers