Texas Instruments MSP430F233 16-bit Ultra-Low-Power Microcontroller, 8KB Flash, 1KB RAM, 12-Bit ADC, USCI, HW Multiplier MSP430F233TRGCR

Description
16-bit Ultra-Low-Power Microcontroller, 8KB Flash, 1KB RAM, 12-Bit ADC, USCI, HW Multiplier 64-VQFN -40 to 105
Request a Quote Datasheet
Description
16-bit Ultra-Low-Power Microcontroller, 8KB Flash, 1KB RAM, 12-Bit ADC, USCI, HW Multiplier 64-VQFN -40 to 105
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSP430F233 16-bit Ultra-Low-Power Microcontroller, 8KB Flash, 1KB RAM, 12-Bit ADC, USCI, HW Multiplier - MSP430F233TRGCR - Texas Instruments
Dallas, TX, United States
MSP430F233 16-bit Ultra-Low-Power Microcontroller, 8KB Flash, 1KB RAM, 12-Bit ADC, USCI, HW Multiplier
MSP430F233TRGCR
MSP430F233 16-bit Ultra-Low-Power Microcontroller, 8KB Flash, 1KB RAM, 12-Bit ADC, USCI, HW Multiplier MSP430F233TRGCR
16-bit Ultra-Low-Power Microcontroller, 8KB Flash, 1KB RAM, 12-Bit ADC, USCI, HW Multiplier 64-VQFN -40 to 105

16-bit Ultra-Low-Power Microcontroller, 8KB Flash, 1KB RAM, 12-Bit ADC, USCI, HW Multiplier 64-VQFN -40 to 105

Buy Now Datasheet
 - MSP430F233TRGCR - Rochester Electronics
Newburyport, MA, United States
RISC Microcontroller, 16-Bit, FLASH, MSP430 CPU, 16MHz, CMOS

RISC Microcontroller, 16-Bit, FLASH, MSP430 CPU, 16MHz, CMOS

Supplier's Site Datasheet
Microcontrollers - 296-22991-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-22991-2-ND
Microcontrollers 296-22991-2-ND
MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 8KB (8K x 8 + 256B) FLASH 64-VQFN (9x9)

MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 8KB (8K x 8 + 256B) FLASH 64-VQFN (9x9)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1080648-MSP430F233TRGCR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1080648-MSP430F233TRGCR
Integrated Circuits (ICs) - Embedded - Microcontrollers 1080648-MSP430F233TRGCR
Win Source Part Number: 1080648-MSP430F233TR GCR Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: MSP430F2xx Core Processor: MSP430 CPU16 Speed: 16MHz Package: Tape & Reel (TR),Cut Tape (CT) Standard Package: 2,500 Mounting: SMD (SMT) Core Size: 16-Bit Connectivity: I2C, IrDA, LINbus, SCI, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 48 Program Memory Size: 8KB (8K x 8 + 256B) Program Memory Type: FLASH RAM Size: 1K x 8 Data Converters: A/D 8x12b Oscillator Type: Internal Package / Case: 64-VFQFN Exposed Pad Supplier Device Package: 64-VQFN (9x9) Temperature Range - Operating: -40°C ~ 105°C (TA) Supply Voltage - Operating: 1.8V ~ 3.6V Alternative Parts (Cross-Reference): MSP430F415IRTDT; MSP430F412IRTDR; MSP430F4132IRGZT; ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Texas Instruments Other Names: -MSP430F233TRGCR-NDR ,TEXTISMSP430F233TRG CR,296-22991-1,296-2 2991-1-NDR,296-22991 -2,296-22991-2-NDR,2 156-MSP430F233TRGCR Base Product Number: 430F233

Win Source Part Number: 1080648-MSP430F233TRGCR
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: MSP430F2xx
Core Processor: MSP430 CPU16
Speed: 16MHz
Package: Tape & Reel (TR),Cut Tape (CT)
Standard Package: 2,500
Mounting: SMD (SMT)
Core Size: 16-Bit
Connectivity: I2C, IrDA, LINbus, SCI, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 48
Program Memory Size: 8KB (8K x 8 + 256B)
Program Memory Type: FLASH
RAM Size: 1K x 8
Data Converters: A/D 8x12b
Oscillator Type: Internal
Package / Case: 64-VFQFN Exposed Pad
Supplier Device Package: 64-VQFN (9x9)
Temperature Range - Operating: -40°C ~ 105°C (TA)
Supply Voltage - Operating: 1.8V ~ 3.6V
Alternative Parts (Cross-Reference): MSP430F415IRTDT; MSP430F412IRTDR; MSP430F4132IRGZT;
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Texas Instruments
Other Names: -MSP430F233TRGCR-NDR,TEXTISMSP430F233TRGCR,296-22991-1,296-22991-1-NDR,296-22991-2,296-22991-2-NDR,2156-MSP430F233TRGCR
Base Product Number: 430F233

Buy Now Datasheet
Singapore, Singapore
16-bit 16MHz 8KB 1KB Embedded Microcontroller MCU
685-MSP430F233TRGCR
16-bit 16MHz 8KB 1KB Embedded Microcontroller MCU 685-MSP430F233TRGCR
16-bit MCU, 16MHz, 8KB Flash, 1KB RAM, 12-bit ADC, I2C/SPI/UART, VQFN Product overview: MSP430F233TRGCR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16MHz, 8KB, 1KB, VQFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16MHz, 8KB, 1KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F233TRGCR can be used for catalog matching and distributor lookup.

16-bit MCU, 16MHz, 8KB Flash, 1KB RAM, 12-bit ADC, I2C/SPI/UART, VQFN Product overview: MSP430F233TRGCR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16MHz, 8KB, 1KB, VQFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16MHz, 8KB, 1KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F233TRGCR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430F233TRGCR
16-bit Microcontrollers - MCU MSP430F233TRGCR
16-bit Microcontrollers - MCU 16B Ultra-Lo-Pwr MCU 8KB FL 1KB RAM

16-bit Microcontrollers - MCU 16B Ultra-Lo-Pwr MCU 8KB FL 1KB RAM

Buy Now Datasheet
Embedded - Microcontrollers - MSP430F233TRGCR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430F233TRGCR
Embedded - Microcontrollers MSP430F233TRGCR
IC MCU 16BIT 8KB FLASH 64VQFN

IC MCU 16BIT 8KB FLASH 64VQFN

Supplier's Site Datasheet
Microcontrollers - MSP430F233TRGCR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430F233TRGCR
Microcontrollers MSP430F233TRGCR
MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 8KB (8K x 8 + 256B) FLASH 64-VQFN (9x9)

MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 8KB (8K x 8 + 256B) FLASH 64-VQFN (9x9)

Buy Now

Technical Specifications

  Texas Instruments Rochester Electronics DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430F233TRGCR MSP430F233TRGCR 296-22991-2-ND 1080648-MSP430F233TRGCR 685-MSP430F233TRGCR MSP430F233TRGCR MSP430F233TRGCR MSP430F233TRGCR
Product Name MSP430F233 16-bit Ultra-Low-Power Microcontroller, 8KB Flash, 1KB RAM, 12-Bit ADC, USCI, HW Multiplier Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 16-bit 16MHz 8KB 1KB Embedded Microcontroller MCU 16-bit Microcontrollers - MCU Embedded - Microcontrollers Microcontrollers
Data Bus 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz
Features Watchdog Timer
Bits 16 Bit Other; A/D 8x12b
RAM 1 KB 1 KB 8 KB 1 KB 1 KB
Unlock Full Specs
to access all available technical data

Similar Products

Automotive ARM Cortex-M 32-bit VQFN Embedded Microcontroller MCU - 879-CC2640R2FTWRGZRQ1 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32 Bit
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
RF Transceiver ICs - CC2650F128RHBR - 1159461-CC2650F128RHBR - Win Source Electronics
Specs
Supply Voltage 1.8 to 3.8 volts
Serial Interface I²C; SPI; UART; I2C, I2S, JTAG, SPI, UART
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers