Texas Instruments MSP430F2330 16-bit Ultra-Low-Power Microcontroller, 8KB Flash, 1024B RAM, Comparator MSP430F2330TRHAT

Description
16-bit Ultra-Low-Power Microcontroller, 8KB Flash, 1024B RAM, Comparator 40-VQFN -40 to 105
Request a Quote Datasheet
Description
16-bit Ultra-Low-Power Microcontroller, 8KB Flash, 1024B RAM, Comparator 40-VQFN -40 to 105
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSP430F2330 16-bit Ultra-Low-Power Microcontroller, 8KB Flash, 1024B RAM, Comparator - MSP430F2330TRHAT - Texas Instruments
Dallas, TX, United States
MSP430F2330 16-bit Ultra-Low-Power Microcontroller, 8KB Flash, 1024B RAM, Comparator
MSP430F2330TRHAT
MSP430F2330 16-bit Ultra-Low-Power Microcontroller, 8KB Flash, 1024B RAM, Comparator MSP430F2330TRHAT
16-bit Ultra-Low-Power Microcontroller, 8KB Flash, 1024B RAM, Comparator 40-VQFN -40 to 105

16-bit Ultra-Low-Power Microcontroller, 8KB Flash, 1024B RAM, Comparator 40-VQFN -40 to 105

Buy Now Datasheet
Singapore, Singapore
16-bit 16MHz 8KB 1KB Embedded Microcontroller MCU
685-MSP430F2330TRHAT
16-bit 16MHz 8KB 1KB Embedded Microcontroller MCU 685-MSP430F2330TRHAT
16-bit MCU, 16MHz, 8KB FLASH, 1KB SRAM, I2C/SPI/UART, 32 GPIO, VQFN Product overview: MSP430F2330TRHAT from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16MHz, 8KB, 1KB, VQFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16MHz, 8KB, 1KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F2330TRHAT can be used for catalog matching and distributor lookup.

16-bit MCU, 16MHz, 8KB FLASH, 1KB SRAM, I2C/SPI/UART, 32 GPIO, VQFN Product overview: MSP430F2330TRHAT from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16MHz, 8KB, 1KB, VQFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16MHz, 8KB, 1KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F2330TRHAT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - MSP430F2330TRHAT - 1227367-MSP430F2330TRHAT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430F2330TRHAT
1227367-MSP430F2330TRHAT
Embedded - Embedded - Microcontrollers - MSP430F2330TRHAT 1227367-MSP430F2330TRHAT
Manufacturer: Texas Instruments Win Source Part Number: 1227367-MSP430F2330T RHAT Series: MSP430F2xx Packaging: Reel - TR Operating Temperature Range: -40°C ~ 105°C (TA) Core Processor: MSP430 Speed: 16MHz Package: 40-VFQFN Exposed Pad Core Size: 16-Bit Connectivity: I2C, IrDA, LIN, SCI, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 32 Program Memory Size: 8KB (8K x 8 + 256B) Program Memory Type: FLASH RAM Size: 1K x 8 Data Converters: Slope A/D Oscillator Type: Internal Supply Voltage: 1.8 V ~ 3.6 V Family Name: MSP430F2330 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 40-VQFN (6x6) Alternative Parts (Cross-Reference): MAXQ2000-RAX+; MAXQ614V-2554+T; MAXQ614V-2541+T; Introduction Date: March 09, 2007 ECCN: EAR99 Country of Origin: China, Malaysia, Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1227367-MSP430F2330TRHAT
Series: MSP430F2xx
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 105°C (TA)
Core Processor: MSP430
Speed: 16MHz
Package: 40-VFQFN Exposed Pad
Core Size: 16-Bit
Connectivity: I2C, IrDA, LIN, SCI, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 32
Program Memory Size: 8KB (8K x 8 + 256B)
Program Memory Type: FLASH
RAM Size: 1K x 8
Data Converters: Slope A/D
Oscillator Type: Internal
Supply Voltage: 1.8 V ~ 3.6 V
Family Name: MSP430F2330
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 40-VQFN (6x6)
Alternative Parts (Cross-Reference): MAXQ2000-RAX+; MAXQ614V-2554+T; MAXQ614V-2541+T;
Introduction Date: March 09, 2007
ECCN: EAR99
Country of Origin: China, Malaysia, Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - 296-MSP430F2330TRHATDKR-ND - DigiKey
Thief River Falls, MN, United States
IC MCU 16BIT 8KB FLASH 40VQFN

IC MCU 16BIT 8KB FLASH 40VQFN

Buy Now Datasheet
Microcontrollers - 296-MSP430F2330TRHATTR-ND - DigiKey
Thief River Falls, MN, United States
MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 8KB (8K x 8 + 256B) FLASH 40-VQFN (6x6)

MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 8KB (8K x 8 + 256B) FLASH 40-VQFN (6x6)

Buy Now Datasheet
Microcontrollers - 296-MSP430F2330TRHATCT-ND - DigiKey
Thief River Falls, MN, United States
MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 8KB (8K x 8 + 256B) FLASH 40-VQFN (6x6)

MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 8KB (8K x 8 + 256B) FLASH 40-VQFN (6x6)

Buy Now Datasheet
Embedded - Microcontrollers - MSP430F2330TRHAT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430F2330TRHAT
Embedded - Microcontrollers MSP430F2330TRHAT
IC MCU 16BIT 8KB FLASH 40VQFN

IC MCU 16BIT 8KB FLASH 40VQFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430F2330TRHAT
16-bit Microcontrollers - MCU MSP430F2330TRHAT
16-bit Microcontrollers - MCU 16-bit Ultra-Lo-Pwr Microcontroller

16-bit Microcontrollers - MCU 16-bit Ultra-Lo-Pwr Microcontroller

Buy Now Datasheet
Microcontrollers - MSP430F2330TRHAT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430F2330TRHAT
Microcontrollers MSP430F2330TRHAT
MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 8KB (8K x 8 + 256B) FLASH 40-VQFN (6x6)

MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 8KB (8K x 8 + 256B) FLASH 40-VQFN (6x6)

Buy Now Datasheet
Microcontrollers - MSP430F2330TRHAT - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MSP430F2330TRHAT
Microcontrollers MSP430F2330TRHAT
IC MCU 16BIT 8KB FLASH 40VQFN

IC MCU 16BIT 8KB FLASH 40VQFN

Supplier's Site Datasheet
IC MCU 16BIT 8KB FLASH 40VQFN - 815-MSP430F2330TRHAT - Utmel Electronic Limited
Hong Kong, China
IC MCU 16BIT 8KB FLASH 40VQFN
815-MSP430F2330TRHAT
IC MCU 16BIT 8KB FLASH 40VQFN 815-MSP430F2330TRHAT
IC MCU 16BIT 8KB FLASH 40VQFN

IC MCU 16BIT 8KB FLASH 40VQFN

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. ODG (Origin Data Global) Utmel Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430F2330TRHAT 685-MSP430F2330TRHAT 1227367-MSP430F2330TRHAT 296-MSP430F2330TRHATDKR-ND MSP430F2330TRHAT MSP430F2330TRHAT MSP430F2330TRHAT MSP430F2330TRHAT 815-MSP430F2330TRHAT
Product Name MSP430F2330 16-bit Ultra-Low-Power Microcontroller, 8KB Flash, 1024B RAM, Comparator 16-bit 16MHz 8KB 1KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - MSP430F2330TRHAT Microcontrollers Embedded - Microcontrollers 16-bit Microcontrollers - MCU Microcontrollers Microcontrollers IC MCU 16BIT 8KB FLASH 40VQFN
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit 16 Bit 16 Bit
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz
Features Watchdog Timer
Bits 16 Bit
RAM 1 KB 1 KB 8 KB 1 KB 1 KB 1 KB 1 KB
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5143 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5143IRGZR - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
2 suppliers
CC430F5137 16-Bit Ultra-Low-Power MCU, 32KB Flash, 4KB RAM, CC1101 Radio, AES-128, 12Bit ADC, USCI - CC430F5137IRGZT - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
3 suppliers
Low-Power 1 GHz Embedded Microcontroller MCU - 879-CC1310F64RSMT - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
928MHz QFN Embedded Microcontroller MCU - 879-CC1110F32RSPR - ERSAELECTRONICS PTE. LTD.
Specs
RAM 4 KB
Supply Voltage 2 to 3.6 volts
Serial Interface USART, SPI, 3-WIRE
View Details
2 suppliers