16-bit Ultra-Low-Power Micro controller, 32kB Flash, 1K RAM 40-VQFN -55 to 125
MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 32KB (32K x 8 + 256B) FLASH 40-VQFN (6x6)
MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 32KB (32K x 8 + 256B) FLASH 40-VQFN (6x6)
MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 32KB (32K x 8 + 256B) FLASH 40-VQFN (6x6)
Manufacturer: Texas Instruments
Win Source Part Number: 1227363-MSP430F2274M
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
16-bit MCU, 16MHz, 32kB Flash, 1kB RAM, 40-Pin, MIL Temp Product overview: MSP430F2274MRHATEP from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16MHz, 32kB, 1kB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16MHz, 32kB, 1kB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F2274MRHAT
IC MCU 16BIT 32KB FLASH 40VQFN
MCU, 16BIT, MSP430, 16MHZ, VQFN-40; Product Range:MSP430 Family MSP430F2x Series Microcontrollers; Architecture:MSP430;
MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 32KB (32K x 8 + 256B) FLASH 40-VQFN (6x6)
IC MCU 16BIT 32KB FLASH 40VQFN
16-bit Microcontrollers - MCU MicroLogic-MCU 16B MCU
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MSP430F2274MRHATEP | 296-23723-1-ND | 1227363-MSP430F2274MRHATEP | 685-MSP430F2274MRHATEP | MSP430F2274MRHATEP | 28AH4204 | MSP430F2274MRHATEP | MSP430F2274MRHATEP | MSP430F2274MRHATEP |
| Product Name | MSP430F2274-EP 16-bit Ultra-Low-Power Micro controller, 32kB Flash, 1K RAM | Microcontrollers | Embedded - Embedded - Microcontrollers - MSP430F2274MRHATEP | 16-bit 16MHz 32kB 1kB Embedded Microcontroller MCU | Embedded - Microcontrollers | Mcu, 16Bit, Msp430, 16Mhz, Vqfn-40; Product Range Texas Instruments | Microcontrollers | Microcontrollers | 16-bit Microcontrollers - MCU |
| Data Bus | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit | ||
| Clock Speed | 16 MHz | 16 MHz | 16 MHz | 16 MHz | 16 MHz | 16 MHz | |||
| Features | Watchdog Timer | ||||||||
| Bits | 16 Bit | Other; A/D 12x10b | |||||||
| RAM | 1 KB | 1 KB | 1 KB | 1 KB | 1 KB |