Texas Instruments MSP430F2272 16-bit Ultra-Low-Power Microcontroller, 32KB Flash, 1K RAM MSP430F2272TDA

Description
16-bit Ultra-Low-Power Microcontroller, 32KB Flash, 1K RAM 38-TSSOP -40 to 105
Request a Quote Datasheet
Description
16-bit Ultra-Low-Power Microcontroller, 32KB Flash, 1K RAM 38-TSSOP -40 to 105
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSP430F2272 16-bit Ultra-Low-Power Microcontroller, 32KB Flash, 1K RAM - MSP430F2272TDA - Texas Instruments
Dallas, TX, United States
MSP430F2272 16-bit Ultra-Low-Power Microcontroller, 32KB Flash, 1K RAM
MSP430F2272TDA
MSP430F2272 16-bit Ultra-Low-Power Microcontroller, 32KB Flash, 1K RAM MSP430F2272TDA
16-bit Ultra-Low-Power Microcontroller, 32KB Flash, 1K RAM 38-TSSOP -40 to 105

16-bit Ultra-Low-Power Microcontroller, 32KB Flash, 1K RAM 38-TSSOP -40 to 105

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - MSP430F2272TDA - 1227357-MSP430F2272TDA - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430F2272TDA
1227357-MSP430F2272TDA
Embedded - Embedded - Microcontrollers - MSP430F2272TDA 1227357-MSP430F2272TDA
Manufacturer: Texas Instruments Win Source Part Number: 1227357-MSP430F2272T DA Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1227357-MSP430F2272TDA
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now
Microcontrollers - 296-29603-5-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-29603-5-ND
Microcontrollers 296-29603-5-ND
MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 32KB (32K x 8 + 256B) FLASH 38-TSSOP

MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 32KB (32K x 8 + 256B) FLASH 38-TSSOP

Buy Now Datasheet
Singapore, Singapore
16-bit 16MHz 32KB 1KB Embedded Microcontroller MCU
685-MSP430F2272TDA
16-bit 16MHz 32KB 1KB Embedded Microcontroller MCU 685-MSP430F2272TDA
16MHz 16-Bit MCU, 32KB Flash, 1KB SRAM, 10-bit ADC, I2C/SPI/UART, 38-TSSOP Product overview: MSP430F2272TDA from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16MHz, 32KB, 1KB, TSSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16MHz, 32KB, 1KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F2272TDA can be used for catalog matching and distributor lookup.

16MHz 16-Bit MCU, 32KB Flash, 1KB SRAM, 10-bit ADC, I2C/SPI/UART, 38-TSSOP Product overview: MSP430F2272TDA from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16MHz, 32KB, 1KB, TSSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16MHz, 32KB, 1KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F2272TDA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MCU 16-bit MSP430 MSP430 RISC 32KB Flash 2.5V/3.3V 38-Pin TSSOP - 815-MSP430F2272TDA - Utmel Electronic Limited
Hong Kong, China
MCU 16-bit MSP430 MSP430 RISC 32KB Flash 2.5V/3.3V 38-Pin TSSOP
815-MSP430F2272TDA
MCU 16-bit MSP430 MSP430 RISC 32KB Flash 2.5V/3.3V 38-Pin TSSOP 815-MSP430F2272TDA
MCU 16-bit MSP430 MSP430 RISC 32KB Flash 2.5V/3.3V 38-Pin TSSOP

MCU 16-bit MSP430 MSP430 RISC 32KB Flash 2.5V/3.3V 38-Pin TSSOP

Supplier's Site
Microcontrollers - MSP430F2272TDA - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MSP430F2272TDA
Microcontrollers MSP430F2272TDA
IC MCU 16BIT 32KB FLASH 38TSSOP

IC MCU 16BIT 32KB FLASH 38TSSOP

Supplier's Site Datasheet
Microcontrollers - MSP430F2272TDA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430F2272TDA
Microcontrollers MSP430F2272TDA
MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 32KB (32K x 8 + 256B) FLASH 38-TSSOP

MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 32KB (32K x 8 + 256B) FLASH 38-TSSOP

Buy Now
Embedded - Microcontrollers - MSP430F2272TDA - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430F2272TDA
Embedded - Microcontrollers MSP430F2272TDA
IC MCU 16BIT 32KB FLASH 38TSSOP

IC MCU 16BIT 32KB FLASH 38TSSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430F2272TDA
16-bit Microcontrollers - MCU MSP430F2272TDA
16-bit Microcontrollers - MCU 16-bit Ultra-Lo-Pwr Microcontroller

16-bit Microcontrollers - MCU 16-bit Ultra-Lo-Pwr Microcontroller

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430F2272TDA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430F2272TDA
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430F2272TDA
IC MCU 16BIT 32KB FLASH 38TSSOP

IC MCU 16BIT 32KB FLASH 38TSSOP

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430F2272TDA 1227357-MSP430F2272TDA 296-29603-5-ND 685-MSP430F2272TDA 815-MSP430F2272TDA MSP430F2272TDA MSP430F2272TDA MSP430F2272TDA MSP430F2272TDA MSP430F2272TDA
Product Name MSP430F2272 16-bit Ultra-Low-Power Microcontroller, 32KB Flash, 1K RAM Embedded - Embedded - Microcontrollers - MSP430F2272TDA Microcontrollers 16-bit 16MHz 32KB 1KB Embedded Microcontroller MCU MCU 16-bit MSP430 MSP430 RISC 32KB Flash 2.5V/3.3V 38-Pin TSSOP Microcontrollers Microcontrollers Embedded - Microcontrollers 16-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit 16 Bit
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz
Features Watchdog Timer
Bits 16 Bit Other; A/D 12x10b
RAM 1 KB 1 KB 1 KB 1 KB 1 KB 1 KB
Unlock Full Specs
to access all available technical data

Similar Products

ARM Cortex-M 32-bit 1GHz 128KB Embedded Microcontroller MCU - 879-CC1310F128RGZR - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32 Bit
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
IC RF TXRX+MCU ISM>1GHZ 40-VFQFN - 815-CC8531RHAR - Utmel Electronic Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.3 volts
Serial Interface I²C; SPI; USB; I2C, I2S, SPI, USB
View Details