Texas Instruments MSP430F2272 16-bit Ultra-Low-Power Microcontroller, 32KB Flash, 1K RAM MSP430F2272IDAR

Description
16-bit Ultra-Low-Power Microcontroller, 32KB Flash, 1K RAM 38-TSSOP -40 to 85
Request a Quote Datasheet
Description
16-bit Ultra-Low-Power Microcontroller, 32KB Flash, 1K RAM 38-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSP430F2272 16-bit Ultra-Low-Power Microcontroller, 32KB Flash, 1K RAM - MSP430F2272IDAR - Texas Instruments
Dallas, TX, United States
MSP430F2272 16-bit Ultra-Low-Power Microcontroller, 32KB Flash, 1K RAM
MSP430F2272IDAR
MSP430F2272 16-bit Ultra-Low-Power Microcontroller, 32KB Flash, 1K RAM MSP430F2272IDAR
16-bit Ultra-Low-Power Microcontroller, 32KB Flash, 1K RAM 38-TSSOP -40 to 85

16-bit Ultra-Low-Power Microcontroller, 32KB Flash, 1K RAM 38-TSSOP -40 to 85

Buy Now Datasheet
Singapore, Singapore
16MHz 32KB 1KB TSSOP Embedded Microcontroller MCU
685-MSP430F2272IDAR
16MHz 32KB 1KB TSSOP Embedded Microcontroller MCU 685-MSP430F2272IDAR
16MHz 16b MCU, 32KB FLASH, 1KB SRAM, 12-ch 10-bit ADC, I2C/SPI/UART, 38-TSSOP Product overview: MSP430F2272IDAR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16MHz, 32KB, 1KB, TSSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16MHz, 32KB, 1KB, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F2272IDAR can be used for catalog matching and distributor lookup.

16MHz 16b MCU, 32KB FLASH, 1KB SRAM, 12-ch 10-bit ADC, I2C/SPI/UART, 38-TSSOP Product overview: MSP430F2272IDAR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16MHz, 32KB, 1KB, TSSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16MHz, 32KB, 1KB, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F2272IDAR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 296-21456-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-21456-2-ND
Microcontrollers 296-21456-2-ND
MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 32KB (32K x 8 + 256B) FLASH 38-TSSOP

MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 32KB (32K x 8 + 256B) FLASH 38-TSSOP

Buy Now Datasheet
Microcontrollers - 296-21456-1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-21456-1-ND
Microcontrollers 296-21456-1-ND
MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 32KB (32K x 8 + 256B) FLASH 38-TSSOP

MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 32KB (32K x 8 + 256B) FLASH 38-TSSOP

Buy Now Datasheet
Microcontrollers - 296-21456-6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-21456-6-ND
Microcontrollers 296-21456-6-ND
MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 32KB (32K x 8 + 256B) FLASH 38-TSSOP

MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 32KB (32K x 8 + 256B) FLASH 38-TSSOP

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - MSP430F2272IDAR - 024454-MSP430F2272IDAR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430F2272IDAR
024454-MSP430F2272IDAR
Embedded - Embedded - Microcontrollers - MSP430F2272IDAR 024454-MSP430F2272IDAR
Manufacturer: Texas Instruments Win Source Part Number: 024454-MSP430F2272ID AR Packaging: Reel - TR Core Processor: MSP430 Number of I/O: 32 Program Memory Size: 32KB (32K x 8 + 256B) Program Memory Type: FLASH Data Converters: A/D 12x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 38-TSSOP Speed(Frequency): 16MHz Supply Voltage - Operating: 1.8 V to 3.6 V Part Core Size: 16-Bit Data RAM Size: 1K x 8 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Application Field: Used in Sensing & Instrumentation, RF Communications, Imaging, Video & Vision, Defence, Military & Aerospace, Medical Quantity per package: 2k pcs

Manufacturer: Texas Instruments
Win Source Part Number: 024454-MSP430F2272IDAR
Packaging: Reel - TR
Core Processor: MSP430
Number of I/O: 32
Program Memory Size: 32KB (32K x 8 + 256B)
Program Memory Type: FLASH
Data Converters: A/D 12x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 38-TSSOP
Speed(Frequency): 16MHz
Supply Voltage - Operating: 1.8 V to 3.6 V
Part Core Size: 16-Bit
Data RAM Size: 1K x 8
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Application Field: Used in Sensing & Instrumentation, RF Communications, Imaging, Video & Vision, Defence, Military & Aerospace, Medical
Quantity per package: 2k pcs

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430F2272IDAR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430F2272IDAR
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430F2272IDAR
IC MCU 16BIT 32KB FLASH 38TSSOP

IC MCU 16BIT 32KB FLASH 38TSSOP

Supplier's Site
Microcontrollers - MSP430F2272IDAR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430F2272IDAR
Microcontrollers MSP430F2272IDAR
MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 32KB (32K x 8 + 256B) FLASH 38-TSSOP

MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 32KB (32K x 8 + 256B) FLASH 38-TSSOP

Buy Now
Embedded - Microcontrollers - MSP430F2272IDAR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430F2272IDAR
Embedded - Microcontrollers MSP430F2272IDAR
IC MCU 16BIT 32KB FLASH 38TSSOP

IC MCU 16BIT 32KB FLASH 38TSSOP

Supplier's Site Datasheet
Microcontrollers - MSP430F2272IDAR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MSP430F2272IDAR
Microcontrollers MSP430F2272IDAR
IC MCU 16BIT 32KB FLASH 38TSSOP

IC MCU 16BIT 32KB FLASH 38TSSOP

Supplier's Site Datasheet
Mcu, Msp430, 16Mhz, Tssop-38; Product Range Texas Instruments - 52AH7333 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, Msp430, 16Mhz, Tssop-38; Product Range Texas Instruments
52AH7333
Mcu, Msp430, 16Mhz, Tssop-38; Product Range Texas Instruments 52AH7333
MCU, MSP430, 16MHZ, TSSOP-38; Product Range:MSP430 Family MSP430F2x Series Microcontrollers; Architecture:MSP430; No. of Bits:16bit; CPU Speed:16MHz; Program Memory Size:32KB; RAM Memory Size:1KB; No. of Pins:38Pins; MCU Case RoHS Compliant: Yes

MCU, MSP430, 16MHZ, TSSOP-38; Product Range:MSP430 Family MSP430F2x Series Microcontrollers; Architecture:MSP430; No. of Bits:16bit; CPU Speed:16MHz; Program Memory Size:32KB; RAM Memory Size:1KB; No. of Pins:38Pins; MCU Case RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430F2272IDAR
16-bit Microcontrollers - MCU MSP430F2272IDAR
16-bit Microcontrollers - MCU 16BUtrLoPwrMcrcntrlr 32kBFlash1KRAM

16-bit Microcontrollers - MCU 16BUtrLoPwrMcrcntrlr 32kBFlash1KRAM

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430F2272IDAR 685-MSP430F2272IDAR 296-21456-2-ND 024454-MSP430F2272IDAR MSP430F2272IDAR MSP430F2272IDAR MSP430F2272IDAR MSP430F2272IDAR 52AH7333 MSP430F2272IDAR
Product Name MSP430F2272 16-bit Ultra-Low-Power Microcontroller, 32KB Flash, 1K RAM 16MHz 32KB 1KB TSSOP Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - MSP430F2272IDAR Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers Microcontrollers Mcu, Msp430, 16Mhz, Tssop-38; Product Range Texas Instruments 16-bit Microcontrollers - MCU
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit 16 Bit
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz
Features Watchdog Timer
Bits 16 Bit Other; A/D 12x10b
RAM 1 KB 1 KB 1 KB 32 KB 1 KB 1 KB 1 KB 1 KB
Unlock Full Specs
to access all available technical data

Similar Products

Low-Power 1 GHz Embedded Microcontroller MCU - 879-CC1310F64RSMT - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
CC430F6147 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F6147IRGCR - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA; LCD Driver
Bits 16 Bit
View Details
3 suppliers
CC430F5125 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5125IRGZR - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
2 suppliers