The MSP430F2254TDA is a 16-bit ultra-low-power microcontroller with 16KB of flash memory and 512B of RAM, housed in a 38-pin thin shrink small outline package (TSSOP) with an operating temperature range of -40°C to 105°C.
16-bit Ultra-Low-Power Microcontroller, 16KB Flash, 512B RAM 38-TSSOP -40 to 105
MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 16KB (16K x 8 + 256B) FLASH 38-TSSOP
RISC Microcontroller, 16-Bit, FLASH, MSP430 CPU, 16MHz, Bipolar, PDSO38
Manufacturer: Texas Instruments
Win Source Part Number: 1227355-MSP430F2254T
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
16MHz 16KB FLASH MCU, 512B SRAM, 12-bit ADC, I2C/SPI/UART, 38-TSSOP Product overview: MSP430F2254TDA from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16MHz, 16KB, TSSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16MHz, 16KB, TSSOP, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F2254TDA can be used for catalog matching and distributor lookup.
16-bit Microcontrollers - MCU 16-bit Ultra-Lo-Pwr Microcontroller
MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 16KB (16K x 8 + 256B) FLASH 38-TSSOP
IC MCU 16BIT 16KB FLASH 38TSSOP
| Texas Instruments | DigiKey | Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MSP430F2254TDA | MSP430F2254TDA-ND | MSP430F2254TDA | 1227355-MSP430F2254TDA | 685-MSP430F2254TDA | MSP430F2254TDA | MSP430F2254TDA | MSP430F2254TDA |
| Product Name | MSP430F2254 16-bit Ultra-Low-Power Microcontroller, 16KB Flash, 512B RAM | Microcontrollers | Embedded - Embedded - Microcontrollers - MSP430F2254TDA | 16MHz 16KB TSSOP Embedded Microcontroller MCU | 16-bit Microcontrollers - MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | |
| Data Bus | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | 16 Bit | |||
| Clock Speed | 16 MHz | 16 MHz | 16 MHz | 16 MHz | ||||
| Features | Watchdog Timer | |||||||
| Bits | 16 Bit | Other; A/D 12x10b | ||||||
| RAM | 0.5000 KB | 0.5120 KB | 0.5120 KB | 0.5120 KB | 512 KB |