Texas Instruments MSP430F2252 16-bit Ultra-Low-Power Microcontroller, 1KB Flash, 512B RAM MSP430F2252TDA

Description
16-bit Ultra-Low-Power Microcontroller, 1KB Flash, 512B RAM 38-TSSOP -40 to 105
Request a Quote Datasheet
Description
16-bit Ultra-Low-Power Microcontroller, 1KB Flash, 512B RAM 38-TSSOP -40 to 105
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSP430F2252 16-bit Ultra-Low-Power Microcontroller, 1KB Flash, 512B RAM - MSP430F2252TDA - Texas Instruments
Dallas, TX, United States
MSP430F2252 16-bit Ultra-Low-Power Microcontroller, 1KB Flash, 512B RAM
MSP430F2252TDA
MSP430F2252 16-bit Ultra-Low-Power Microcontroller, 1KB Flash, 512B RAM MSP430F2252TDA
16-bit Ultra-Low-Power Microcontroller, 1KB Flash, 512B RAM 38-TSSOP -40 to 105

16-bit Ultra-Low-Power Microcontroller, 1KB Flash, 512B RAM 38-TSSOP -40 to 105

Buy Now Datasheet
Singapore, Singapore
16MHz 16KB Embedded Microcontroller MCU
685-MSP430F2252TDA
16MHz 16KB Embedded Microcontroller MCU 685-MSP430F2252TDA
16MHz 16b MCU, 16KB FLASH, 512B SRAM, 12-ch 10-bit ADC, I2C/SPI/UART Product overview: MSP430F2252TDA from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16MHz, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16MHz, 16KB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F2252TDA can be used for catalog matching and distributor lookup.

16MHz 16b MCU, 16KB FLASH, 512B SRAM, 12-ch 10-bit ADC, I2C/SPI/UART Product overview: MSP430F2252TDA from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16MHz, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16MHz, 16KB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F2252TDA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 296-29604-5-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-29604-5-ND
Microcontrollers 296-29604-5-ND
MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 16KB (16K x 8 + 256B) FLASH 38-TSSOP

MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 16KB (16K x 8 + 256B) FLASH 38-TSSOP

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - MSP430F2252TDA - 1227351-MSP430F2252TDA - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430F2252TDA
1227351-MSP430F2252TDA
Embedded - Embedded - Microcontrollers - MSP430F2252TDA 1227351-MSP430F2252TDA
Manufacturer: Texas Instruments Win Source Part Number: 1227351-MSP430F2252T DA Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1227351-MSP430F2252TDA
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430F2252TDA
16-bit Microcontrollers - MCU MSP430F2252TDA
16-bit Microcontrollers - MCU 16-bit Ultra-Lo-Pwr Microcontroller

16-bit Microcontrollers - MCU 16-bit Ultra-Lo-Pwr Microcontroller

Buy Now Datasheet
Mcu, 16Bit, Msp430, 16Mhz, Tssop-38; Product Range Texas Instruments - 26AJ7642 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 16Bit, Msp430, 16Mhz, Tssop-38; Product Range Texas Instruments
26AJ7642
Mcu, 16Bit, Msp430, 16Mhz, Tssop-38; Product Range Texas Instruments 26AJ7642
MCU, 16BIT, MSP430, 16MHZ, TSSOP-38; Product Range:MSP430 Family MSP430F2x Series Microcontrollers; Architecture:MSP430; No. of Bits:16bit; CPU Speed:16MHz; Program Memory Size:16KB; RAM Memory Size:512Byte; No. of Pins:38Pins; MCU RoHS Compliant: Yes

MCU, 16BIT, MSP430, 16MHZ, TSSOP-38; Product Range:MSP430 Family MSP430F2x Series Microcontrollers; Architecture:MSP430; No. of Bits:16bit; CPU Speed:16MHz; Program Memory Size:16KB; RAM Memory Size:512Byte; No. of Pins:38Pins; MCU RoHS Compliant: Yes

Supplier's Site
Microcontrollers - MSP430F2252TDA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430F2252TDA
Microcontrollers MSP430F2252TDA
MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 16KB (16K x 8 + 256B) FLASH 38-TSSOP

MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 16KB (16K x 8 + 256B) FLASH 38-TSSOP

Buy Now
16-bit Ultra-Low-Power Microcontroller, 16KB Flash, 512B RAM 38-TSSOP -40 to 105 - 815-MSP430F2252TDA - Utmel Electronic Limited
Hong Kong, China
16-bit Ultra-Low-Power Microcontroller, 16KB Flash, 512B RAM 38-TSSOP -40 to 105
815-MSP430F2252TDA
16-bit Ultra-Low-Power Microcontroller, 16KB Flash, 512B RAM 38-TSSOP -40 to 105 815-MSP430F2252TDA
16-bit Ultra-Low-Power Microcontroller, 16KB Flash, 512B RAM 38-TSSOP -40 to 105

16-bit Ultra-Low-Power Microcontroller, 16KB Flash, 512B RAM 38-TSSOP -40 to 105

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company Quarktwin Technology Ltd. Utmel Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430F2252TDA 685-MSP430F2252TDA 296-29604-5-ND 1227351-MSP430F2252TDA MSP430F2252TDA 26AJ7642 MSP430F2252TDA 815-MSP430F2252TDA
Product Name MSP430F2252 16-bit Ultra-Low-Power Microcontroller, 1KB Flash, 512B RAM 16MHz 16KB Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - MSP430F2252TDA 16-bit Microcontrollers - MCU Mcu, 16Bit, Msp430, 16Mhz, Tssop-38; Product Range Texas Instruments Microcontrollers 16-bit Ultra-Low-Power Microcontroller, 16KB Flash, 512B RAM 38-TSSOP -40 to 105
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz
Features Watchdog Timer
Bits 16 Bit Other; A/D 12x10b
RAM 0.5000 KB 0.5120 KB 0.5120 KB 0.5120 KB 0.5120 KB 0.5120 KB
Unlock Full Specs
to access all available technical data

Similar Products

ARM Cortex-M 1GHz 352KB VQFN Embedded Microcontroller MCU - 879-CC1312R1F3RGZR - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Application Specific Microcontrollers - CP3BT23Y98AWMX/NOPB - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Removed; Obsolete
RAM 32 KB
Supply Voltage 2.25 to 2.75 volts
View Details
2 suppliers
IC RF TXRX+MCU ISM>1GHZ 40-VFQFN - 815-CC8531RHAT - Utmel Electronic Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.3 volts
Serial Interface I²C; SPI; I2C, I2S, SPI
View Details
CC430F5145 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5145IRGZT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
4 suppliers